- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 60RF-JMCS-G-1B-TF(N)(LF)(SN)(1) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V2-3.5-0-SP-SM.M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-FH-0420-20Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL1-002-S116/01-55 E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | - | - | 0.2 inch | GOLD | BRASS | E-TEC INTERCONNECT LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | Yes | e4 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | 1 | RECTANGULAR | - | 0.1 inch | MALE | 94V-0 | - | 0.1 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | GOLD | RECTANGULAR | - | - | - | BLACK | 0.122 inch | FLASH inch | ||
![]() CP-014061G0 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | 0.567 inch | TIN OVER NICKEL | NOT SPECIFIED | CVILUX CORP | POLYAMIDE6 | - | - | - | 85 °C | -25 °C | HALOGEN FREE AND ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | RATED CURRENT(POWER):9A | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | UL | - | - | - | 0.378 inch | FEMALE | 94V-2 | NO | 0.786 inch | - | SQ PIN-SKT | - | - | - | - | SOLDER | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 3/32X5/8HCK SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR-L28S-VFH05-N1-R1500 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | Yes | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | - | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRWM-01GG-S0.6 JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTST-110-01-L-DV-A-P-FR Samtec Inc | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 1.3 inch | - | - | SAMTEC INC | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.365 inch | MALE | 94V-0 | - | 0.4 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | 6.86 mm | - | MATTE TIN OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | NATURAL | - | 10u inch | ||
![]() HT1320F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | - | Yes | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | Gold Flash (Au) | - | - | - | - | - | - | - | ||
![]() RF-H142TD-1130(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | BRASS | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | BOARD CONNECTOR | TOP ENTRY, POLARIZATION AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 3842535642 Bosch Rexroth | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH88502B100 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | RIGHT ANGLE | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | BOARD CONNECTOR | LATCHED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 21FXZT-SM1-GAN-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | No | e4 | No | EAR99 | FFC/FPC CONNECTOR | ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.012 inch | SOCKET | SURFACE MOUNT | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | ZIF N | - | - | - | - | - | ||
![]() 236486 3M Interconnect | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10008D Micro Dimensional Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1827961-3 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | CARD EDGE CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-224 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 2.617 inch | GOLD (15) OVER NICKEL | - | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | CSA,CUL,UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1414VAC V | 5.21 mm | 225 Cycles | TIN | RECTANGULAR | 2.45 N | 0.294 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 10056H-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22MP-MSF10-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |