- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 00-8380-016-000-012 KYOCERA Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | KYOCERA CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24011-H2B-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.551 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 0.5 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VDC V | 0.075 mm | 25 Cycles | GOLD FLASH | - | - | - | - | BLACK | - | 0.105 inch | FLASH inch | ||
![]() 7-1734857-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | EDGE MOUNT | - | 2.205 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | - | - | e3 | - | EAR99 | CARD EDGE CONNECTOR | ROHS AND ELV COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 0.9906 mm | unknown | UL | 2 | RECTANGULAR | - | 0.425 inch | - | - | 0.661 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.224 N | .139 N | - | BLACK | - | - | 5u inch | ||
![]() GHDR-18V-S-1 JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61301111121 Wurth Elektronik | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 1.1 inch | AU | COPPER ALLOY | WUERTH ELEKTRONIK GMBH & CO KG | POLYBUTYLENE TEREPHTHALATE | - | STRAIGHT | ONE | 1 | 125 °C | -40 °C | - | Active | Yes | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 11 | 2.54 mm | compliant | UL | - | RECTANGULAR | - | 0.1 inch | MALE | - | 0.1 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 500VAC V | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | 0.118 inch | - | ||
![]() 54201-G08-15 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | 54201 | STRAIGHT | - | 1 | - | - | - | Active | No | - | - | e3 | No | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | ||
![]() 6-353231-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | - | - | - | BOARD STACKING CONNECTOR | OTHER STACKING CONNECTOR: 140 CONTACTS; TWO ROWS | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | unknown | - | - | - | 6-353206-0 | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52557-1519 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN BISMUTH | - | MOLEX LLC | - | - | RIGHT ANGLE | ONE | 1 | - | - | LEAD FREE | Obsolete | - | - | - | e6 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.031 inch | - | SURFACE MOUNT | - | - | - | - | TIN BISMUTH | - | - | - | - | - | - | - | - | ||
![]() P-FHS-M5-12 PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM30-144A2-1 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | LATCH & EJECT | - | LOCKING | 2.989 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | Obsolete | Yes | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | LATCHED, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 144 | 1.6 mm | unknown | UL | 4 | STAGGERED | - | 0.25 inch | FEMALE | 94V-0 | 0.996 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.031 inch | SOCKET | SOLDER | POLARIZED KEY | 250VAC V | 0.067 mm | 25 Cycles | - | - | - | - | - | BLACK | - | 0.146 inch | 4u inch | ||
![]() 70227-103LF Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.47 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | ONE | 4 | - | - | LEAD FREE | Active | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2 mm | compliant | UL | 4 | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | SQ PIN-SKT | - | - | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | - | TIN | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | ||
![]() AXK6F10545P Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | LOCKING MECH | - | - | 0.217 inch | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | Yes | - | - | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 0.5 mm | compliant | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | 94V-0 | 0.069 inch | 0.5 A | - | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | 150VAC V | 2.9464 mm | 50 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .973 N | .973 N | - | - | - | - | - | ||
![]() 046254016000800 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | - | SOLDER HOLDING POSTS | - | 0.437 inch | - | - | AVX CORP | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | Transferred | Yes | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | unknown | - | 1 | RECTANGULAR | - | 0.047 inch | FEMALE | - | 0.157 inch | - | DUAL PRONG | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() 5053204012 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046288020000800 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | - | - | - | 0.559 inch | TIN COPPER | NOT SPECIFIED | AVX CORP | - | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Transferred | Yes | - | - | e2 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | compliant | - | - | - | - | 0.079 inch | FEMALE | - | 0.224 inch | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN COPPER | - | - | - | - | - | - | - | - | ||
![]() I-DS1072-SCT008 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | CABLE | LOCKING | - | - | 1.259 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYAMIDE66 | - | - | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | Yes | 18 AWG | 24 AWG | e4 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 8 | - | unknown | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.256 inch | FEMALE | - | 0.638 inch | 7 A | - | 30 mΩ | 1000000000 Ω | 0.156 inch | - | CRIMP | - | 1000VAC V | - | - | GOLD | RECTANGULAR | - | - | - | - | PREASSEM CONN | - | - | ||
![]() 1377300 Phoenix Contact | 494 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M80-5002605 Harwin | In Stock | - | - | BOARD | M2X0.4 | - | JACKSCREW | 1.417 inch | NOT APPLICABLE | PHOSPHOR BRONZE | HARWIN PLC | GLASS FILLED POLYPHENYLENE SULFIDE | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | Yes | - | - | e4 | Yes | EAR99 | BOARD CONNECTOR | PANEL MOUNTABLE, POLARIZED, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2 mm | compliant | UL | 2 | RECTANGULAR | - | 0.238 inch | MALE | 94V-0 | 0.22 inch | 3 A | RND PIN-SKT | 25 mΩ | 100000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | 500 Cycles | Gold (Au) | RECTANGULAR | 2.78 N | - | 0.079 inch | BLACK | - | 0.128 inch | 12u inch | ||
![]() 1-1241769-4 TE Connectivity | 6726 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5PH1DDA25-210G0NNBL-6X17 AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |