- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53780-1890 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | MOLEX LLC | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | PANELMATE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 1.25 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL-FHR-B40S-HF-E3000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | LATCH | SOLDER HOLDING FLANGE | LOCKING | 0.949 inch | SN | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | - | - | - | EAR99 | FFC/FPC CONNECTOR | HIGH DENSITY, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.079 inch | FEMALE | 94V-0 | 0.217 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.020 inch | SOCKET | SURFACE MOUNT | - | 250VAC V | - | - | - | RECTANGULAR | - | - | BLACK | - | - | ||
![]() SM06B-PBVSS-TB(LF)(SN) JST Manufacturing | 174547 | - | Datasheet | - | - | - | - | - | TIN OVER COPPER | COPPER ALLOY | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | ||
![]() R41-8558A Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | GOLD FLASH | - | MITSUMI ELECTRIC CO LTD | - | - | ONE | - | - | - | - | Obsolete | - | e4 | - | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD FLASH | - | - | - | - | - | - | ||
![]() 10042-DAP Micro Dimensional Products Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1888661 Autonics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH04B-XMSK JST Manufacturing | In Stock | - | Datasheet | BOARD | LATCH | PEG | LOCKING | 0.488 inch | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | GLASS FILLED POLYAMIDE66 | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.5 mm | unknown | UL | 1 | RECTANGULAR | XMP-04V | 0.35 inch | MALE | 94V-0 | 0.74 inch | 3 A | SQ PIN-SKT | 20 mΩ | 500000000 Ω | 0.098 inch | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | 0.138 inch | - | ||
![]() QG13224431-M05-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.44 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 0.4 mm | unknown | UL | 1 | RECTANGULAR | - | 0.102 inch | MALE | 94V-0 | 0.033 inch | 0.1 A | - | 90 mΩ | 100000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | - | 10 Cycles | - | RECTANGULAR | .973 N | .0556 N | BLACK | - | 5u inch | ||
![]() SSW-111-22-STL-D-V Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM11B-SSR-H-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | BOARD CONNECTOR | SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 1 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() M22K-20SF01-A Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5PH1SDA25-205G0NNBL-3X6 AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() (W)R8-6(NJ) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMSA-9827B-30Y954 Iriso Electronics Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | - | - | - | IRISO ELECTRONICS CO LTD | GLASS FILLED POLYAMIDE9T | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 30 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | - | - | FEMALE | 94V-0 | - | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | - | PLUG | SURFACE MOUNT | - | 250VAC V | 4.3 mm | 30 Cycles | - | RECTANGULAR | 2.45 N | 0.05 N | BLACK | - | - | ||
![]() 4-1658053-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHDR-32VR JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | - | - | - | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1123212-1 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.8 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1018-262BX Ningbo connfly electronic CO LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX25J Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH34S-28S-0.5SH(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.63 inch | GOLD | PHOSPHOR BRONZE | HIROSE ELECTRIC CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | - | e4 | - | EAR99 | FFC/FPC CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.039 inch | FEMALE | 94V-0 | 0.125 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 500000000 Ω | 0.020 inch | - | SURFACE MOUNT | - | 350VAC V | - | 20 Cycles | GOLD | RECTANGULAR | ZIF N | ZIF N | BEIGE | - | 2u inch |