- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0490-1423 Coto Technology USA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10109498-11133LF Amphenol FCi | In Stock | - | Datasheet | BOARD | LATCH | PEG | LOCKING | 5.071 inch | GOLD (30) OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | Yes | e3 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | compliant | UL | 2 | RECTANGULAR | - | 0.299 inch | FEMALE | 94V-0 | - | - | - | - | - | - | 0.039 inch | SOCKET | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | BLACK | - | 30u inch | ||
![]() MMF-006-HL50-99/B E-tec Interconnect Ltd | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.482 inch | SN | PHOSPHOR BRONZE | E-TEC INTERCONNECT LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 2.54 mm | compliant | UL | 2 | STAGGERED | - | 0.197 inch | FEMALE | - | - | 0.207 inch | 1 A | - | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | Tin (Sn) | STAGGERED | - | - | 0.1 inch | RED | - | - | ||
![]() 28FLS-SM1-TB JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e3 | No | EAR99 | FFC/FPC CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | 0.020 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() 075-0245-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22MP-ASF01-G Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 351-0270-000 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52559-1479 Molex | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.5 inch | GOLD (4) OVER NICKEL | PHOSPHOR BRONZE | MOLEX LLC | POLYAMIDE | STRAIGHT | ONE | 1 | 85 °C | -40 °C | LEAD FREE | Active | - | e3 | - | EAR99 | FFC/FPC CONNECTOR | ZIF, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 0.5 mm | unknown | UL | 2 | STAGGERED | - | 0.118 inch | FEMALE | 94V-0 | - | 0.209 inch | 0.5 A | - | 20 mΩ | 50000000 Ω | 0.020 inch | - | SURFACE MOUNT | - | - | 1.2954 mm | - | TIN (39) OVER NICKEL | RECTANGULAR | ZIF N | - | - | - | - | 3.93u inch | ||
![]() FI-TWE31P-VF Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | 0.933 inch | GOLD OVER NICKEL | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Active | - | e4 | - | EAR99 | BOARD CONNECTOR | WITHOUT BOSS | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 0.625 mm | unknown | UL | 1 | RECTANGULAR | - | 0.171 inch | MALE | 94V-0 | - | 0.157 inch | 1 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | GOLD OVER NICKEL | STAGGERED | 1.946 N | .2502 N | 0.055 inch | BLACK | - | - | ||
![]() 1-353184-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | 1.917 inch | NOT SPECIFIED | COPPER ALLOY | TYCO ELECTRONICS AMP | POLYETHYLENE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e0 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | unknown | - | 2 | - | 1-353190-0 | 0.244 inch | MALE | 94V-0 | - | 0.136 inch | - | BELLOWED TYPE | - | - | 0.024 inch | PLUG | SURFACE MOUNT | - | - | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | ||
![]() AS0A426-N6SN-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 2.77 inch | GOLD (10) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | - | - | FEMALE | 94V-0 | - | 1.02 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.024 inch | SOCKET | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | 0.323 mm | 25 Cycles | GOLD (10) | - | - | - | - | IVORY | - | 10u inch | ||
![]() SM03B-PASS-1-TB JST Manufacturing | 2 |
| Datasheet | BOARD | - | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e3 | No | - | BOARD CONNECTOR | SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | ||
![]() S05B-F32SK-GGXR(LF)(AU) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | 1.351 inch | GOLD (15) OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 105 °C | -55 °C | ROHS COMPLIANT | Active | Yes | e4 | Yes | - | RECTANGULAR POWER CONNECTOR | RATED CURRENT(POWER): 15A | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | unknown | CSA;TUV;UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.368 inch | MALE | 94V-0 | NO | 0.85 inch | - | SQ PIN-SKT | - | - | - | - | SOLDER | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() AXK6S80445J Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.5 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() AS0B126-S56N-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 2.528 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | End Of Life | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 124 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | - | - | FEMALE | 94V-0 | - | 0.988 inch | 0.5 A | BELLOWED TYPE | 55 mΩ | 100000000 Ω | 0.031 inch | SOCKET | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | - | 25 Cycles | - | - | - | - | - | IVORY | - | 10u inch | ||
![]() 76341-302 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.12 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYETHYLENE | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Obsolete | No | e0 | - | EAR99 | BOARD CONNECTOR | BOX PACKAGING | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | - | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.4734 N | - | - | BLUE | 0.114 inch | 30u inch | ||
![]() IL-402-15S-S1L-SA-E1000 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | 0.885 inch | TIN | PHOSPHOR BRONZE | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | e3 | - | EAR99 | FFC/FPC CONNECTOR | ZIF, LOW PROFILE, BOTTOM CONTACT TYPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | 0.197 inch | 0.5 A | - | 20 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SURFACE MOUNT | - | 500VAC V | - | - | TIN | RECTANGULAR | ZIF N | - | - | - | - | - | ||
![]() JW092A-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046244408001800 KYOCERA Corporation | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.24 inch | TIN COPPER | NOT SPECIFIED | KYOCERA CORP | POLYETHYLENE | STRAIGHT | ONE | 1 | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | e2 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1 mm | compliant | UL | 2 | STAGGERED | - | 0.116 inch | FEMALE | 94V-0 | - | 0.161 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 2.4 mm | - | Tin/Copper (Sn/Cu) | RECTANGULAR | LIF N | - | - | NATURAL | - | - | ||
![]() AS0B126-S99N-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 2.528 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 124 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | - | 0.394 inch | FEMALE | 94V-0 | - | 1.051 inch | 0.5 A | BELLOWED TYPE | 55 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | - | 25 Cycles | - | - | - | - | - | IVORY | - | 10u inch |