- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50-40SN-12 Bel Fuse | In Stock | - | Datasheet | BOARD | - | - | 4.26 inch | AU ON NI | BRASS | BEL FUSE INC | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 105 °C | -65 °C | - | Active | - | - | EAR99 | CARD EDGE CONNECTOR | NONE | 8536.69.40.40 | YES | - | - | NO | NO | - | 80 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.36 inch | - | - | 0.61 inch | 3 A | BELLOWED TYPE | 10 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 5.08 mm | - | - | RECTANGULAR | 3.336 N | .278 N | - | BLACK | 0.156 inch | 10u inch | ||
![]() 086262012340800 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | - | - | 0.484 inch | TIN COPPER | NOT SPECIFIED | AVX CORP | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Transferred | Yes | e2 | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.5 mm | compliant | - | - | - | - | 0.079 inch | FEMALE | - | 0.169 inch | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN COPPER | - | - | - | - | - | - | - | ||
![]() 2-917408-2 TE Connectivity | In Stock | - | Datasheet | - | - | PEG | 0.508 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | EAR99 | BOARD CONNECTOR | WITH BOSS | 8536.69.40.40 | - | - | - | NO | NO | - | 22 | 0.7874 mm | compliant | - | 2 | RECTANGULAR | - | 0.161 inch | FEMALE | - | 0.128 inch | - | BELLOWED TYPE | - | - | 0.031 inch | PLUG | - | SHRD ENDS | - | 4.2418 mm | - | - | RECTANGULAR | - | - | 0.083 inch | - | - | - | ||
![]() 10061122-211110ELF Amphenol FCi | 466 | - | Datasheet | BOARD | LOCKING | FITTING NAIL | 0.319 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Obsolete | Yes | - | EAR99 | FFC/FPC CONNECTOR | ROHS COMPLIANT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 0.3 mm | compliant | UL | 2 | STAGGERED | - | 0.035 inch | FEMALE | 94V-0 | 0.128 inch | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | 90VAC V | 2.8448 mm | 10 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | - | - | ||
![]() DS1065-03-2*40S8BV Ningbo connfly electronic CO LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH2P-VH-1-BK JST Manufacturing | In Stock | - | Datasheet | BOARD | LOCKING | POSITIONING PIN | 0.386 inch | SN-PB ON CU | BRASS | J S T MFG CO LTD | GLASS FILLED POLYAMIDE | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | e0 | EAR99 | BOARD CONNECTOR | 250 PIECES IN BOX PACKAGING | 8536.69.40.40 | - | - | - | NO | NO | - | 2 | 3.9624 mm | unknown | UL,CSA,TUV | 1 | RECTANGULAR | - | 0.362 inch | MALE | - | 0.622 inch | 7 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.156 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | BLACK | 0.138 inch | - | ||
![]() 2-145168-8 TE Connectivity | In Stock | - | Datasheet | BOARD | - | SPLIT BOARD LOCK | 5.04 inch | AU ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | - | EAR99 | CARD EDGE CONNECTOR | METAL HOLDDOWN | 8536.69.40.40 | - | - | - | NO | NO | - | 184 | 2.54 mm | compliant | CSA | 4 | STAGGERED | - | 0.35 inch | - | - | 0.61 inch | 1 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.54 mm | 100 Cycles | - | RECTANGULAR | 2.224 N | .139 N | - | NATURAL | 0.125 inch | 30u inch | ||
![]() QT8K0506-0111R-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | HOLE .086-.098 | 1.37 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | End Of Life | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.8 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.184 inch | MALE | 94V-0 | 0.535 inch | 0.5 A | BELLOWED TYPE | 75 mΩ | 100000000 Ω | 0.031 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 1.0922 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 0.071 inch | 10u inch | ||
![]() 2EG14917-22D8-4F Foxconn | 8830 | - | Datasheet | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLIP-05V-S JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCM03-3505 ITT Interconnect Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | ITT CANNON | - | - | ONE | - | - | - | - | Obsolete | - | - | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BM07B-GHTR-TBT(LF)(SN)(N)- JST Manufacturing | 9770 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL-FPR-11S-VF-E1500 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | Yes | - | EAR99 | FFC/FPC CONNECTOR | HIGH DENSITY, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | 0.020 inch | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10042917-002LF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | GOLD (10) OVER NICKEL | - | FCI | - | - | ONE | - | - | - | LEAD FREE | Obsolete | - | e4 | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 10010YEL celduc relais | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF14-7P-1.25H(59) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | PEG | 0.54 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYAMIDE | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | Obsolete | No | e0 | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1.25 mm | unknown | UL | 1 | RECTANGULAR | DF14-7S-1.25C | 0.224 inch | MALE | 94V-0 | 0.098 inch | 1 A | SQ PIN-SKT | 30 mΩ | 500000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | TIN LEAD | RECTANGULAR | 3.0024 N | .139 N | - | BEIGE | - | - | ||
![]() 53643-1075 Molex | In Stock | - | Datasheet | - | - | - | - | GOLD (10) OVER NICKEL | - | MOLEX LLC | - | - | - | - | - | - | LEAD FREE | Obsolete | - | e3 | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | TIN (39) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() M22K-20SB02-A Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B12B-PUDSS-1-GU JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WM21B21-RD1-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | GOLD FLASH | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | ONE | - | - | - | LEAD FREE | Active | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |