- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QG1340471Y-H03-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.376 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | - | MALE | 94V-0 | 0.044 inch | 0.3 A | - | 60 mΩ | 50000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | - | 100VAC V | 3.556 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | BLACK | - | - | 10u inch | ||
![]() PCN10EA-64S-2.54DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | 3.74 inch | GOLD | COPPER ALLOY | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 85 °C | -30 °C | - | Obsolete | No | e0 | - | EAR99 | BOARD EURO CONNECTOR | STANDARDS: DIN 41612; IEC 603-2, POLARIZED | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.319 inch | FEMALE | 94V-0 | 0.453 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | SHRD ENDS | 1000VAC V | 2.54 mm | 500 Cycles | TIN LEAD | - | - | - | 0.1 inch | GRAY | A,B | 0.154 inch | - | ||
![]() IL-FPR-32S-VF-E1500 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | LATCH | SOLDER HOLDING FLANGE | LOCKING | 0.846 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 1 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | HIGH DENSITY, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 0.5 mm | unknown | - | 2 | STAGGERED | - | 0.118 inch | FEMALE | - | 0.154 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.020 inch | SOCKET | SURFACE MOUNT | - | 250VAC V | 2.794 mm | - | - | RECTANGULAR | ZIF N | ZIF N | - | BLACK | - | - | - | ||
![]() 2350495-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-912066-3 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.6 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33FXS-RSM1-GAN-TF(B) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | J S T MFG CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | No | e4 | No | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 33 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() DS1026-11-2X12S8BR Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.965 inch | - | - | CONNFLY ELECTRONIC CO LTD | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 24 | 2 mm | unknown | UL | 2 | RECTANGULAR | - | 0.181 inch | FEMALE | 94V-0 | 0.169 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | SOCKET | SOLDER | - | 707VAC V | 6 mm | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | - | 0.118 inch | FLASH inch | ||
![]() 1318045-8 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1658025-2 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | e4 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() AA1403018-E6-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-5179230-8 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 160 | 0.8 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-825440-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -65 °C | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | W/O STANDOFF & MOUNTING EARS | 8536.69.40.40 | - | - | - | NO | NO | - | 60 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.242 inch | MALE | - | - | - | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 750VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | GREEN | - | 0.126 inch | 31u inch | ||
![]() 10018710-FE80RLF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (4) OVER NICKEL | BRASS | FCI | - | RIGHT ANGLE | ONE | 2 | - | - | LEAD FREE | Obsolete | Yes | e3 | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.635 mm | unknown | - | - | - | 10018710-FE80P | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 5052743210 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | MOLEX LLC | - | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF11.3244.0010.01 Schurter Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2B-PH-SM4-GW-TB(LF)(SN) JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086262024340800 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | - | - | - | 0.72 inch | TIN COPPER | NOT SPECIFIED | AVX CORP | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Transferred | Yes | e2 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.5 mm | compliant | - | - | - | - | 0.079 inch | FEMALE | - | 0.169 inch | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN COPPER | - | - | - | - | - | - | - | - | ||
![]() 640386-3 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 3.96 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCE-50-GM-P Adam Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-281519-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .112-.124 | LOCKING | 3.26 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -65 °C | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 50 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.346 inch | MALE | - | 0.549 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL TYP & CENTER | 1000VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.122 inch | 8u inch |