- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Insulation Diameter-Min | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS2-16-T Adam Technologies Inc | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.82 inch | SN ON CU | BRASS | ADAM TECHNOLOGIES INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Contact Manufacturer | Yes | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.197 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 500VAC V | 2.54 mm | - | Tin (Sn) | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.118 inch | - | ||
![]() QT510206-L010 Foxconn | In Stock | - | Datasheet | BOARD | - | - | 0.299 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | TAPE & REEL PKG, W/O METAL EAR | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.4864 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | 10u inch | ||
![]() 504428 ERNI | In Stock | - | Datasheet | - | - | - | - | - | - | ERNI ELECTRONICS INC | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51004-0502 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS0140A-5121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | 1.917 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.323 inch | 0.5 A | SQ PIN-SKT | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | - | 10u inch | ||
![]() 6-5353186-0 TE Connectivity | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 1.917 inch | AU ON NI | COPPER ALLOY | TE CONNECTIVITY LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Active | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 140 | 0.6096 mm | compliant | UL | 2 | RECTANGULAR | - | 0.244 inch | MALE | - | 0.215 inch | 0.5 A | - | - | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | NATURAL | - | - | 8u inch | ||
![]() 535657-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | - | - | TYCO ELECTRONICS AMP | - | RIGHT ANGLE | ONE | 2 | - | - | - | Obsolete | - | - | - | - | - | - | PCMCIA CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2340321-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88Y6054-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF16B-34DS-0.5V(86) Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | - | MATTE TIN | COPPER ALLOY | HIROSE ELECTRIC CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Obsolete | Yes | - | - | e3 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | - | ||
![]() 2044-1X05G00SA Oupiin | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.516 inch | - | - | OUPIIN AMERICA INC | GLASS FILLED POLYETHYLENE/POLYESTER | STRAIGHT | ONE | 1 | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | UL | 1 | RECTANGULAR | MULTIPAL MATING PARTS AVAILBLE | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | SOCKET | SOLDER | - | 1000VAC V | - | - | - | RECTANGULAR | - | - | - | - | - | 0.126 inch | FLASH inch | ||
![]() AXK5F60345YJ Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | e4 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.5 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 39FMN-BTK-A(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | - | - | - | - | TIN OVER COPPER | PHOSPHOR BRONZE | J S T MFG CO LTD | - | - | - | - | - | - | - | Active | Yes | - | - | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | 39 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() LPEG08SR-GAR Mueller Electric Company | In Stock | - | Datasheet | - | - | - | - | - | - | MUELLER ELECTRIC CO | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 60R-JANK-GSAN-TF(LF)(SN) JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | - | - | e4 | Yes | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.4 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() M22MP-ASF20-Y Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC-32-RING Kingbright | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA1110SA100 Cvilux Corporation | In Stock | - | Datasheet | CABLE | LOCKING | - | 0.598 inch | AU ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED POLYESTER | - | ONE | 2 | - | - | - | Active | Yes | 28 AWG | 28 AWG | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 10 | - | compliant | UL | - | - | - | 0.185 inch | FEMALE | - | 0.433 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | IDC | POLARIZED RIB | 500VAC V | - | 100 Cycles | - | RECTANGULAR | 2.9468 N | .3892 N | 0.079 inch | BLACK | 0.032 inch | - | FLASH inch | ||
![]() M22K-30SF11-A Moujen Switch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC68360EM25 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |