- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AXK730125G Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Active | Yes | - | - | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.4 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() I-DS1066-SCW004 Ningbo connfly electronic CO LTD | In Stock | - | Datasheet | CABLE | LOCKING | - | - | 0.394 inch | - | - | CONNFLY ELECTRONIC CO LTD | POLYAMIDE66 | - | ONE | 1 | 85 °C | -25 °C | - | Contact Manufacturer | - | 24 AWG | 30 AWG | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 4 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.177 inch | FEMALE | - | 0.27 inch | 2 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | - | CRIMP | POLARIZATION NOTCH | 500VAC V | - | - | - | RECTANGULAR | - | - | - | WHITE | 0.102 inch | - | ||
![]() 530763-8 TE Connectivity | In Stock | - | Datasheet | BOARD | #2-56 | - | THREADED | 5.855 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | - | Yes | EAR99 | BOARD CONNECTOR | STANDARD: MIL-C-55302 | 8536.69.40.40 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | FEMALE | - | 0.4 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | SHRD ENDS | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | - | 0.725 inch | - | ||
![]() 710258 Amphenol PCTEL | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98056017 Laird Performance Material | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEC6-150-02-L-D-RA Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 900016405 Belden Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GB042-30P-H10-E3000 LS Mtron | In Stock | - | - | BOARD | LOCKING | - | - | 0.295 inch | - | - | LS MTRON LTD | PLASTIC | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 30 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.085 inch | MALE | 94V-0 | 0.032 inch | 0.3 A | CENTRONIC | - | - | 0.016 inch | PLUG | SURFACE MOUNT | - | 250VAC V | 2.5 mm | - | - | RECTANGULAR | - | - | - | - | - | - | ||
![]() 9521046 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4030674 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B12B-PH-SM4-TBT JST Manufacturing | 651 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QG1340431Y-H04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.36 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -35 °C | - | Active | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.091 inch | MALE | 94V-0 | 0.031 inch | 0.3 A | - | 100 mΩ | 50000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | 2.7432 mm | 20 Cycles | - | RECTANGULAR | 1.668 N | .0973 N | - | BLACK | - | 10u inch | ||
![]() 3-917299-4 TE Connectivity | In Stock | - | Datasheet | - | - | PEG | - | 0.701 inch | SN ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | WITH BOSS, STACKING HT=0.118" | 8536.69.40.40 | - | - | - | NO | NO | - | 34 | 0.7874 mm | compliant | - | 2 | RECTANGULAR | - | 0.248 inch | FEMALE | - | 0.094 inch | - | BELLOWED TYPE | - | - | 0.031 inch | PLUG | - | SHRD ENDS | - | 5.7912 mm | - | - | RECTANGULAR | - | - | 0.069 inch | - | - | - | ||
![]() 88952-901 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | 0.942 inch | AU-PD-NI ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | No | - | - | e0 | - | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2 mm | unknown | UL, CSA | 4 | RECTANGULAR | - | 0.622 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1000VAC V | 2.0066 mm | 250 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.079 inch | NATURAL | 0.167 inch | 30u inch | ||
![]() QG1340571Y-M02-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.512 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.098 inch | MALE | 94V-0 | 0.049 inch | 0.5 A | SQ PIN-SKT | 90 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 150VAC V | 2.8448 mm | 50 Cycles | - | RECTANGULAR | - | - | - | WHITE | - | 10u inch | ||
![]() 52557-1619 Molex | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN BISMUTH | - | MOLEX LLC | - | RIGHT ANGLE | ONE | 1 | - | - | LEAD FREE | Obsolete | - | - | - | e6 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.8 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.031 inch | - | SURFACE MOUNT | - | - | - | - | TIN BISMUTH | - | - | - | - | - | - | - | ||
![]() 50122-3080H Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | HOLE .120- .126 | - | 8.75 inch | GOLD (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 320 | 2.54 mm | compliant | UL | 4 | RECTANGULAR | - | 0.585 inch | MALE | 94V-0 | 0.868 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | GOLD (50) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.18 inch | 50u inch | ||
![]() 1-179701-6 TE Connectivity | In Stock | - | Datasheet | - | - | PEG | - | 0.417 inch | AU ON NI | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | WITH BOSS, STACKING HT=0.118" | 8536.69.40.40 | - | - | - | NO | NO | - | 16 | 0.7874 mm | compliant | - | 2 | RECTANGULAR | - | 0.248 inch | FEMALE | - | 0.094 inch | - | BELLOWED TYPE | - | - | 0.031 inch | PLUG | - | SHRD ENDS | - | 5.7912 mm | - | - | RECTANGULAR | - | - | 0.069 inch | - | - | - | ||
![]() 183 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65610-420 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN LEAD (150) | PHOSPHOR BRONZE | AMPHENOL ICC | - | STRAIGHT | ONE | 2 | - | - | - | Active | No | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN LEAD | - | - | - | - | - | - | - |