- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF07321D0R0-NH Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | MATTE TIN OVER NICKEL | COPPER ALLOY | CVILUX CORP | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | Yes | e3 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() FW-16-01-F-D-375-192 Samtec Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PH1RB-06-SGM-SMT-.230-10-P-PP-T/R Adam Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68046-214 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | 1.417 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | No | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 7940102678 Weidmüller Interface GmbH & Co. KG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3842501232 Bosch Rexroth | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HOP-22A-1190-TF JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | - | - | J S T MFG CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.25 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS1060A-1121-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 0.972 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPAL MATING PARTS AVAILBLE | 0.244 inch | FEMALE | 94V-0 | 0.127 inch | 0.5 A | CENTRONIC | - | 100000000 Ω | 0.0236 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.1 mm | 50 Cycles | - | RECTANGULAR | 0.98 N | 0.098 N | - | WHITE | - | 4u inch | ||
![]() 980-8660-004 ITT Interconnect Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1658024-4 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (394) OVER NICKEL | NOT SPECIFIED | TYCO ELECTRONICS AMP | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | e3 | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | MATTE TIN (150) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 2445205 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046250034000800 Kyocera AVX Components | In Stock | - | Datasheet | BOARD | - | - | 0.908 inch | TIN COPPER | NOT SPECIFIED | AVX CORP | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Transferred | Yes | e2 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.5 mm | compliant | - | - | - | - | 0.035 inch | FEMALE | - | 0.205 inch | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN COPPER | - | - | - | - | - | - | - | ||
![]() 046250034000800 KYOCERA Corporation | In Stock | - | Datasheet | BOARD | - | - | 0.908 inch | TIN COPPER | NOT SPECIFIED | KYOCERA CORP | - | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | Yes | e2 | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.5 mm | compliant | - | - | - | - | 0.035 inch | FEMALE | - | 0.205 inch | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | TIN COPPER | - | - | - | - | - | - | - | ||
![]() WSDA262-ZA-4F Foxconn | In Stock | - | Datasheet | BOARD | - | EDGE MOUNT | 1.412 inch | GOLD (20) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 85 °C | -20 °C | LEAD FREE | Active | - | - | - | EAR99 | PCB CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | unknown | UL | - | - | - | 0.13 inch | FEMALE | 94V-0 | 0.236 inch | 0.5 A | RND PIN-SKT | 40 mΩ | 100000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | 500VAC V | - | 10000 Cycles | - | RECTANGULAR | - | - | 0.05 inch | BLACK | PREASSEM CONN | 20u inch | ||
![]() 5PH1SDA25-203G0NNBL-3X6 AMtek Semiconductors Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA03-P022VAE-R300 Japan Aviation Electronics Industry Limited | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (4) | - | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 0.4 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | GOLD (4) | - | - | - | - | - | - | - | ||
![]() AXK744125G Panasonic Electronic Components | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | PANASONIC CORP | - | STRAIGHT | ONE | 2 | - | - | - | Active | Yes | e4 | - | - | BOARD STACKING CONNECTOR | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 0.4 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 0.052X0.125MDP SPIROL International Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T821M140A1S100CEU-B Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B10B-XASK-1N JST Manufacturing | In Stock | - | Datasheet | BOARD | - | - | - | TIN | NOT SPECIFIED | J S T MFG CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | No | e3 | No | EAR99 | BOARD CONNECTOR | TOP ENTRY, SHROUDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.5 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - |