- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50-01004 Tensility International Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95345A043 McMaster-Carr | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL-312-A30P-VF-A1-E3500 Japan Aviation Electronics Industry Limited | 8871 | - | Datasheet | BOARD | LOCKING MECH | - | 0.338 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | Yes | - | - | - | BOARD STACKING CONNECTOR | WITH EMBOSSED TAPE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.508 mm | unknown | - | 2 | RECTANGULAR | - | 0.094 inch | MALE | - | 0.061 inch | 0.3 A | - | 40 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 3.683 mm | - | - | RECTANGULAR | - | - | - | BLACK | - | 4u inch | ||
![]() CCE4400 Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EG04911-D2D-DF Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 2.205 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | 2 mm | unknown | UL | 4 | STAGGERED | - | 0.344 inch | FEMALE | 94V-0 | 0.433 inch | 1.1 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | POLARIZED HOUSING | 500VAC V | 2 mm | 50 Cycles | Gold (Au) | RECTANGULAR | 1.15 N | 0.15 N | - | BLACK | 0.091 inch | FLASH inch | ||
![]() 3-175628-7 TE Connectivity | In Stock | - | Datasheet | - | - | - | 0.402 inch | SN-PB | PHOSPHOR BRONZE | TE CONNECTIVITY LTD | POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 1 | 105 °C | -30 °C | - | Obsolete | Yes | - | - | EAR99 | BOARD CONNECTOR | 1500 PER REEL MOUNTED | 8536.69.40.40 | - | - | - | NO | NO | - | 7 | 2.4892 mm | compliant | UL | 2 | STAGGERED | - | 0.118 inch | FEMALE | - | 0.134 inch | 0.5 A | - | 10 mΩ | 500000000 Ω | 0.049 inch | PLUG | - | HOUSING SIDE | 500VDC V | 2.9972 mm | - | - | RECTANGULAR | - | - | - | BLACK | - | 30u inch | ||
![]() A2-16PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | 1.588 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | EAR99 | BOARD CONNECTOR | WITH HIGH DENSITY | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | MALE | 94V-0 | 0.183 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | - | 100 Cycles | GOLD | RECTANGULAR | - | - | - | BLACK | 0.138 inch | - | ||
![]() TU-20A-0 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A1-34PA-2.54DS Hirose Electric Co Ltd | In Stock | - | Datasheet | BOARD | - | - | 1.7 inch | GOLD | BRASS | HIROSE ELECTRIC CO LTD | POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | - | Obsolete | No | e4 | - | - | BOARD CONNECTOR | WITH HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.236 inch | MALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 650VAC V | 2.54 mm | 100 Cycles | GOLD | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.118 inch | - | ||
![]() 167737-4 TE Connectivity | In Stock | - | Datasheet | CABLE | - | - | - | - | - | TYCO ELECTRONICS AMP | - | - | ONE | 1 | - | - | - | Obsolete | - | - | - | - | BOARD CONNECTOR | AMP | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-2 | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75160-305-36 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | 3.6 inch | TIN LEAD (150) OVER NICKEL | PHOSPHOR BRONZE | FCI | POLYETHYLENE | STRAIGHT | ONE | 1 | - | - | - | Active | No | e0 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | 1 | RECTANGULAR | - | 0.11 inch | MALE | 94V-0 | 0.1 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | 250 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 0.082 inch | 150u inch | ||
![]() 1658054-5 TE Connectivity | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | Yes | - | - | - | BOARD STACKING CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 300 | 0.5 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QG2340443X-X04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.431 inch | GOLD (5) | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.197 inch | FEMALE | - | 0.035 inch | 0.1 A | BELLOWED TYPE | - | 100000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 176VAC V | 4.826 mm | 10 Cycles | - | RECTANGULAR | - | - | - | - | - | 5u inch | ||
![]() 66429-177 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4249-NB42102E onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-917408-0 TE Connectivity | In Stock | - | Datasheet | BOARD | - | PEG | 1.106 inch | NOT SPECIFIED | NOT SPECIFIED | TE CONNECTIVITY LTD | POLYAMIDE | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | EAR99 | BOARD STACKING CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.8 mm | unknown | - | 2 | RECTANGULAR | 6-316514-0 | 0.161 inch | FEMALE | - | 0.128 inch | - | BELLOWED TYPE | - | - | 0.031 inch | RECEPTACLE | SURFACE MOUNT | SHRD ENDS | - | 4.2418 mm | - | - | RECTANGULAR | - | - | 0.083 inch | - | - | - | ||
![]() F23-009-210-AGGE-RT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | GOLD (12) | - | MITSUMI ELECTRIC CO LTD | - | - | ONE | - | - | - | - | Obsolete | - | e4 | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (12) | - | - | - | - | - | - | - | ||
![]() 988285 Bourns Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM-TRLR-S-433 Hope Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS1140A-1121-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 1.917 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPAL MATING PARTS AVAILBLE | 0.244 inch | FEMALE | 94V-0 | 0.127 inch | 0.5 A | CENTRONIC | - | 100000000 Ω | 0.0236 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.1 mm | 50 Cycles | - | RECTANGULAR | 0.98 N | 0.098 N | - | WHITE | - | 4u inch |