- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Certificates | Characteristics | Connector | Connector series | Contacts pitch | Electrical mounting | Electrical rotation angle | Gross weight | Kind of connector | Kind of package | Kind of potentiometer | Leads | Maximum current | Mechanical durability | Mechanical rotation angle | Number of pieces on reel | Shaft length | Spatial orientation | Spatial orientation1 | Track material | Type of connector | Type of potentiometer | Operating temperature | Packaging | Series | Tolerance | Part Status | Temperature coefficient | Type | Resistance | Contact Finish | Contact Termination | Pin or Socket | Power | Rated voltage | Shaft diameter | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15650062601000 HARTING | 363 | - | - | 6 | RoHS compliant | - | socket | har-flex® Power | 2.54mm | SMT | - | 2000g | female | reel | - | - | 21A | 500 cycles | - | 400pcs. | - | horizontal | - | - | PCB to PCB | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | 180V AC | - | - | ||
![]() 15826262601000 HARTING | 263 | - | - | 32 (6+26) | RoHS compliant | - | socket | har-flex® Hybrid | - | SMT | - | 2000g | female | reel | - | - | - | 500 cycles | - | 280pcs. | - | straight | - | - | PCB to PCB | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | 50/120V AC | - | - | ||
![]() 15550062701000 HARTING | 284 | - | - | 6 | RoHS compliant | - | socket | har-flex® Power | 2.54mm | THT | - | 2000g | male | reel | - | - | 22A | 500 cycles | - | 400pcs. | - | angled | - | - | PCB to PCB | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | 180V AC | - | - | ||
![]() 15856262601000 HARTING | In Stock | - | - | 32 (6+26) | RoHS compliant | - | socket | har-flex® Hybrid | - | SMT | - | 2000g | female | reel | - | - | - | 500 cycles | - | 400pcs. | - | angled 90° | straight | - | PCB to PCB | - | -55...125°C | - | - | - | - | - | - | - | - | - | - | - | 50/120V AC | - | - | ||
![]() 5600230721 Molex | 76386 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | CTX50, 560023 | - | Active | - | Power | - | Tin | Crimp | Socket | - | - | - | - | ||
![]() PRV6SAABGYB25472KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 4.7kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25471KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 470Ω | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25204KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 200kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25105KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 1MΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25503KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | solder lugs | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 50kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25502KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | solder lugs | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 5kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25102KA VISHAY | 88 | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 1kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25472MA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±20% | - | 150ppm/°C | - | 4.7kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25204JA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±5% | - | 150ppm/°C | - | 200kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25203KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 20kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25103KA VISHAY | 105 |
| - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 10kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25224KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 220kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25104ML VISHAY | In Stock | - | - | - | RoHS compliant | logarithmic | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±20% | - | 150ppm/°C | - | 100kΩ | - | - | - | 0.75W | - | 3.17mm | IP67 | ||
![]() PRV6SAABGYB25202KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 16mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 2kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25104KA VISHAY | In Stock | - | - | - | RoHS compliant | linear | - | - | - | - | 270° | 8g | - | - | single turn | for soldering | - | 50000 cycles | 300° | - | 12.5mm | - | - | cermet | - | shaft | -55...125°C | - | - | ±10% | - | 150ppm/°C | - | 100kΩ | - | - | - | 1.5W | - | 3.17mm | IP67 |