- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Characteristics | Electrical rotation angle | Gross weight | Kind of potentiometer | Leads | Mechanical durability | Mechanical rotation angle | Shaft length | Track material | Type of potentiometer | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power | Shaft diameter | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRV6SAABAYB25104MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 100kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25101MA VISHAY | 43 |
| - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 100Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25101KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 100Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25503JA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 50kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25471MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 16mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 470Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAAABYB25502MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 5kΩ | 1.5W | 3mm | IP67 | ||
![]() PRV6SAABBYB25103KL VISHAY | In Stock | - | - | RoHS compliant | logarithmic | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 10kΩ | 0.75W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25221MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 220Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25252KA VISHAY | 87 |
| - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 2.5kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25501MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 500Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25253KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 25kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25472KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 4.7kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25501KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 16mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 500Ω | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABAXB25224MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 220kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25103MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 10kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABGXB25104ML VISHAY | In Stock | - | - | RoHS compliant | logarithmic | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 16mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 100kΩ | 0.75W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25504KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 500kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBYB25103KA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | for soldering | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±10% | 150ppm/°C | 10kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABBXB25502JA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 12.5mm | cermet | shaft | -55...125°C | ±5% | 150ppm/°C | 5kΩ | 1.5W | 3.17mm | IP67 | ||
![]() PRV6SAABAXB25472MA VISHAY | In Stock | - | - | RoHS compliant | linear | 270° | 8g | single turn | solder lugs | 50000 cycles | 300° | 9.5mm | cermet | shaft | -55...125°C | ±20% | 150ppm/°C | 4.7kΩ | 1.5W | 3.17mm | IP67 |