- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Compatible With Wire & Cable Typeu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Sizeu2009 | Contact Typeu2009 | Continuous Drain Current Id | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Mil-Spec | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Power Dissipation | Channel Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1710322132-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1710322132-000 | H32B-TBF-M32 | - | - | - | - | - | - | - | ||
![]() T1710322136-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1710322136-000 | H32B-TBF-PG36 | - | - | - | - | - | - | - | ||
![]() T1610322236-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1610322236-000 | H32B-SGR-LB-2M36 | - | - | - | - | - | - | - | ||
![]() T1620320140-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1620320140-000 | H32B-SDR-LB-M40 | - | - | - | - | - | - | - | ||
![]() T1620320136-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1620320136-000 | H32B-SDR-LB-PG36 | - | - | - | - | - | - | - | ||
![]() T1610322129-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1610322129-000 | H32B-SGR-LB-PG29 | - | - | - | - | - | - | - | ||
![]() T1440322150-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1440322150-000 | H32B-SGR-M50 | - | - | - | - | - | - | - | ||
![]() T1320320121-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1320320121-000 | H32B-TG-RO-PG21 | - | - | - | - | - | - | - | ||
![]() 5-1437720-4 TE Connectivity | 25 |
| - | T01-CRIMP-P03 | - | - | - | Discrete Wire | - | - | - | - | Tribor | Without | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-1437720-4 | T01-CRIMP-P03 | - | - | Gold | - | - | - | - | ||
![]() T2192502050-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | Socket | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | T2192502050-000 | HCM250-FC-50 | - | - | Silver | 0 | 50 | 250 | N | ||
![]() 2-1971030-5 TE Connectivity | 100 |
| - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | Nylon 66 GF | - | - | - | - | 5 | 1 | - | - | - | - | 2-1971030-5 | 5POS Plug Housing for GIC 2.0 EV Series | - | - | - | - | - | - | - | ||
![]() 1971030-8 TE Connectivity | 200 |
| - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | Nylon 66 GF | - | - | - | - | 8 | 1 | - | - | - | - | 1971030-8 | 8POS Plug Housing for GIC 2.0 EV Series | - | - | - | - | - | - | - | ||
![]() 2-1586861-0 TE Connectivity | In Stock | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | Polyamide | - | - | - | - | 20 | 2 | - | - | - | - | 2-1586861-0 | 20P PM PLUG VAL-U-LOK PM GW | - | - | - | - | - | - | - | ||
![]() 1-1586862-2 TE Connectivity | In Stock | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | Polyamide | - | - | - | - | 12 | 2 | - | - | - | - | 1-1586862-2 | 12P FH PLUG VAL-U-LOK FH GW | - | - | - | - | - | - | - | ||
![]() 2-1586863-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | - | 2-1586863-2 | 22P VAL-U-LOK R/A HDR GW | - | - | - | - | - | - | - | ||
![]() 1971030-2 TE Connectivity | 671 |
| - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | Nylon 66 GF | - | - | - | - | 2 | 1 | - | - | - | - | 1971030-2 | 2POS Plug Housing for GIC 2.0 EV | - | - | - | - | - | - | - | ||
![]() 2562-215-2031 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | - | Size 20 | Socket | - | - | - | - | - | - | - | M39029/84-453 | - | - | - | - | - | - | 2562-215-2031 | CONT SOC ASSY | - | - | Gold | 28 – 22 | - | - | - | ||
![]() NGCAFP TE Connectivity | In Stock | - | - | 1899817-9 | - | - | - | - | Side Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | - | - | - | ZPF000000000137792 | PANEL MOUNTING CLIP | - | UL 94V-0 | - | - | - | - | - | ||
![]() DMC-M 01-08 AA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | 1 | Pin | - | ZPF000000000015140 | DMC-M 01-08 AA | Crimp | - | - | - | - | - | - | ||
![]() 2365950-1 TE Connectivity | In Stock | - | - | - | - | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | Nylon | - | - | - | - | 3 | 1 | - | - | - | - | 2365950-1 | Grace Inertia 5.8mm 3P plug | - | - | - | - | - | - | - |