- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Cable Entry Locationu2009 | Capacitance Tolerance | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Continuous Drain Current Id | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Mounting | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Contact Termination Area Plating Materialu2009 | Operating Temperature | Gender | Capacitance | Pitch | Ripple Current | Manufacturer Size Code | ESR | Channel Type | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 182-0009-20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | 115 | 115 | - | ZPF000000000001906 | 182-0009-20 | - | Gold | - | - | - | - | - | - | - | - | - | - | ||
![]() 724-1064-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | 115 | 115 | - | ZPF000000000003628 | 724-1064-16 | - | Gold | - | - | - | - | - | - | - | - | - | - | ||
![]() 047-0893-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | 115 | 115 | - | ZPF000000000000736 | 047-0893-12 | - | Gold | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2029265-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | 1-2029265-6 | 16P VAL-U-LOK VRTHDR W/PGS GW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 182-0704-08 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | 115 | 115 | - | ZPF000000000002030 | 182-0704-08 | - | Gold | - | - | - | - | - | - | - | - | - | - | ||
![]() 097-0007-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | 115 | 115 | - | ZPF000000000001193 | 097-0007-16 | - | Gold | - | - | - | - | - | - | - | - | - | - | ||
![]() 097-0034-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | 115 | 115 | - | ZPF000000000001210 | 097-0034-16 | - | Gold | - | - | - | - | - | - | - | - | - | - | ||
![]() 2029154-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | 2029154-4 | 4P R/A HDR VAL-U-LOK GW W/P | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1910241121-000 TE Connectivity | In Stock | - | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | Yes | T1910241121-000 | H24BPR-TSH-PG21 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1329031111-000 TE Connectivity | 35 | - | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | Yes | T1329031111-000 | H3A-TG-PG11 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1509030500-000 TE Connectivity | 128 | - | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | Yes | T1509030500-000 | H3A-MAG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1519101000-000 TE Connectivity | 51 | - | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | Yes | T1519101000-000 | H10A-ADMS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-B66-NS4-119P TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | YD369-B66-NS4-119P | 369 6 WAY PANEL MNT REC, 90 PCB SKT 119P | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1320060113-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | Yes | T1320060113-000 | H6B-TG-PG13.5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1620063216-000 TE Connectivity | 107 |
| - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | Yes | T1620063216-000 | H6B-SDR-2PG16 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1320100125-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | Yes | T1320100125-000 | H10B-TG-RO-M25 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1430101000-000 TE Connectivity | 51 | - | - | - | - | - | Bottom | 10% | Power & Signal | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | Yes | T1430101000-000 | H10B-ADM-BO | - | - | - | - | 10 uF | - | 642 mA | E | 400 mOhm | - | 7.3 mm | 4.3 mm | ||
![]() T1510103000-000 TE Connectivity | In Stock | - | - | Gold | Nylon | Straight | Bottom | - | Power & Signal | - | - | Brass | - | - | - | Base Housing | Locking | - | - | - | Through Hole | - | - | Yes | T1510103000-000 | H10B-AD-LB | Solder | - | -40 to 105 °C | Header | - | 3.0000 mm | - | - | - | - | 7 mm | - | ||
![]() T1280162129-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | 163 | Hood | Locking | - | - | - | - | - | - | Yes | T1280162129-000 | H16B-TGBH-PG29 | - | - | - | - | - | - | - | - | - | N | - | - | ||
![]() T1440162121-000 TE Connectivity | 51 | - | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | Yes | T1440162121-000 | H16B-SGR-PG21 | - | - | - | - | - | - | - | - | - | - | - | - |