- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Temperature Coefficient | Resistance | Power Rating | Family | Resistance Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1912100116-009 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | T1912100116-009 | H10BPR-TSHC-PG16-EMC-C | - | - | - | - | - | - | - | ||
![]() T1315100016-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | Yes | T1315100016-000 | H10B-TS-RO-EMC-M16 | - | - | - | - | - | - | - | ||
![]() D369-R99-AS1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Keyed | With | - | With | - | - | - | - | D369-R99-AS1 | 369 9 WAY REC, CRIMP, SKT | - | - | - | - | - | - | - | ||
![]() 1969608-6 TE Connectivity | 100 |
| - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | 6 | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | 1969608-6 | 6P VAL-U-LOK TPA 22-18 AWG | - | UL 94V-0 | - | - | - | - | - | ||
![]() 1969608-2 TE Connectivity | 1000 |
| - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | 2 | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | 1969608-2 | 2P VAL-U-LOK TPA 22-18 AWG | - | UL 94V-0 | - | - | - | - | - | ||
![]() 644702-9 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 644702-9 | 09P MTA100 CONN ASSY F/T 22AWG | - | - | - | - | - | - | - | ||
![]() 641217-9 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 641217-9 | 09P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | Industrial RJ-45 Connectors (Variant 14) | - | ||
![]() 4-641217-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-641217-4 | 14P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | ||
![]() 3-647479-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 3-647479-6 | 06P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | ||
![]() 4-641242-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-641242-7 | 17P MTA100 CONN ASSY F/T NATL | - | - | - | - | - | - | - | ||
![]() 3-641238-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 3-641238-6 | 06P MTA100 CONN ASSY NATL 30AU | - | - | - | - | - | - | - | ||
![]() 4-641242-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-641242-3 | 13P MTA100 CONN ASSY F/T NATL | - | - | - | - | - | - | - | ||
![]() 641199-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 641199-4 | 04P MTA100 CONN ASSY WHT 15AU | - | - | - | - | - | - | - | ||
![]() 3-644020-6 TE Connectivity | 400 | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 3-644020-6 | 06P MTA100 CONN ASSY 30AU | - | - | - | - | - | - | - | ||
![]() 5-641242-0 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | AEC-Q200 | - | 5-641242-0 | 20P MTA100 CONN ASSY F/T NATL | - | - | 50.0000 ppm/°C | 270 kOhm | 1.0000 W | - | 1 | ||
![]() 2326768-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Kit | - | - | - | - | Screwlock | With | - | - | - | - | 2326768-2 | KIT, REC CONN,W CON, MMC-PUSH ON-P-F-L | Crimp | - | - | - | - | - | - | ||
![]() 5-644020-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 5-644020-7 | 27P MTA100 CONN ASSY 30AU | - | - | - | - | - | - | - | ||
![]() 5-641238-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-641238-7 | 27P MTA100 CONN ASSY NAT 30AU | - | - | - | - | - | - | - | ||
![]() 641239-4 TE Connectivity | In Stock |
| - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | - | 641239-4 | 04P MTA100 CONN ASSY BLU 30AU | - | - | - | - | - | - | - | ||
![]() 3-647479-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | - | 3-647479-4 | 04P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - |