- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Sizeu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Voltageu2009(VAC) | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Contact Termination Area Plating Materialu2009 | Wire Size | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Shielded | Resistance Tolerance | Product Length | Product Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-641311-0 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-641311-0 | 20 CIR MTA-100 ASSY TAPE LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641191-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 4-641191-3 | 13P MTA100 CONN ASSY WHT LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-641192-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 3-641192-3 | 03P MTA100 CONN ASSY BLU LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641193-8 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 4-641193-8 | 18P MTA100 CONN ASSY GRN LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641193-8 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-641193-8 | 28P MTA100 CONN ASSY GRN LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641193-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 4-641193-6 | 16P MTA100 CONN ASSY GRN LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641192-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-641192-7 | 27P MTA100 CONN ASSY BLU LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641190-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-641190-5 | 25P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641190-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-641190-2 | 22P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 350577-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | - | Without | - | - | - | - | - | 350577-1 | 09P CMNL HDR ASSY NATL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163558-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Unplated | With | - | Pin | - | - | - | - | - | - | - | - | - | - | 250 | - | 163558-1 | MATENLOK PIN | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-480373-1 TE Connectivity | In Stock | - | - | - | - | - | 4.95u2009mmu2009[u2009.195u2009inu2009] | - | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | 8 | 2 | - | - | 1-480373-1 | 08P AUTO MNL CAP HSG P/M BLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641201-8 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-641201-8 | 28P MTA100 CONN ASSY GRN LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641201-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-641201-5 | 25P MTA100 CONN ASSY GRN LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644464-6 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | - | Without | - | - | - | - | - | 3-644464-6 | 06P MTA156 CONN ASSY 24AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2196502070-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | Holder | Size 20 | Socket | - | - | - | - | - | - | - | - | - | - | - | - | T2196502070-001 | HCM650-FC-70 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2196501150-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | Holder | Size 20 | Pin | - | - | - | - | - | - | - | - | - | - | - | - | T2196501150-001 | HCM650-MC-150 | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1A90160229-000 TE Connectivity | In Stock | - | - | - | - | Top & Side | - | - | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | Yes | T1A90160229-000 | H16B-TGH/TFH-2PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2070022013-000 TE Connectivity | In Stock | - | - | Gold | Straight | - | - | - | - | - | Phosphor Bronze | Gold | - | - | Socket | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | T2070022013-000 | DAF-T-13 | Crimp | - | Gold | 16 AWG | 26 – 22 | .13 – .33 | -40 to 140 °C | - | - | Tab | - | - | No | - | 22 mm | - | 1 µm | ||
![]() T2070022008-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Gold | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | T2070022008-000 | DAF-T-08 | - | 100 V | Gold | - | 28 – 24 | .08 – .21 | - | 10.0000 ppm/°C | 3.57 kOhm | - | 0.1 W | High Precision/High Stability | - | 0.1 | 2 mm | 1.25 mm | - |