- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Cover Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Jackscrew Styleu2009 | Jackscrew Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pin Hood Typeu2009 | Pole Configurationu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 213337-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Dust Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009] | - | - | - | - | No | 213337-1 | DUST COVER,MIL 600 | - | - | - | ||
![]() 204734-2 TE Connectivity | In Stock | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | - | - | - | Wire-to-Panel | - | - | - | - | - | Diallyl Phthalate | - | - | - | - | - | - | 48 | 12 | - | - | - | - | - | - | 204734-2 | 48 POS. RECPT ASSY. | - | - | - | ||
![]() T2120160203-000 TE Connectivity | In Stock | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | - | - | - | Base Housing | Side Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T2120160203-000 | ZGGP-16DST (1-9/2-10/3-11/4-12/5-13) | - | - | - | ||
![]() 208211-6 TE Connectivity | In Stock | - | - | - | - | Power & Signal | - | Wire & Cable | - | - | - | Wire-to-Panel | - | - | Mounting Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 208211-6 | SCREW,SHOULDER,SPECIAL | - | - | - | ||
![]() 1742701-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tin | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | 240 | - | - | - | 1742701-1 | RCPT 250 POS-LOCK 18-14 0126BR | - | - | Tin | ||
![]() 1742701-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tin | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | 240 | - | - | - | 1742701-2 | RCPT 250 POS-LOCK 18-14 TPBR | - | - | Tin | ||
![]() 1-201350-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | Pin Hood | - | - | - | - | - | - | - | - | - | 16, 20, 34 | - | - | - | - | External Closed End | - | No | 1-201350-0 | 34 POS PIN HOOD | - | - | - | ||
![]() 201910-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | Jackscrew Kit | - | - | - | Female | Turnable | - | - | - | - | 12, 28, 42, 50, 75, 104 | - | - | - | - | - | - | - | 201910-1 | JACKSCREW KIT | - | - | - | ||
![]() T1270160232-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1270160232-000 | H16B-TSBH-2M32 | - | - | - | ||
![]() 3-641534-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | 3-641534-4 | 04P MTA100 CONN ASSY 22AWG | - | - | - | ||
![]() T1922240320-009 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hood | Clip Bolt | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1922240320-009 | H24BPR-TGHC-3M20-EMC-C | - | - | - | ||
![]() T1290162929-000 TE Connectivity | In Stock | - | - | Top | - | - | - | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1290162929-000 | H16B-TGBH/TFBH-PG29/PG29 | - | - | - | ||
![]() T2050402201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | 40+PE | No | T2050402201-000 | HEEE-040-F | Crimp Terminal | - | - | ||
![]() 7-1971794-1 TE Connectivity | In Stock |
| - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | - | - | 7-1971794-1 | NEW GI CONN2.5 TPA 7P BLACK | - | UL 94V-0 | - | ||
![]() T2040242101-000 TE Connectivity | 4 |
| - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | 24+PE | No | T2040242101-000 | HE-024-M | Screw Terminal | - | - | ||
![]() D369-HP33-BS1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Plug | - | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | - | YD369-HP33-BS10000 | 369 HARSH 3 WAY PLUG, CRIMP, SKT | - | - | - | ||
![]() D369-HP66-DP1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Plug | - | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | - | YD369-HP66-DP10000 | 369 HARSH 6 WAY PLUG, CRIMP, PIN | - | - | - | ||
![]() D369-HR66-DP3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | - | YD369-HR66-DP30000 | 369 HARSH 6 WAY REC, 20/22 AWG, PIN | - | - | - | ||
![]() D369-HP99-DS3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Plug | - | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | - | YD369-HP99-DS30000 | 369 HARSH 9 WAY PLUG, 20/22 AWG, SKT | - | - | - | ||
![]() T1240165132-000 TE Connectivity | In Stock | - | - | Top | - | - | - | - | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | T1240165132-000 | H16B-TGH-EMC-M32 | - | - | - |