- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Compatible With Wire & Cable Typeu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Insert Pole Configurationu2009 | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1210246121-000 TE Connectivity | 55 | - | - | Side | Power & Signal | - | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1210246121-000 | H24B-TS-PG21 | - | - | - | ||
![]() T1440242125-200 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1440242125-200 | H24B-SGR-M25 | - | - | - | ||
![]() T1460240121-000 TE Connectivity | 262 |
| - | Side | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1460240121-000 | H24B-SDR-BO-PG21 | - | - | - | ||
![]() 5-917698-1 TE Connectivity | In Stock | - | - | - | - | - | Double Lock Plate | - | - | - | - | - | - | - | - | - | - | - | - | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | 5-917698-1 | 2.5 SIGNAL DBL LOCK D.L.P 2P | - | UL 94V-0 | - | ||
![]() T1329320150-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1329320150-000 | H32A-TG-M50 | - | - | - | ||
![]() T1449320125-000 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | T1449320125-000 | H32A-SGR-M25 | - | - | - | ||
![]() T1629101125-000 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | T1629101125-000 | H10A-SDRMS-M25 | - | - | - | ||
![]() T1509161000-000 TE Connectivity | 42 | - | - | Bottom | - | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | T1509161000-000 | H16A-AGS | - | - | - | ||
![]() T1629163225-000 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | T1629163225-000 | H16A-SDRS-2M25 | - | - | - | ||
![]() T1629163121-000 TE Connectivity | In Stock | - | - | Side | - | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | T1629163121-000 | H16A-SDRS-PG21 | - | - | - | ||
![]() T1739161125-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1739161125-000 | H16A-TBFS-M25 | - | - | - | ||
![]() T1739101116-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1739101116-000 | H10A-TBFS-PG16 | - | - | - | ||
![]() 2365073-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Tin | - | Tab | - | - | - | - | - | - | - | 250 | 250 | - | 2365073-1 | 2.5 SIGNAL D/LOCK TAB CONT. M | - | - | Pre-Tin | ||
![]() 2238136-1 TE Connectivity | In Stock | - | - | - | - | Coax Cable | - | - | - | - | - | With | Receptacle | - | - | - | - | - | - | - | 500 | - | - | 2238136-1 | RECEPTACLE, POSITIVE-LOCK, RAST 6.35 | - | - | - | ||
![]() D369-B99-CP4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | YD369-B99-CP400000 | 369 9 WAY PANEL MNT REC, 90 PCB GOLD,PIN | - | - | - | ||
![]() 2-1554809-6 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | 2-1554809-6 | RITS CONN. PLUG ASSY 6P BLUE COVER | - | - | - | ||
![]() T2010043101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4+PE | - | - | Pin | - | - | - | - | - | 4 | - | - | - | No | T2010043101-000 | HA-004-MS | Spring Terminal | - | - | ||
![]() T2060122201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 6+PE | - | - | Socket | - | - | - | - | - | 6 | - | - | - | No | T2060122201-000 | HSB-006-F 7-12 | Screw Terminal | - | - | ||
![]() T2111032101-000 TE Connectivity | 50 |
| - | - | - | - | - | - | - | 3 | - | - | Pin | - | - | - | - | - | 3 | - | - | - | No | T2111032101-000 | HMN-003-M | Crimp Terminal | - | - | ||
![]() T2111082201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 8 | - | - | Socket | - | - | - | - | - | 8 | - | - | - | No | T2111082201-000 | HMN-008-F | Crimp Terminal | - | - |