- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Capacitance Tolerance | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Capacitance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG605067R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG605067R0000 | EP-VEP-M16-LGR-D | - | - | - | - | - | ||
![]() 1SNG605012R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG605012R0000 | EP-VEP-M1210-BL-B | - | - | - | - | - | ||
![]() 1SNG605061R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG605061R0000 | EP-VEP-M16-LGR-B | - | - | - | - | - | ||
![]() 1SNG605021R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG605021R0000 | EP-VEP-M12-BL-A | - | - | - | - | - | ||
![]() 1SNG614012R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG614012R0000 | EM-EMC4-NPT38-MET-A | - | UL 94V-2 | - | - | - | ||
![]() 5-640434-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | - | Without | - | - | - | - | - | - | 5-640434-1 | 21P MTA156 CONN ASSY 24AWG WHT | Insulation Displacement (IDC) | - | - | - | - | ||
![]() 1SNG602021R0000 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG602021R0000 | EM-SG-M25-MET-A | - | UL 94V-2 | - | - | - | ||
![]() 1SNG602020R0000 TE Connectivity | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG602020R0000 | EM-SG-M20-MET-G | - | UL 94V-2 | - | - | - | ||
![]() T0932006524-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T0932006524-000 | CODING-PIN-M3-STF | - | - | - | - | - | ||
![]() T1912161121-000 TE Connectivity | In Stock | - | - | Side | - | Power & Signal | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | Yes | T1912161121-000 | H16BPR-TSHC-PG21 | - | - | - | - | - | ||
![]() 1SNG626168R0000 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG626168R0000 | EP-SGL-PG21-BL-A | - | UL 94V-2 | - | - | - | ||
![]() 5-640434-4 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | - | Without | - | - | - | - | - | - | 5-640434-4 | 24P MTA156 CONN ASSY 24AWG WHT | Insulation Displacement (IDC) | - | - | - | - | ||
![]() 3-641311-5 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 3-641311-5 | 05 CIR MTA-100 ASSY TAPE LF | - | - | - | - | - | ||
![]() 4-647480-0 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | 4-647480-0 | 10P MTA100 CONN ASSY W/TABS LF | - | - | - | - | - | ||
![]() 4-647480-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | 4-647480-1 | 11P MTA100 CONN ASSY W/TABS LF | - | - | - | - | - | ||
![]() T2080022101-000 TE Connectivity | 130 |
| - | - | - | - | - | - | Pin | - | - | - | - | - | - | 2 | - | 2 | - | Pin | - | T2080022101-000 | HQ-002-M | Crimp Terminal | - | - | - | - | ||
![]() 3-641302-3 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 3-641302-3 | 03C MTA156 ASSY ON TAPE LF | - | - | - | - | - | ||
![]() 4-641302-6 TE Connectivity | In Stock | - | - | - | 10% | - | Receptacle | Connector Assembly | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-641302-6 | 16 CIR MTA-156 ASSY ON TAPE LF | - | - | 27 pF | 1.02 mm | 1 x 0.5 x 0.56 mm | ||
![]() 5-640608-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | - | Without | - | - | - | - | - | - | 5-640608-1 | 21P MTA156 CONN ASSY 26AWG LF | Insulation Displacement (IDC) | - | - | - | - | ||
![]() 4-641218-9 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-641218-9 | 19P MTA156 CONN ASSY 20AWG LF | - | - | - | - | - |