- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bus Hold | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Input Signal Type | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Maximum Propagation Delay Time @ Maximum CL | Mounting | Number of Channels per Chip | Number of Elements per Chip | Number of Inputs per Chip | Number of Output Enables per Chip | Number of Outputs per Chip | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VDC) | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Pin Count | Output Type | Operating Supply Voltage | Polarity | Logic Function | Screening Level |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2312730-2 TE Connectivity | In Stock | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | Wire-to-Wire | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | 2312730-2 | HMN-HD1-48-F | Crimp | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641218-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-641218-1 | 11P MTA156 CONN ASSY 20AWG LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3930102001-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | Brass | Cable Gland | - | - | T3930102001-000 | SKTP10-20SC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG601051R0000 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | Cable Gland | Yes | - | 1SNG601051R0000 | EP-SG-M20-BL-A | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() T1220100120-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | Power & Signal | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1220100120-000 | H10B-TG-M20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1619101125-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1619101125-000 | H10A-SGRS-M25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644720-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-644720-7 | 07P MTA156 CONN ASSY 22AWG LF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1971777-2 TE Connectivity | 11077 |
| - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | - | - | - | 1971777-2 | PTL TPA HIGH TEMP 1 x 2 BLACK | - | UL 94V-0 | - | - | - | - | - | - | - | - | - | ||
![]() T1912102121-000 TE Connectivity | In Stock | - | - | Yes | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Screwlock | Single-Ended | - | - | - | - | 4.3@3.3V ns | Surface Mount | 4 | 4 | 4 | 4 Low | 4 | - | - | - | - | - | Yes | SOIC | T1912102121-000 | H10BPR-TSHC-PG21 | - | - | - | - | -40 to 125 °C | 14 | 3-State | 2.7 to 3.6 V | Non-Inverting | Buffer/Line Driver | Extended Industrial | ||
![]() T1920100140-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1920100140-000 | H10BPR-TGH-M40 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1922060120-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1922060120-000 | H6BPR-TGHC-M20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1922061129-000 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1922061129-000 | H6BPR-TGHC-PG29 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1920062120-000 TE Connectivity | In Stock | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1920062120-000 | H6BPR-TGH-M20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1920062121-000 TE Connectivity | In Stock | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1920062121-000 | H6BPR-TGH-PG21 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1910061132-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1910061132-000 | H6BPR-TSH-M32 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1910062125-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1910062125-000 | H6BPR-TSH-M25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1105300-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | Silver | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | 1-1105300-1 | HVT-C-Sti.Ag.0,5 qmm | - | - | 20 | .5 | - | - | - | - | - | - | - | ||
![]() T1930162000-000 TE Connectivity | In Stock | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | - | Base Housing | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1930162000-000 | H16BPR-AG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1910241150-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1910241150-000 | H24BPR-TSH-M50 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1319320116-000 TE Connectivity | In Stock | - | - | - | Side | - | Power & Signal | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1319320116-000 | H32A-TS-PG16 | - | - | - | - | - | - | - | - | - | - | - |