- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Terminates Tou2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Insert Arrangement | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Gender | Contact Gender | Repetitive Peak Reverse Voltage | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1329034111-000 TE Connectivity | In Stock | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1329034111-000 | H3A-MTG-PG11 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1619101121-000 TE Connectivity | In Stock | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1619101121-000 | H10A-SGRS-PG21 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1329160120-000 TE Connectivity | In Stock | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1329160120-000 | H16A-TG-M20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1330060125-000 TE Connectivity | 313 |
| - | - | - | Side | - | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1330060125-000 | H6B-TSH-M25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1340060132-000 TE Connectivity | In Stock | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1340060132-000 | H6B-TGH-M32 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1620063120-000 TE Connectivity | 31 | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | Yes | T1620063120-000 | H6B-SDR-M20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1230100132-000 TE Connectivity | In Stock | - | - | - | - | Side | - | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1230100132-000 | H10B-TSH-M32 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1189161616-000 TE Connectivity | In Stock | - | - | - | - | Bottom | - | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | Yes | T1189161616-000 | H16A-TGH/TFH-PG16/PG16 | - | - | - | - | - | - | - | - | 1 | - | - | ||
![]() T1359320132-000 TE Connectivity | 52 | - | - | - | - | Side | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | T1359320132-000 | H32A-TSB-M32 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1329320121-000 TE Connectivity | In Stock | - | - | Gold | Straight | Top & Side | - | - | - | - | - | - | - | Hood | - | - | 25-8 | Wall Mount | - | - | - | - | - | T1329320121-000 | H32A-TG-PG21 | Crimp | - | - | - | - | -65 to 200 °C | Receptacle | SKT | - | No | 32.66 mm | ||
![]() 2365071-1 TE Connectivity | In Stock | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Wire-to-Wire | - | - | - | - | - | 66 Nylon | - | - | 4 | 1 | - | - | - | 2365071-1 | 2.5 SIGNAL D/LOCK CAP HSG 4P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2192503201-000 TE Connectivity | 10 |
| - | - | - | - | - | - | Wire & Cable | - | - | - | Socket | - | - | - | - | - | - | - | - | - | No | T2192503201-000 | HCM250-FC | - | Crimp Terminal | - | - | 35 – 70 | - | - | - | - | - | - | ||
![]() T2192502035-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | Socket | - | - | - | - | - | - | - | - | - | - | T2192502035-000 | HCM250-FC-35 | - | - | Silver | 2 | 35 | - | - | - | - | - | - | ||
![]() 2-1971030-4 TE Connectivity | In Stock | - | - | Gold | Straight | - | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | Nylon 66 GF | 13-4 | Cable Mount | 4 | 1 | - | - | - | 2-1971030-4 | 4POS Plug Housing for GIC 2.0 EV Series | Crimp | - | - | - | - | -65 to 200 °C | Plug | SKT | - | No | 31.34 mm | ||
![]() 1-1586861-8 TE Connectivity | In Stock | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | - | Polyamide | - | - | 18 | 2 | - | - | - | 1-1586861-8 | 18P PM PLUG VAL-U-LOK PM GW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1586862-4 TE Connectivity | In Stock | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | Wire-to-Wire | - | - | - | - | - | Polyamide | - | - | 14 | 2 | - | - | - | 1-1586862-4 | 14P FH PLUG VAL-U-LOK FH GW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111798 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | 111798-ZZ | CONT SOC ASSY | - | - | Gold | - | - | - | - | - | - | - | - | ||
![]() 107134-31 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | 107134-31 | CONT SOC ASSY | - | - | Gold | 18 – 16 | .75 – 1.5 | - | - | - | - | - | - | ||
![]() 4-1190792-9 TE Connectivity | In Stock | - | - | - | - | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | Wire & Cable | Wire-to-Wire | 1.5 | - | - | - | - | - | - | - | - | - | - | - | Yes | 108502-000 | MTC100-YH1-011 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMC-M 04-12 AB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | Pin | - | - | - | - | - | - | - | 4 | Pin | - | ZPF000000000015181 | DMC-M 04-12 AB | - | Crimp | - | - | - | - | - | - | - | - | - |