- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Mating Area Plating Materialu2009 | Contact Sizeu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mil-Spec | Mode of Oscillation | Mounting | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Configurationu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Rectangular Connector Insert Typeu2009 | Sealableu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Voltage, Rating | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Series Resistance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1420246000-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | T1420246000-000 | H24B-AG-BO | - | - | - | - | - | 50.0000 ppm/°C | - | 1.5 kOhm | 0.6 W | Professional | - | - | 1 | 6.5 | - | ||
![]() T1320240132-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Yes | - | - | T1320240132-000 | H24B-TG-RO-M32 | - | - | - | - | - | 50.0000 ppm/°C | - | 49.9 kOhm | 0.25 W | - | - | - | 1 | - | - | ||
![]() T1240243220-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | T1240243220-000 | H24B-TGH-M32/M20 | - | - | - | - | - | 300 ppm/°C | - | 1.5 MOhm | 0.15 W | High Reliability | - | - | 1 | - | - | ||
![]() T1230243216-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | T1230243216-000 | H24B-TSH-M32/M16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-192048-1 TE Connectivity | 4294 | - | - | - | Power | - | - | 22 | - | - | Pin | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | - | - | 1-192048-1 | LA6 .127, .004, GOLD PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 724-1064-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold | - | Socket | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | - | ZPF000000000003627 | 724-1064-12 | - | - | Gold | - | - | 25 ppm/°C | - | 3.32 kOhm | 0.1 W | High Reliability | - | - | 0.1 | 1.63 | 0.81 | ||
![]() 182-0120-20 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | EN3155-014M2018 | - | - | - | 115 | 115 | - | - | AEC-Q200 | - | - | - | - | ZPF000000000001935 | 182-0120-20 | - | - | Gold | - | - | 200 ppm/K | - | 8.2 kOhm | 0.1 W | General Purpose | - | - | 5 | 1.55 mm | 0.85 mm | ||
![]() 724-8021-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold | - | Socket | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | - | ZPF000000000003648 | 724-8021-16 | - | - | Gold | - | - | 100 ppm/K | - | 1.43 MOhm | 0.125 W | General Purpose | - | - | 1 | 2 | 1.25 | ||
![]() 047-1022-12 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | AEC-Q200 | - | - | - | - | ZPF000000000000798 | 047-1022-12 | - | 75 V | Gold | - | - | 100 ppm/K | - | 536 Ohm | 0.1 W | General Purpose | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 182-0664-06 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | - | ZPF000000000002015 | 182-0664-06 | - | - | Gold | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | 1 | - | - | ||
![]() 097-0016-20 TRA TE Connectivity | In Stock | - | - | - | - | - | - | - | Gold | - | Socket | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | - | ZPF000000000001205 | 097-0016-20 TRA | - | - | Gold | - | - | 200 ppm/K | - | 510 Ohm | 0.125 W | General Purpose | - | - | 5 | 2 | 1.25 | ||
![]() ABC03G-20S-4048 TE Connectivity | In Stock | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | ABC03G-20S-4048 | IN-LINE RECP | - | - | - | - | - | 25.0000 ppm/°C | - | 681 Ohm | 0.1 W | - | - | - | 0.1 | 7.06 | - | ||
![]() 38943-22 TE Connectivity | 10 |
| - | - | - | - | - | - | Gold | Size 22 | Socket | - | - | - | - | - | M39029/56-348 | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | 24 MHz | SMD | 38943-22 | CONT SOC ASSY | - | - | Gold | 28 – 22 | -20 to 70 °C | - | Crystal | - | - | - | 2 | 40 Ohm | - | - | - | ||
![]() ABC06N-20S-4048 TE Connectivity | In Stock | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | ABC06N-20S-4048 | IN-LINE PLUG | - | - | - | - | - | 25 ppm/°C | - | 17.4 kOhm | 0.25 W | High Reliability | - | - | 1 | 3.2 | 1.6 | ||
![]() ABC06R-20S-4048 TE Connectivity | In Stock | - | - | - | - | Plug | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | ABC06R-20S-4048 | IN-LINE PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABC03R-20S-4048 TE Connectivity | In Stock | - | - | - | - | Receptacle | Wire-to-Wire | - | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | ABC03R-20S-4048 | IN-LINE RECP | - | - | - | - | - | 100 ppm/K | - | 267 kOhm | 0.25 W | General Purpose | - | - | 1 | - | - | ||
![]() T2040165201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | 16 | - | - | 16+PE | - | AEC-Q200 | Socket | - | - | - | T2040165201-000 | HE-016-FSS | Crimp Terminal | - | - | - | - | 100 ppm/K | - | 133 Ohm | 0.0625 W | General Purpose | - | - | 1 | 1 mm | 0.5 mm | ||
![]() T1926222600-000 TE Connectivity | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | T1926222600-000 | BK26,22-26 | - | - | - | - | - | 100.0000 ppm/°C | - | 20 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | 1 | 7.62 | - | ||
![]() 2221641-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell Kit | - | - | No | - | - | 2221641-1 | WAFFLE IRON KIT - MODEL 350, 115V | - | - | - | - | - | 100.0000 ppm/°C | - | 750 kOhm | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | 2 | 4.75 | - | ||
![]() T1920240321-009 TE Connectivity | In Stock | - | - | Top & Side | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1920240321-009 | H24BPR-TGH-3PG21-EMC-C | - | 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - |