- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Interface | Program Memory Size | Data Bus Width | Resistance Tolerance | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1319320125-000 TE Connectivity | 65 | - | - | Side | Power & Signal | - | - | Hood | Locking | Yes | T1319320125-000 | H32A-TS-M25 | - | - | - | - | - | - | - | JTAG/Serial I2C/SPI/ | 96 KB | 32 Bit | - | - | - | ARM Cortex-M7 | ||
![]() T1329035120-100 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | Hood | Locking | Yes | T1329035120-100 | H3A-MTG-EMC-M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1319320140-000 TE Connectivity | 67 | - | - | Side | Power & Signal | - | - | Hood | Locking | Yes | T1319320140-000 | H32A-TS-M40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1619031111-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | Base Housing | Locking | Yes | T1619031111-000 | H3A-AGSV-PG11 | - | - | - | 50.0000 ppm/°C | 75 kOhm | 0.6 W | Professional | - | - | - | 1 | 6.5 | - | - | ||
![]() T1619030111-000 TE Connectivity | 14 | - | - | Bottom | Power & Signal | - | - | Base Housing | Locking | Yes | T1619030111-000 | H3A-MAGSV-PG11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1500063500-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | Base Housing | Locking | Yes | T1500063500-000 | H6B-AG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1220100125-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | Hood | Locking | Yes | T1220100125-000 | H10B-TG-M25 | - | - | - | 25 ppm/°C | 4.99 kOhm | 0.25 W | High Reliability | - | - | - | 0.1 | - | - | - | ||
![]() T1460100116-000 TE Connectivity | 5 |
| - | Side | Power & Signal | - | - | Base Housing | Locking | Yes | T1460100116-000 | H10B-SDR-BO-PG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1620163121-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | Base Housing | Locking | Yes | T1620163121-000 | H16B-SDR-LB-PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1270242129-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | Hood | Locking | Yes | T1270242129-000 | H24B-TSBH-PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1329100120-000 TE Connectivity | 31 | - | - | Top & Side | - | - | - | Hood | - | - | T1329100120-000 | H10A-TG-M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T13X9100120-000 TE Connectivity | In Stock | - | - | Side | - | - | - | Hood | - | - | T13X9100120-000 | H10A-T-M20 | - | - | - | 100.0000 ppm/°C | 56 Ohm | 0.2500 W | Thick Film | - | - | - | 1 | 3.2 | 1.6 | - | ||
![]() T1629161125-000 TE Connectivity | In Stock | - | - | Side | - | - | - | Base Housing | - | - | T1629161125-000 | H16A-SDRMS-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1629161221-000 TE Connectivity | In Stock | - | - | Side | - | - | - | Base Housing | - | - | T1629161221-000 | H16A-SDRMS-2PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1449320221-000 TE Connectivity | In Stock | - | - | Side | - | - | - | Hood | - | - | T1449320221-000 | H32A-SGR-2PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1629163125-000 TE Connectivity | 31 | - | - | Side | - | - | - | Base Housing | - | - | T1629163125-000 | H16A-SDRS-M25 | - | - | - | 25 ppm/°C | 12.1 kOhm | 0.15 W | Sulfur Resistant, Precision | - | - | - | 0.1 | - | - | - | ||
![]() T1739161121-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | Hood | Locking | Yes | T1739161121-000 | H16A-TBFS-PG21 | - | - | - | 5 ppm/K | 40.2 kOhm | 0.1 W | Ultra Precision | - | - | - | 0.1 | - | - | - | ||
![]() T1779161121-000 TE Connectivity | In Stock | - | - | Top & Side | - | - | - | Hood | - | - | T1779161121-000 | H16A-TBFHS-PG21 | - | - | - | 100 ppm/°C | 365 Ohm | 0.1 W | High Reliability | - | - | - | 1 | - | - | - | ||
![]() T2042001040-000 TE Connectivity | In Stock | - | - | - | - | Silver | Pin | - | - | - | T2042001040-000 | CMML-4.0 | Silver | 12 | 4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2042001060-000 TE Connectivity | 455 | - | - | - | - | Silver | Pin | - | - | - | T2042001060-000 | CMML-6.0 | Silver | 18 – 8 | 1 – 10 | - | - | - | - | - | - | - | - | - | - | - |