- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Body Orientation | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Keying Accessory Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Hood & Base Connector Product Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | UL Flammability Ratingu2009 | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Plating | Shielded | Resistance Tolerance | Stud Size | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1739032120-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1739032120-001 | H3A-MTGVBS-M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1329160213-000 TE Connectivity | In Stock | - | - | - | - | - | Top | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1329160213-000 | H16A-TG-2PG13.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-641218-5 TE Connectivity | 442 | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 3-641218-5 | 05P MTA156 CONN ASSY 20AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1969609-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | 1969609-7 | 7P VAL-U-LOK TPA 26-22 AWG | - | UL 94V-0 | - | - | - | 25 ppm/°C | - | 267 Ohm | - | 0.2 W | High Reliability | - | - | 0.1 | - | - | - | ||
![]() 641775-2 TE Connectivity | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 105u2009°Cu2009[u2009-4 – 221u2009°Fu2009] | Natural | Nylon | Strain Relief | - | - | 641775-2 | 04P UMNL STR/REL NATL | - | - | - | - | - | 100.0000 ppm/°C | - | 15 kOhm | - | 0.125 W | - | - | - | 1 | - | 7.06 | - | ||
![]() T3609250103-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | AEC-Q200 | Yes | T3609250103-000 | DLX-25-MC (13~18) | - | - | 500 V | - | - | 200 ppm/K | - | 200 | - | 1 W | General Purpose | - | - | 5 | - | 6.3 mm | 3.15 mm | ||
![]() 1-640415-1 TE Connectivity | 20000 |
| - | - | - | - | - | - | - | - | Keying Plug | - | - | - | - | - | - | - | - | - | - | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | - | MIL-PRF-55342 | - | 1-640415-1 | UMNL KEYING PLUG V2 NATL | - | - | 50 V | - | - | 25 ppm/°C | - | 200 | - | 0.1 W | High Reliability | - | - | 0.1 | - | 1.63 mm | 0.81 mm | ||
![]() 644040-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 644040-9 | 09P MTA100 CONN ASSY POL 15AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-641217-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 1-641217-0 | 10P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641217-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-641217-0 | 20P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1971793-4 TE Connectivity | In Stock | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | Wire-to-Board | - | - | Nylon 66 GF | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | 4-1971793-4 | NEW GI CONN2.5 PLUG HSG 4P YLW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-644038-0 TE Connectivity | In Stock | - | - | - | Brass | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 4-644038-0 | 10P MTA100 CONN ASSY POL 15AU | - | - | - | 22 to 18, 22 AWG | - | - | Ring Tongue Terminal | - | - | - | - | Tin | - | - | 6 mm | 24.94 mm | - | ||
![]() 5-644020-4 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | Receptacle | - | Connector Assembly | - | Copper-Tin/Phosphor Bronze | - | - | Polarization | With | - | With | Cable Mount | - | - | - | - | - | - | - | - | 5-644020-4 | 24P MTA100 CONN ASSY 30AU | Crimp | - | - | 24 to 20, 24 AWG | -65 to 105 °C | - | - | - | Receptacle | - | - | - | No | - | - | 12.09 mm | - | ||
![]() 641217-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 641217-8 | 08P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | -55 to 105 °C | - | - | - | - | - | - | - | - | - | - | 45.92 mm | - | ||
![]() 5-641242-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-641242-3 | 23P MTA100 CONN ASSY F/T NATL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644038-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 3-644038-9 | 09P MTA100 CONN ASSY RED 15AU | - | - | - | - | - | - | Insulator | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-644020-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 4-644020-1 | 11P MTA100 CONN ASSY 30AU | - | - | - | - | - | - | - | 1.2 kOhm | - | 0.75 W | Anti-Surge | - | - | 1 | - | - | - | ||
![]() 3-644038-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 3-644038-8 | 08P MTA100 CONN ASSY RED 15AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-644038-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | 1-644038-5 | 15P MTA100 CONN ASSY POL 15AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641242-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | 5-641242-5 | 25P MTA100 CONN ASSY NATL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |