- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Operating Temperature Rangeu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG626088R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626088R0000 | EP-SGL-M32-LGR-C | - | UL 94V-2 | ||
![]() 1SNG626074R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626074R0000 | EP-SGL-M25-GR-F | - | UL 94V-2 | ||
![]() 4-644465-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | 4-644465-4 | 14P MTA156 CONN ASSY 18AWG ORA | - | - | ||
![]() 1SNG626102R0000 TE Connectivity | 30 |
| - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626102R0000 | EP-SGL-M40-BL-A | - | UL 94V-2 | ||
![]() 1SNG626130R0000 TE Connectivity | 30 |
| - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626130R0000 | EP-SGL-NPT34-LGR-A | - | UL 94V-2 | ||
![]() 1SNG626135R0000 TE Connectivity | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626135R0000 | EP-SGL-NPT34-BL-B | - | UL 94V-2 | ||
![]() T1870162101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1870162101-000 | H16B-RAIL-TOP | - | - | ||
![]() 1SNG626165R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG626165R0000 | EP-SGL-PG16-BL-B | - | UL 94V-2 | ||
![]() 1SNG619007R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG619007R0000 | EM-RJG-M25-MET-C | - | UL 94V-2 | ||
![]() 5-640620-7 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | 5-640620-7 | 27P MTA100 FD THR ASSY RED | - | - | ||
![]() T0931106527-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T0931106527-000 | CODING-PIN-M3-LTF | - | - | ||
![]() T1912160125-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | Hood | Screwlock | - | - | - | - | - | - | Yes | T1912160125-000 | H16BPR-TSHC-M25 | - | - | ||
![]() 5-640441-6 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | 5-640441-6 | 26P MTA100 CONN ASSY NATL | - | - | ||
![]() 3-640620-9 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | 3-640620-9 | 09P MTA100 CONN ASSY F/T RED | - | - | ||
![]() 5-640433-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | - | Without | - | - | - | 5-640433-4 | 24P MTA156 CONN ASSY 22AWG RED | Insulation Displacement (IDC) | - | ||
![]() 4-643815-8 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | 4-643815-8 | 18P MTA100 CONN ASSY POL RIB | - | - | ||
![]() 5-643816-0 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | 5-643816-0 | 20P MTA100 CONN ASSY POL RIB | - | - | ||
![]() 3-643816-8 TE Connectivity | 48 |
| - | - | - | Receptacle | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | 3-643816-8 | 08P MTA100 CONN ASSY POL RIB | - | - | ||
![]() 5-640440-3 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | Without | Locking Ramp | With | - | - | - | 5-640440-3 | 23P MTA100 CONN ASSY 22AWG RED | - | - | ||
![]() 647481-4 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | Polarization | With | - | With | - | - | - | 647481-4 | 04P MTA156 PSTD CONN 18AWG FT | - | - |