- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Voltageu2009(VAC) | Rectangular Connector Insert Typeu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Wire Contact Termination Area Plating Materialu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-640604-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640604-2 | 22P MTA156 CONN ASSY 18AWG LF | - | - | ||
![]() 5-640604-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640604-4 | 24P MTA156 CONN ASSY 18AWG LF | - | - | ||
![]() 1-2296205-4 TE Connectivity | In Stock | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | - | Nylon | - | - | - | - | 14 | 2 | - | - | 1-2296205-4 | 14P RCPT VAL-U-LOK GWT/V0 | - | - | ||
![]() 3-644720-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644720-5 | 05P MTA156 CONN ASSY 22AWG LF | - | - | ||
![]() 3-644783-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644783-5 | 05P MTA156 ASSY ON TAPE LF | - | - | ||
![]() 5-640606-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | 5-640606-4 | 24P MTA156 CONN ASSY 22AWG LF | Insulation Displacement (IDC) | - | ||
![]() 4-641235-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | 4-641235-1 | 11P MTA156 CONN ASSY 24AWG LF | Insulation Displacement (IDC) | - | ||
![]() 5-641235-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | 5-641235-4 | 24P MTA156 CONN ASSY 24AWG LF | Insulation Displacement (IDC) | - | ||
![]() 5-641235-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | 5-641235-2 | 22P MTA156 CONN ASSY 24AWG LF | Insulation Displacement (IDC) | - | ||
![]() 5-641175-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-641175-2 | 22P MTA156 ASSY 22AWG RED LF | - | - | ||
![]() 3-2296184-3 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-2296184-3 | RITS CONN. PLUG ASSY 3P ORANGE TIN COVER | - | - | ||
![]() 4-640607-0 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Without | - | Without | - | - | - | - | 4-640607-0 | 10P MTA156 CONN ASSY 24AWG LF | Insulation Displacement (IDC) | - | ||
![]() 3-647003-8 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-647003-8 | 08P MTA100 PSTD CONN ASSY LF | - | - | ||
![]() 3-647003-5 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-647003-5 | 05P MTA100 PSTD CONN ASSY LF | - | - | ||
![]() 964439-1 TE Connectivity | In Stock | - | - | - | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | Cable-to-Cable | - | - | - | - | Thermal Plastic | - | - | - | - | 20 | 5 | - | - | 964439-1 | 20P BUCHS-GEH MIX | - | - | ||
![]() 207438-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Tin | With | Pin | - | - | - | - | - | - | - | - | 250 | - | 207438-3 | CONTACT,PIN | - | None | ||
![]() 1-796590-2 TE Connectivity | In Stock | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | Thermoplastic | - | - | - | - | 25 | 5 | - | - | 1-796590-2 | 25P ACT PIN,MMATE LF | - | - | ||
![]() T2111092004-000 TE Connectivity | In Stock | - | - | - | - | - | Wire & Cable | - | - | - | - | - | Socket | - | - | - | - | - | - | 9 | - | - | Socket | T2111092004-000 | D-SUB 9PIN FEMALE MODULE | Crimp Terminal | - | ||
![]() T1490100225-000 TE Connectivity | In Stock | - | - | - | Side | - | - | - | - | - | - | - | - | Base Housing | - | - | - | - | - | - | - | - | - | T1490100225-000 | H10B-SDRH-BO-2M25 | - | - | ||
![]() D369-HP33-BP0 TE Connectivity | In Stock | - | - | BACC65CP1PB | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | YD369-HP33-BP00000 | 369 HARSH 3 WAY PLUG, PIN - BACC65CP1PB | - | - |