- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Configurationu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D369-HP33-AS1 TE Connectivity | In Stock | - | - | - | Plug | Connector Assembly | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-HP33-AS10000 | 369 HARSH 3 WAY PLUG, CRIMP, SKT | - | - | - | - | - | ||
![]() D369-HP33-AP1 TE Connectivity | In Stock | - | - | - | Plug | Connector Assembly | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-HP33-AP10000 | 369 HARSH 3 WAY PLUG, CRIMP, PIN | - | - | - | - | - | ||
![]() D369-HP66-DS1 TE Connectivity | In Stock | - | - | - | Plug | Connector Assembly | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-HP66-DS10000 | 369 HARSH 6 WAY PLUG, CRIMP, SKT | - | - | - | - | - | ||
![]() D369-HP66-BS3 TE Connectivity | In Stock | - | - | - | Plug | Connector Assembly | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-HP66-BS30000 | 369 HARSH 6 WAY PLUG, 20/22 AWG, SKT | - | - | - | - | - | ||
![]() D369-HR33-AS1 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-HR33-AS10000 | 369 HARSH 3 WAY REC, CRIMP, SKT | - | - | - | - | - | ||
![]() D369-HR99-BP1 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-HR99-BP10000 | 369 HARSH 9 WAY REC, CRIMP, PIN | - | - | - | - | - | ||
![]() 1-2316670-4 TE Connectivity | In Stock | - | - | - | - | - | Gold Flash | Receptacle | - | - | - | - | - | 250, 600 | 250, 600 | - | - | 1-2316670-4 | HD1 REC CONTACT Pd-Ni0.76 2L SIZE | - | - | Nickel | - | - | ||
![]() 2329016-3 TE Connectivity | In Stock | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | 3 | -30 – 105u2009°Cu2009[u2009-22 – 221u2009°Fu2009] | - | - | - | - | 2329016-3 | PWR VERSA-LOCK TPA, 1X3 | - | UL 94V-0 | - | - | - | ||
![]() T2120422101-000 TE Connectivity | In Stock | - | - | - | - | - | - | Pin | - | - | - | 42 | - | - | - | 42+PE | No | T2120422101-000 | HK6/36-042-M | Screw Terminal | - | - | - | - | ||
![]() T2040012025-000 TE Connectivity | In Stock | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | T2040012025-000 | DMF-2.5 | - | - | Gold | 14 | 2.5 | ||
![]() T2040011100-000 TE Connectivity | In Stock | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | T2040011100-000 | DMM-10 | - | - | Gold | 8 – 8 | 8.34 | ||
![]() T2020152101-000 TE Connectivity | 10 |
| - | - | - | - | - | Pin | - | - | - | 15 | - | - | - | 15+PE | No | T2020152101-000 | HD-015-M | Crimp Terminal | - | - | - | - | ||
![]() T2020153201-000 TE Connectivity | In Stock | - | - | - | - | - | - | Socket | - | - | - | 15 | - | - | - | 15+PE | No | T2020153201-000 | HD-015-FJ | Crimp Terminal | - | - | - | - | ||
![]() T2032162201-000 TE Connectivity | 46 | - | - | - | - | - | - | Socket | - | - | - | 108 | - | - | - | 108+PE | No | T2032162201-000 | HDD-108-F 109-216 | Crimp Terminal | - | - | - | - | ||
![]() T2030423201-000 TE Connectivity | In Stock | - | - | - | - | - | - | Socket | - | - | - | 42 | - | - | - | 42+PE | No | T2030423201-000 | HDD-042-FJ | Crimp Terminal | - | - | - | - | ||
![]() T2060062101-000 TE Connectivity | In Stock | - | - | - | - | - | - | Pin | - | - | - | 6 | - | - | - | 6+PE | No | T2060062101-000 | HSB-006-M | Screw Terminal | - | - | - | - | ||
![]() T2040324201-000 TE Connectivity | In Stock | - | - | - | - | - | - | Socket | - | - | - | 16 | - | - | - | 16 | No | T2040324201-000 | HE-016-FC 17-32 | Crimp Terminal | - | - | - | - | ||
![]() T2059182101-000 TE Connectivity | In Stock | - | - | - | - | - | - | Pin | - | - | - | 18 | - | - | - | 18 | No | T2059182101-000 | HEE-018-M | Crimp Terminal | - | - | - | - | ||
![]() T2059202101-000 TE Connectivity | In Stock | - | - | - | - | - | - | Pin | - | - | - | 20 | - | - | - | 20 | No | T2059202101-000 | HEEE-020-M | Crimp Terminal | - | - | - | - | ||
![]() T2106062101-000 TE Connectivity | In Stock | - | - | - | - | - | - | Pin | - | - | - | 12 | - | - | - | 12 | No | T2106062101-000 | HWK6/6-012-M | Screw Terminal | - | - | - | - |