- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Pole Configurationu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-640471-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 3-640471-4 | 04P MTA100 CONN ASSY TAPE LF | - | ||
![]() 3-640471-8 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 3-640471-8 | 08P MTA100 CONN ASSY TAPE LF | - | ||
![]() 5-641435-4 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 5-641435-4 | 24P MTA156 CONN ASY ORNG | - | ||
![]() 4-640432-3 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | - | Without | - | - | - | - | 4-640432-3 | 13P MTA156 CONN ASSY 20AWG YEL | Insulation Displacement (IDC) | ||
![]() 4-640429-6 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640429-6 | 16P MTA156 CONN ASSY 24AWG WHT | - | ||
![]() 647476-9 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 647476-9 | 09P MTA156 PSTD CONN CE 18AWG | - | ||
![]() D369-B99-NP1 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Keyed | With | - | With | - | - | - | - | YD369-B99-NP100000 | 369 9 WAY PANEL MOUNT REC, CRIMP, PIN | - | ||
![]() 1-2293392-7 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 1-2293392-7 | AMP MONO-SHAPE TAB CONN 7P. LIF UP 10A | - | ||
![]() 647481-6 TE Connectivity | In Stock | - | - | - | - | Plug | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 647481-6 | 06P MTA156 PSTD CONN 18AWG FT | - | ||
![]() 4-643814-7 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 4-643814-7 | 17P MTA100 CONN ASSY POL RIB | - | ||
![]() 5-640621-8 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640621-8 | 28P MTA100 FD THR ASSY NAT | - | ||
![]() 3-644083-4 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644083-4 | 04P MTA100 CONN ASSY POL TAB | - | ||
![]() 4-644540-5 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | 4-644540-5 | 15P MTA100 CONN ASSY F/T POL | - | ||
![]() 5-640440-5 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640440-5 | 25P MTA100 CONN ASSY 22AWG RED | - | ||
![]() 5-640442-2 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640442-2 | 22P MTA100 CONN ASSY BLU | - | ||
![]() DMC-MR 30-23 BD TE Connectivity | In Stock | - | - | - | - | - | - | Wire-to-Wire | Socket | - | - | - | - | - | - | 30 | - | Socket | - | ZPF000000000202894 | DMC-MR 30-23 BD | Crimp | ||
![]() DMC-MR 30-23 AC TE Connectivity | In Stock | - | - | - | - | - | - | Wire-to-Wire | Pin | - | - | - | - | - | - | 30 | - | Pin | - | ZPF000000000202891 | DMC-MR 30-23 AC | Crimp | ||
![]() 4-640430-8 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640430-8 | 18P MTA156 CONN ASSY 26AWG BLU | - | ||
![]() T1912161125-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | Yes | T1912161125-000 | H16BPR-TSHC-M25 | - | ||
![]() 1SNG609007R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609007R0000 | ECR-WG-M50-BL-A | - |