- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Protection & Strain Relief Accessory Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG602052R0000 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG602052R0000 | EM-SG-M50-MET-B | - | UL 94V-2 | - | - | - | ||
![]() 1SNG602069R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG602069R0000 | EM-SG-NPT38-MET-B | - | UL 94V-2 | - | - | - | ||
![]() 1SNG602034R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG602034R0000 | EM-SG-M32-MET-D | - | UL 94V-2 | - | - | - | ||
![]() 1SNG602033R0000 TE Connectivity | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG602033R0000 | EM-SG-M32-MET-C | - | UL 94V-2 | - | - | - | ||
![]() 1SNG602012R0000 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG602012R0000 | EM-SG-M16-MET-H | - | UL 94V-2 | - | - | - | ||
![]() 1SNG602061R0000 TE Connectivity | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG602061R0000 | EM-SG-M63-MET-C | - | UL 94V-2 | - | - | - | ||
![]() 1SNG614027R0000 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG614027R0000 | EM-EMC4-PG36-MET-A | - | UL 94V-2 | - | - | - | ||
![]() 1SNG602010R0000 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG602010R0000 | EM-SG-M16-MET-F | - | UL 94V-2 | - | - | - | ||
![]() 1SNG614019R0000 TE Connectivity | 65 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG614019R0000 | EM-EMC4-NPT2-MET-A | - | UL 94V-2 | - | - | - | ||
![]() 5-640431-0 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | - | Without | - | - | - | - | - | 5-640431-0 | 20P MTA156 CONN ASSY 18AWG ORA | Insulation Displacement (IDC) | - | - | - | - | ||
![]() 4-644463-3 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | Without | - | - | - | - | - | 4-644463-3 | 13P MTA156 CONN ASSY 22AWG RED | - | - | - | - | - | ||
![]() 1SNG613041R0000 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG613041R0000 | EM-EMC2-PG42-MET-A | - | UL 94V-2 | - | - | - | ||
![]() 5-640429-0 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 5-640429-0 | 20P MTA156 CONN ASSY 24AWG WHT | - | - | - | - | - | ||
![]() 1SNG613035R0000 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG613035R0000 | EM-EMC2-PG21-MET-A | - | UL 94V-2 | - | - | - | ||
![]() 1SNG613026R0000 TE Connectivity | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG613026R0000 | EM-EMC2-PG7-MET-B | - | UL 94V-2 | - | - | - | ||
![]() 1SNG613013R0000 TE Connectivity | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG613013R0000 | EM-EMC2-M32-MET-C | - | UL 94V-2 | - | - | - | ||
![]() 2-2232569-3 TE Connectivity | In Stock | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | Wire-to-Wire | - | - | PBT GF | - | - | - | - | 4 | 1 | - | - | - | 2-2232569-3 | GIC 2.5 W PLUG HSG 4P BLUE | - | - | - | - | - | ||
![]() T2400002100-000 TE Connectivity | In Stock | - | - | - | - | - | - | Silver | Socket | - | - | - | - | - | - | - | - | - | - | T2400002100-000 | CSF-10 | - | - | Silver | 8 – 8 | 8.34 | ||
![]() 1SNG616013R0000 TE Connectivity | 2848 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG616013R0000 | EM-HCF-NPT112-MET-A | - | - | - | - | - | ||
![]() 1SNG616010R0000 TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | Cable Gland | Yes | 1SNG616010R0000 | EM-HCF-NPT34-MET-A | - | - | - | - | - |