- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Jackscrew Styleu2009 | Jackscrew Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Sealableu2009 | Supplier Package | TE Internal # | TE Internal Description | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Pin Count | Output Voltage | Port Size | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D369-R99-AS0 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | D369-R99-AS0 | 369 9 WAY REC, NO CONTACTS, SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-R99-DS0 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | D369-R99-DS0 | 369 9 WAY REC, NO CONTACTS, SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-644464-1 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | Polarization | With | - | Without | - | - | - | - | - | 4-644464-1 | 11P MTA156 CONN ASSY 24AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2120100223-000 TE Connectivity | In Stock | - | - | Bottom | Power & Signal | - | - | - | - | - | Base Housing | Side Clip | - | - | - | - | - | - | - | - | - | Yes | - | T2120100223-000 | ZGG-10DST,1-6/3-4/5-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T0924311125-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Fixing Frame | - | - | - | - | - | - | - | - | - | 3 | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | T0924311125-000 | H24BPR-3P-650-RRAME | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2030022002-000 TE Connectivity | In Stock | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2030022002-000 | DEF-T-0.3 | Gold | 26 – 22 | .13 – .33 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2030022010-000 TE Connectivity | In Stock | - | - | - | - | - | - | Gold | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2030022010-000 | DEF-T-1.0 | Gold | 18 | .75 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2070021033-000 TE Connectivity | In Stock | - | - | - | - | - | - | Gold | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2070021033-000 | DAM-T-33 | Gold | 24 – 20 | .21 – .52 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-641536-5 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 3-641536-5 | 05P MTA100 CONN ASSY 26AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644426-7 TE Connectivity | In Stock | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | 3-644426-7 | 07P MTA100 CONN ASSY W/O#5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1210240225-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | Yes | - | T1210240225-000 | H24B-TS-2M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1190242940-000 TE Connectivity | In Stock | - | - | - | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | Yes | - | T1190242940-000 | H24B-TGH/TSH-M40/PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1210240116-000 TE Connectivity | In Stock | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | Through Hole | - | - | Yes | CDIP | T1210240116-000 | H24B-TS-PG16 | - | - | - | -40 to 125 °C | - | - | - | 8 | 0 to 100 mV | 0.13 in | Extended Industrial | - | - | - | ||
![]() T1770162129-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | Yes | - | T1770162129-000 | H16B-TBFH-LB-PG29 | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | - | ||
![]() T1730163125-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | Yes | - | T1730163125-000 | H16B-TBF-LB-M25 | - | - | - | - | 30 ppm/°C | 1 kOhm | 50 W | - | - | - | - | 5 | 72.5 | 30 mm | ||
![]() 2120330-1 TE Connectivity | 18098453 |
| - | Side | - | - | - | - | - | - | Hood | Side Clip | - | - | - | - | - | - | - | - | - | Yes | - | 2120330-1 | METAL HOOD / KIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201389-1 TE Connectivity | 20 |
| - | - | - | - | - | - | - | Jackscrew Kit | - | - | Female | Turnable | - | - | - | - | - | 6, 12, 14, 15, 16, 20, 26, 28, 34, 41, 42, 50, 75, 104 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | 201389-1 | JACKSCREW-FEMALE -SPEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201845-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Strain Relief Clamp | - | - | - | - | - | - | - | - | - | 26 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | 201845-1 | 26 PL. STRAIN REL. CLAMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1510243100-001 TE Connectivity | In Stock | - | - | - | Power & Signal | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | Yes | - | T1510243100-001 | H24B-ADM-LB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1230105116-000 TE Connectivity | In Stock | - | - | Top & Side | Power & Signal | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | Yes | - | T1230105116-000 | H10B-TSH-EMC-PG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |