- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Orientation | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Typeu2009 | Insert Arrangement | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mounting | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Operating Temperature | Gender | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG626126R0000 TE Connectivity | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG626126R0000 | EP-SGL-NPT12-BL-C | - | - | UL 94V-2 | - | - | - | - | - | ||
![]() 1SNG619006R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG619006R0000 | EM-RJG-M25-MET-B | - | - | UL 94V-2 | - | - | - | - | - | ||
![]() 1SNG626160R0000 TE Connectivity | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | Cable Gland | - | Yes | 1SNG626160R0000 | EP-SGL-PG16-LGR-A | - | - | UL 94V-2 | - | - | - | - | - | ||
![]() 1SNG609006R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609006R0000 | ECR-WG-M40-BL-A | - | - | - | - | - | - | - | - | ||
![]() 1SNG609010R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | - | No | 1SNG609010R0000 | ENBR-WG-M12-BL-A | - | - | - | - | - | - | - | - | ||
![]() DMC-MR 30-23 BA TE Connectivity | In Stock | - | - | - | - | - | Wire-to-Wire | - | Socket | - | - | - | - | - | - | - | 30 | - | Socket | - | ZPF000000000202888 | DMC-MR 30-23 BA | - | Crimp | - | - | - | - | - | - | ||
![]() 5-640441-7 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 5-640441-7 | 27P MTA100 CONN ASSY NATL | - | - | - | - | - | - | - | - | ||
![]() 4-640431-9 TE Connectivity | In Stock | - | - | Straight | Receptacle | Connector Assembly | - | Beryllium Copper | - | 11-2 | - | Without | - | Without | Jam Nut | - | - | - | - | - | 4-640431-9 | 19P MTA156 CONN ASSY 18AWG ORA | Crimp | Insulation Displacement (IDC) | - | -65 to 175 °C | Receptacle | No | 34.66 mm | - | ||
![]() 5-643815-7 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | 5-643815-7 | 27P MTA100 CONN ASSY POL RIB | - | - | - | - | - | - | 12 mm | 11.5 mm | ||
![]() 5-640622-6 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 5-640622-6 | 26P MTA100 FD THR ASSY BLUE | - | - | - | - | - | - | - | - | ||
![]() 4-644564-2 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | 4-644564-2 | 12P MTA100 CONN ASSY F/T 26AWG | - | - | - | - | - | - | - | - | ||
![]() 5-643814-8 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | 5-643814-8 | 28P MTA100 CONN ASSY POL RIB | - | - | - | - | - | - | - | - | ||
![]() 4-641311-7 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-641311-7 | 17 CIR MTA-100 ASSY TAPE LF | - | - | - | - | - | - | - | - | ||
![]() 5-641191-8 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 5-641191-8 | 28P MTA100 CONN ASSY WHT LF | - | - | - | - | - | - | - | - | ||
![]() 3-641198-3 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 3-641198-3 | 03P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | ||
![]() 4-641190-3 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-641190-3 | 13P MTA100 CONN ASSY RED LF | - | - | - | - | - | - | - | - | ||
![]() 5-641192-6 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 5-641192-6 | 26P MTA100 CONN ASSY BLU LF | - | - | - | - | - | - | - | - | ||
![]() 4-641200-5 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 4-641200-5 | 15P MTA100 CONN ASSY BLU LF | - | - | - | - | - | - | - | - | ||
![]() 5-641199-4 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 5-641199-4 | 24P MTA100 CONN ASSY WHT LF | - | - | - | - | - | - | - | - | ||
![]() 3-641200-7 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | 3-641200-7 | 07P MTA100 CONN ASSY BLU LF | - | - | - | - | - | - | - | - |