- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Cover Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mil-Spec | Number of Positionsu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Wire Contact Termination Area Plating Materialu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 182-0672-10 TE Connectivity | In Stock | - | - | DAT-182-0672-10 | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | ZPF000000000002021 | 182-0672-10 | Gold | ||
![]() 097-0177-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Gold | - | Pin | - | - | - | - | - | - | EN3155-004M1614 | - | 115 | 115 | - | - | - | ZPF000000000001235 | 097-0177-16 | Gold | ||
![]() 097-0216-16 TRA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Gold | - | Socket | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | ZPF000000000001248 | 097-0216-16 TRA | Gold | ||
![]() 1-293491-4 TE Connectivity | 16 |
| - | - | - | - | Receptacle | - | Connector Assembly | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | 1-293491-4 | AMP MONO-SHAPE TAB CONN 4P REAR | - | ||
![]() 006-1186-20 TRA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | With | Pin | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | ZPF000000000000428 | 006-1186-20 TRA | - | ||
![]() 006-1188-20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Spring | Pin | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | ZPF000000000000432 | 006-1188-20 | - | ||
![]() ABC06O-20S-4048 TE Connectivity | In Stock | - | - | - | - | - | Plug | - | - | Wire-to-Wire | - | - | - | - | - | Keyed | With | Latch | - | - | - | - | - | - | - | - | ABC06O-20S-4048 | IN-LINE PLUG | - | ||
![]() T1922240132-009 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | T1922240132-009 | H24BPR-TGHC-M32-EMC-C | - | ||
![]() D369-P33-NP3 TE Connectivity | In Stock | - | - | - | - | - | Plug | - | Connector Assembly | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | YD369-P33-NP300000 | 369 3 WAY PLUG, 20/22 CONTACTS, PIN | - | ||
![]() 2321928-1 TE Connectivity | 33000 |
| - | - | - | - | - | - | - | - | Tin | Without | Tab | - | - | - | - | - | - | - | - | 250 | - | - | - | - | 2321928-1 | TAB TERMINAL SDL2.5 WATERPROOF | Pre-Tin | ||
![]() T1920160136-009 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | T1920160136-009 | H16BPR-TGH-PG36-EMC-C | - | ||
![]() DMC-MD 80 B 40-01 TE Connectivity | In Stock | - | - | - | - | - | Plug | - | Housing Kit | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | ZPF000000000146796 | DMC-MD 80 B 40-01 | - | ||
![]() D369-P66-CS1 TE Connectivity | In Stock | - | - | - | - | - | Plug | - | Connector Assembly | - | - | - | - | - | - | Keyed | With | - | With | - | - | - | - | - | - | - | D369-P66-CS1 | 369 6 WAY PLUG, CRIMP, SKT | - | ||
![]() T1922160140-009 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | T1922160140-009 | H16BPR-TGHC-M40-EMC-C | - | ||
![]() T1922062132-009 TE Connectivity | In Stock | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | - | T1922062132-009 | H6BPR-TGHC-M32-EMC-C | - | ||
![]() T1990240000-009 TE Connectivity | In Stock | - | - | - | - | - | - | Protective Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1990240000-009 | H24BPR-KDBM-EMC-C | - | ||
![]() T1325100116-000 TE Connectivity | In Stock | - | - | - | Top & Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1325100116-000 | H10B-TG-RO-EMC-PG16 | - | ||
![]() T1390240121-002 TE Connectivity | In Stock | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1390240121-002 | H24B-TSH-RC-PG21 | - | ||
![]() 1-2120319-1 TE Connectivity | 14 |
| - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | 13 | - | - | 13 | Termini | Yes | 1-2120319-1 | RECEPTACLE HOUSING FOR PLASTIC HOOD | - | ||
![]() T1230105132-000 TE Connectivity | 47 |
| - | - | Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking Clip | - | - | - | - | - | - | - | - | - | - | Yes | T1230105132-000 | H10B-TSH-EMC-M32 | - |