- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Housing Material | Body Material | Number of Terminals | Terminal Material | Underplate Material | Approvals | Boardlocks | Body Orientation | Brand | Cable Entry Angle | Cable Types | Circuit Applications | Contact Classification | Contact Materials | Contact Pitch (mm) | Contact Resistance Max | Contact Sizes | Description/Function | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Grid Size | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Insert / Contact Gender | Inside Diameter | Lock Mate Feature | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Contact Gender | Housing Color | Brand Name | Contact Style | Wire Gauge | Row Spacing | ELV | Max Current Rating | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Wire/Cable Gauge | Sealable | Contact Current Rating | Family | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Thread Size | Terminal Type | Mating Post Length | Product Type | Connector System | Shielded | Rated Current | Hole Diameter | Wire Cross Section | Termination Post Length | Current Rating (Max) | Contact Retention | Assembly Item Name | Shell Plating | Insulated Wire Support | Terminal Gender | Cable Entry-Max | Cable Entry-Min | Used With | Rated Voltage(AC) | Product | Design Use | Mounting Angle | Features | Product Category | Strain Relief | Product Length | IP Rating | Product Length (mm) | Height | Length | Plating Thickness | PCB Thickness | Material Thickness | Finish Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5050871-5 TE Connectivity | 601 | - | Datasheet | 29 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | Beryllium Copper | - | - | - | - | 2000 | - | - | Not Required | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 5050871-5 | - | + 125 C | - 65 C | Surface Mount | Surface Mount | 1 | -65C to 125C | - | - | - | - | Active | Not Required(mm) | - | - | 3(mm) | No | 1.5 | Details | Yes | Not Required(mm) | Solder | - | 0.003986 oz | - | - | - | - | - | - | - | Bulk | - | - | - | - | CONNECTOR CARD EDGE | Discrete Socket | 1 Position | - | - | - | - | SKT | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | compliant | 7.5/Contact(A) | Solder | 1(POS) | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Pins | - | - | - | IC & Component Sockets | - | 7.32 mm | - | 7.32(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61012-3 TE Connectivity | 14610 |
| Datasheet | - | Production (Last Updated: 2 days ago) | Tin | Cable | 109 | Brass | Not Required | - | - | Brass | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | Brass | - | - | - | - | 15000 | - | - | - | - | - | - | - | 1.65 mm | - | TE Connectivity | - | - | - | - | - | Cable Mount | Cable | Not Required | - | - | - | - | - | - | Not Required mm | - | - | 3.56(mm) | - | - | Compliant | - | - | Crimp | - | 0.014180 oz | - | - | 18 AWG | - | - | 18 to 14, 18 AWG | - | Tape and Reel | - | - | Receptacle | - | Connector Headers and PCB Receptacles | Contact | - | - | - | - | - | RCP | - | - | Terminals | - | - | - | SIGNAL | - | Straight | Unshielded | 3.56 mm | - | - | Crimp | 1 POS | SKT | Not Required | - | - | 14-18(AWG) | - | Compliant | - | Tin | - | Discrete | - | 18 AWG | 14 AWG | - | 18 AWG | - | - | - | - | - | Non-Insulated | - | - | - | Terminals | - | NO | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Barrel Terminals | - | - | - | Terminals | - | 16.38 mm | - | 16.38(mm) | 3.64 mm | 16.383 mm | - | - | 350 µm | - | 3.64(mm) | - | - | - | Not Applicable | ||
![]() 130339-0004 ITT Interconnect Solutions | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | - | - | 1 | - | - | - | - | Straight | - | - | - | - | - | Copper Alloy | - | 5(mohm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | PL | - | No | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Contact | - | - | - | - | - | - | - | - | - | - | - | - | POWER | - | - | - | - | - | 20 A | - | 1Power POS | PIN | - | - | - | 12(AWG) | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | 20(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.93(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66504-2 TE Connectivity | In Stock | - | Datasheet | 8 Weeks | - | Gold Over Nickel | - | - | PHOSPHOR BRONZE | Not Required | - | 1 | - | - | - | - | Straight | TE Connectivity | - | - | - | - | Phosphor Bronze | Not Required mm | 15(mohm) | 20 | - | 10000 | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 66504-2 | - | - | - | Cable Mount | Cable | Not Required | - | - | - | 105 °C | -55 °C | Active | - | - | SKT | 2.67(mm) | No | 1.68 | Details | Yes | - | Crimp | AMPLIMITE | 0.005291 oz | - | - | - | - | - | 24 to 20, 24 AWG | - | Reel | HDP-20 | Yes | - | EAR99 | - | Contact | - | - | - | - | - | Receptacle | - | 8536.90.40.00 | D-Sub Connectors | NO | NO | NO | SIGNAL | - | - | - | - | compliant | - | Crimp | 1 POS | SKT | - | AMP | - | 20-24(AWG) | - | - | - | - | CONNECTOR ACCESSORY | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | D-Sub Contacts | - | NO | 2 A | - | - | - | 2(A) | - | CONTACT | - | - | - | 0.06 inch | 0.05 inch | AMPLIMITE HDP-20 CONNECTOR | - | - | SIGNAL | - | - | D-Sub Contacts | - | 14.1 mm | - | 14.1(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 927773-3 TE Connectivity | 9000 |
| Datasheet | 17 Weeks | - | Pre-Tin | - | - | - | Not Required | - | 1 | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | Copper Tin | - | - | - | Junior Power Timer, Automotive Terminals | 3000 | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | Locking Lance | TE Connectivity | - | 927773-3 | 927773 | + 130 C | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | Active | Not Required mm | - | - | 5.5(mm) | - | 1.64 | Details | Yes | - | Crimp | Timer | 0.017637 oz | - | - | 13 AWG | 17 AWG | 13 AWG to 17 AWG | 15 to 13, 15 AWG | - | Tape and Reel | Junior Timer | - | - | - | Connector Headers and PCB Receptacles | Contact | - | - | - | - | - | F | - | - | Automotive Connectors | - | - | - | SIGNAL | - | - | - | - | compliant | 30 A | Crimp | 1 POS | SKT | - | AMP | - | 13-15(AWG) | - | - | - | - | CONNECTOR ACCESSORY | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | NO | - | - | - | - | 30(A) | - | - | - | - | - | - | - | - | - | Terminals | - | Straight | - | Automotive Connectors | - | 19.3 mm | - | 19.3(mm) | - | - | - | - | - | - | 4.15(mm) | - | - | - | - | ||
![]() 929939-1 TE Connectivity | 53721 |
| Datasheet | 16 Weeks | - | Pre-Tin | - | - | - | Not Required | - | 1 | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | Brass | - | - | - | Junior Power Timer, Automotive Terminals | 3750 | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | Locking Lance | TE Connectivity | - | 929939-1 | 929939 | + 130 C | - 40 C | Cable Mount | Cable | - | - | - | - | - | - | Active | Not Required mm | - | - | 5.2(mm) | - | 1.64 | Details | Yes | - | Crimp | Timer | 0.015556 oz | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | 20 to 17, 20 AWG | - | Tape and Reel | Junior Power Timer | - | - | - | CONNECTOR POWER | Contact | - | - | - | - | - | F | - | - | Automotive Connectors | - | - | - | POWER | - | - | - | - | compliant | 30 A | Crimp | 1 POS | SKT | - | AMP | - | 17-20(AWG) | - | - | - | - | CONNECTOR ACCESSORY | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | NO | - | - | - | - | 30(A) | - | - | - | - | - | - | - | - | - | Terminals | - | Straight | - | Automotive Connectors | - | 22.5 mm | - | 21(mm) | - | - | - | - | - | - | 4.6(mm) | - | - | - | - | ||
![]() 61513-1 TE Connectivity | 50 |
| Datasheet | - | Production (Last Updated: 4 days ago) | Gold Over Nickel | Cable | - | - | Not Required | - | - | Copper | - | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | Beryllium Copper | - | - | - | - | 7500 | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | Cable Mount | Cable | Not Required | - | - | - | - | - | - | Not Required mm | - | - | - | - | - | Compliant | - | - | Crimp | - | 0.003210 oz | - | - | 22 AWG | 26 AWG | - | 26 to 22, 26 AWG | - | Box | - | - | Receptacle | - | Connector, PCB, Signal | Contact | - | - | - | - | - | RCP | - | - | Terminals | - | - | - | - | - | Straight | Unshielded | 2.67 mm | - | - | Crimp | 1 POS | - | Not Required | - | - | - | - | Compliant | - | Gold | - | - | - | 26 AWG | 22 AWG | - | - | - | - | - | - | 1.65 mm | Non-Insulated | - | - | - | Terminals | - | No | - | 5.2 mm | - | - | - | - | - | - | Yes | - | - | - | - | - | Barrel Terminals | - | - | - | Terminals | - | 8.38 mm | - | - | 2.06 mm | 8.38 mm | 38 µm | - | - | - | - | No | - | - | Not Applicable | ||
![]() 6648428-1 TE Connectivity | 100 | - | Datasheet | 10 Weeks | Production (Last Updated: 1 week ago) | Gold | Cable | - | - | Not Required | - | 1 | - | Nickel | - | - | Straight | TE Connectivity | - | - | Power | - | Copper Alloy | - | - | 0 | - | 100 | - | - | - | - | - | TE CONNECTIVITY LTD | Socket (Female) | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 6648428-1 | 6648428 | - | - | Cable Mount | Cable | - | - | - | - | - | - | Active | Not Required mm | - | - | 13.2(mm) | - | 1.64 | Details | Yes | - | Crimp | ELCON | 1.008024 oz | - | - | - | - | - | - | - | Bag | - | Yes | Crimp | - | CONNECTOR POWER | Contact | - | 221 °C | -67 °C | - | - | SKT | - | - | Power Connectors | - | - | - | POWER | - | Straight | - | 13.2 mm | compliant | 200 A | Crimp | 1 POS | SKT | - | Elcon | Socket | - | - | Compliant | 200 A | Gold, Silver | CONNECTOR ACCESSORY | - | 1 Port | - | - | - | 0 AWG | - | 200 A | - | - | - | - | - | - | - | Heavy Duty Power Connectors | Bus Bar-to-Wire | NO | - | - | - | - | 200(A) | Without | - | - | - | - | - | - | - | - | Contacts | - | - | - | Heavy Duty Power Connectors | - | 32.76 mm | - | 32.76(mm) | 13.2 mm | 32.76 mm | 1 µm | - | - | - | 13.2(mm) | - | Unknown | - | - | ||
![]() 66331-5 TE Connectivity | In Stock | - | Datasheet | 10 Weeks | - | Bright Tin-Lead | - | - | BRASS | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | DISCRETE WIRE | - | 1Signal | Brass | - | - | 16 | - | 4000 | - | AMP Multimate Type III + Series Housing Connectors | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 66331-5 | - | - | - | Cable Mount | Cable | - | - | - | - | 90 °C | -55 °C | Active | - | - | - | 3.68(mm) | No | 1.78 | N | No | - | Crimp | Multimate | 0.020741 oz | - | - | - | - | - | 24 to 20, 24 AWG | - | Tape and Reel | Multimate Type III+ | No | - | EAR99 | CONNECTOR POWER | Contact | - | - | - | - | - | Not Required | UNDERPLATING THICKNESS (30) | 8536.90.40.00 | Circular Connectors | NO | NO | NO | POWER | - | - | - | - | not_compliant | 13 A | Crimp | 1 POS | SKT | - | AMP | - | 20-24(AWG) | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | 66331 | - | - | - | - | CRIMP | - | Standard Circular Contacts | - | YES | 13 A | - | - | - | 13(A) | - | CONTACT | Not Required | - | - | 0.1 inch | 0.08 inch | CPC, G SERIES AND M SERIES CONNECTOR | - | Contacts | POWER AND SIGNAL | - | - | Standard Circular Contacts | No | - | - | - | - | - | - | - | - | 100 | 3.05(mm) | - | - | - | - | ||
![]() 928999-1 TE Connectivity | 13000 | - | Datasheet | 2 Weeks | - | Tin | Cable | - | - | Not Required | - | 1 | - | - | - | - | Straight | - | - | - | - | - | Copper-Nickel-Silicon | - | - | - | - | - | - | Micro-Power & Power Quadlok System | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 928999-1 | - | - | - | Cable Mount | Cable | - | - | 120C | -40C | - | - | Active | Not Required mm | - | - | - | - | 1.66 | Compliant | Yes | - | Crimp | - | - | - | - | - | - | - | 24 to 20, 24 AWG | -40 to 120 °C | Reel | - | Yes | Crimp | EAR99 | CONNECTOR POWER | Contact | - | 120 °C | -40 °C | - | - | RCP | - | 8536.90.40.00 | - | - | - | - | POWER | - | Straight | - | - | compliant | 7.5 A | - | 1 POS | SKT | - | - | - | 20-24(AWG) | - | Compliant | 7.5 A | - | - | Discrete | 1 Port | 24 AWG | 20 AWG | - | 22 AWG | - | - | - | TAB TERMINAL | -1.6 mm | - | - | - | - | - | - | - | - | - | 0.5 mm2 | - | 3.5(A) | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | 13.6 mm | - | 13.6(mm) | - | 13.6 mm | - | - | - | - | - | - | No SVHC | - | Not Applicable | ||
![]() 350415-1 TE Connectivity | 248000 | - | Datasheet | 10 Weeks | - | Pre-Tin | - | - | BRASS | Not Required | - | 1 | - | - | CSA; UL | - | Straight | TE Connectivity / AMP | - | DISCRETE WIRE | - | - | Brass | - | - | - | - | 4000 | - | .093 Commercial Connector Housing | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 350415-1 | - | +105°C | -55°C | Cable Mount | Cable | - | -55C to 105C | 105C | -55C | 105 °C | -55 °C | Active | Not Required mm | - | - | 4.45(mm) | - | 1.62 | Details | Yes | - | Crimp | MATE-N-LOK | 0.011535 oz | 250VDC/250VAC | 250 V | - | - | 20 AWG to 14 AWG | 20 to 14, 20 AWG | -55 to 105 °C | Tape and Reel | .093 Commercial | - | - | EAR99 | CONNECTOR POWER | Contact | - | - | - | - | - | SKT | - | 8536.90.40.00 | Pin & Socket Connectors | NO | NO | NO | SIGNAL | - | - | - | - | compliant | 13 A | Crimp | 1 POS | SKT | - | AMP | - | 14-20(AWG) | - | - | - | - | CONNECTOR ACCESSORY | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | Pin & Socket Connectors | - | NO | 13 A | - | - | - | 13(A) | - | CONTACT | - | - | - | 0.14 inch | - | - | 600 V | Contacts | POWER | - | - | Pin & Socket Connectors | - | 20.19 mm | - | 20.19(mm) | - | - | - | - | - | - | 4.77(mm) | - | - | - | - | ||
![]() 353537-1 TE Connectivity | 660000 |
| Datasheet | - | - | Pre-Tin | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | Brass | - | - | - | - | 5500 | - | AMP Multilock Series Connectors | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 353537-1 | - | - | - | - | Cable | - | - | - | - | - | - | Active | - | - | - | 2.8(mm) | - | 1.64 | Details | Yes | - | Crimp | MULTILOCK | 0.008818 oz | - | - | 20 AWG | 22 AWG | 22 AWG to 20 AWG | - | - | Tape and Reel | .040 MULTILOCK | - | - | - | - | Contact | - | - | - | - | - | Pin (Male) | - | - | Automotive Connectors | - | - | - | SIGNAL | - | - | - | - | compliant | - | Crimp | - | PIN | - | AMP | - | 20-22(AWG) | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | Unsealed Contact | Automotive Connectors | - | - | - | 23.8(mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 316041-6 TE Connectivity | 2800 | - | Datasheet | - | - | Silver Over Nickel | - | - | - | Not Required | - | 1 | - | - | - | - | Straight | TE Connectivity | - | - | - | - | Copper Alloy | - | - | - | - | 500 | - | Dynamic 5000 Connector Housing | - | - | - | - | - | - | - | TE Connectivity | - | - | - | +105°C | -55°C | Cable Mount | Cable | - | -55C to 105C | 105C | -55C | - | - | - | Not Required mm | - | - | 7.7(mm) | - | - | Details | - | - | Crimp | DYNAMIC SERIES | 0.070548 oz | 630VDC/630VAC | - | - | - | - | 12 to 10, 12 AWG | -55 to 105 °C | Bag | Dynamic 5000 | - | - | - | CONNECTOR POWER | Contact | - | - | - | Component-to-Wire | - | RCP | - | - | Headers & Wire Housings | - | - | - | POWER | - | - | - | - | - | - | Crimp | 1 POS | SKT | - | - | - | 10-12(AWG) | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | NO | - | - | - | - | 45(A) | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | Headers & Wire Housings | - | 23.9 mm | - | 23.9(mm) | - | - | - | - | - | - | 5.3(mm) | - | - | - | - | ||
![]() 66425-8 TE Connectivity | 2 |
| Datasheet | 6 Weeks | - | Gold Over Nickel | - | - | BRASS | Not Required | - | 1 | - | - | - | - | Straight | TE Connectivity / AMP | - | DISCRETE WIRE | - | - | Brass | - | - | 16 | - | 4000 | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 66425-8 | - | - | - | Cable Mount | Cable | - | - | - | - | 90 °C | -55 °C | Active | Not Required mm | - | - | 2.16(mm) | - | 1.61 | Details | Yes | - | Crimp | Multimate | 0.020988 oz | - | - | - | - | - | 30 to 26, 30 AWG | - | Tape and Reel | Multimate Type III+ | Yes | - | EAR99 | CONNECTOR POWER | Contact | - | - | - | - | - | M | UNDERPLATING THICKNESS (50), TERMINATION: TIN (50) OVER NICKEL | 8536.90.40.00 | Circular Connectors | NO | NO | NO | SIGNAL | - | - | - | - | compliant | 13 A | Crimp | 1 POS | PIN | - | AMP | - | 26-30(AWG) | - | - | - | - | CONNECTOR ACCESSORY | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | Standard Circular Contacts | - | NO | 13 A | - | - | - | 13(A) | - | CONTACT | - | - | - | 0.06 inch | 0.04 inch | CPC, G SERIES AND M SERIES CONNECTOR | - | Contacts | POWER AND SIGNAL | - | - | Standard Circular Contacts | - | 27.1 mm | - | 27.1(mm) | - | - | - | - | - | 30 | 2.16(mm) | - | - | - | - | ||
![]() 0537440006 ITT Interconnect Solutions | In Stock | - | Datasheet | - | - | Gold Over Nickel | - | - | - | Not Required | - | 1 | - | - | - | - | Straight | - | - | - | - | - | Copper Alloy | Not Required mm | 5(mohm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | Not Required | -55C to 125C | - | - | - | - | - | - | - | F | - | No | - | - | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact | - | - | - | - | - | - | - | - | - | - | - | - | POWER | - | - | - | - | - | 20 A | - | 1 POS | SKT | - | - | - | 12(AWG) | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | 20(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.74 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5050462-8 TE Connectivity | 44 |
| Datasheet | 26 Weeks | Production (Last Updated: 6 days ago) | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | Power | - | Beryllium Copper | - | - | - | - | 2000 | - | - | Not Required | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | 5050462-8 | - | + 125 C | - 65 C | Surface Mount | Surface Mount | 1 | -65C to 125C | - | - | - | - | Active | Not Required(mm) | - | - | 1.78(mm) | No | 1.49 | Details | Yes | Not Required(mm) | Solder | - | 0.070548 oz | - | - | - | - | - | 28 → 22 AWG | - | Bulk | 2 Series | Yes | Press-Fit | - | PCB Socket | Discrete Socket | 1 Position | 257 °C | -85 °C | - | 1 | SKT | - | - | IC & Component Sockets | - | - | - | - | - | Straight | - | 1.78 mm | compliant | 5/Contact(A) | Solder | 1(POS) | - | - | AMP | - | - | - | - | 5 A | - | - | Discrete | - | - | - | - | 22 AWG | No | 5 A | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | 1.32 mm | - | - | - | - | - | - | - | - | - | - | - | - | Socket Pins | - | - | Discrete socket | IC & Component Sockets | - | 4.52 mm | - | 4.52(mm) | - | 4.52mm | 30 µm | 3.18 mm | - | - | - | No | Unknown | - | Lead Free | ||
![]() 2-962915-1 TE Connectivity | 52500 | - | Datasheet | 10 Weeks, 5 Days | - | Pre-Tin | - | - | - | Not Required | - | 1 | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | Copper Iron | - | - | - | Timer Connector System, Automotive Terminals | 3500 | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | Locking Lance | TE Connectivity | - | 2-962915-1 | 962915 | +130°C | -40°C | - | Cable | - | - | - | - | - | - | Active | Not Required mm | - | - | 4.5(mm) | - | 1.06 | Details | Yes | - | Crimp | - | 0.017390 oz | - | - | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | - | Tape and Reel | AMP MCP 2.8 | - | - | EAR99 | CONNECTOR POWER | Contact | - | - | - | - | - | M | - | 8536.90.40.00 | Automotive Connectors | - | - | - | POWER | - | - | - | - | compliant | 30 A | Crimp | 1 POS | PIN | - | AMP | - | 17-20(AWG) | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | TAB TERMINAL | - | - | - | - | - | Automotive Connectors | - | NO | - | - | 1 mm2 | - | 30(A) | - | - | - | - | MALE | - | - | - | - | Terminals | - | Straight | - | Automotive Connectors | - | - | - | 27.4(mm) | - | - | - | - | - | - | 4.1(mm) | - | - | - | - | ||
![]() 5050935-2 TE Connectivity | 10 | - | Datasheet | 26 Weeks | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | Beryllium Copper | - | - | - | - | 2000 | - | - | Not Required | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 5050935-2 | - | + 125 C | - 65 C | Surface Mount | Through Hole | 1 | -65C to 125C | - | - | - | - | Active | Not Required(mm) | - | - | 1.5(mm) | No | 1.49 | Details | Yes | Not Required(mm) | Solder | - | 0.000529 oz | - | - | - | - | - | 28 → 25 AWG | - | BAG/LOOSE | 1 Series | - | - | - | CONNECTOR SOCKET | Discrete Socket | 1 Position | - | - | - | 1 | SKT | - | - | IC & Component Sockets | - | - | - | POWER/SIGNAL | - | - | - | - | compliant | 5/Contact(A) | Solder | 1(POS) | SKT | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Pins | - | - | - | IC & Component Sockets | - | 4.27 mm | - | 4.27(mm) | - | 4.27mm | - | - | - | - | 1.5(mm) | - | - | - | - | ||
![]() 640311-1 TE Connectivity | In Stock | - | Datasheet | - | - | Tin-Lead | Through Hole | - | Bronze | - | Phosphor Bronze | - | - | - | - | - | Straight | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 640311-1 | 640311 | - | - | Through Hole | Through Hole | - | - | - | - | - | - | Obsolete | - | - | - | 3.81(mm) | No | 8.04 | Compliant | No | - | Solder | - | - | - | - | - | - | - | 22 to 18, 22 AWG | - | Strip | - | - | Solder | - | Connector Headers and PCB Receptacles | Contact | - | - | - | - | - | F | - | - | - | - | - | - | SIGNAL | - | Straight | Unshielded | 3.81 mm | compliant | - | - | - | PIN | - | - | - | 18-22(AWG) | - | Non-Compliant | - | Tin | CONNECTOR ACCESSORY | - | - | 22 AWG | 18 AWG | - | - | - | - | - | - | 2.794 mm | Non-Insulated | - | - | - | - | - | NO | - | 1.85 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 mm | - | 6.6(mm) | - | 6.6 mm | - | - | - | - | - | No | - | - | Contains Lead | ||
![]() 1393367-1 TE Connectivity | 238782 |
| Datasheet | 11 Weeks | - | Tin | - | - | - | Not Required | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | Copper Alloy | - | - | - | - | 10000 | - | AMP GET 0.64 Pin & Socket Housings | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 1393367-1 | 1393367 | + 125 C | - 40 C | Cable Mount | Cable | Not Required | -30C to 105C | - | - | - | - | Active | Not Required mm | - | - | 2.11(mm) | - | 1.64 | Details | Yes | - | Crimp | - | 0.012663 oz | 600VAC | 500 V | 22 AWG | 24 AWG | 24 AWG to 22 AWG | 24 to 22, 24 AWG | -40 to 125 °C | Tape and Reel | GET 0.64 | - | - | - | CONNECTOR POWER | Contact | - | - | - | - | - | F | - | - | Automotive Connectors | - | - | - | SIGNAL | - | - | - | - | compliant | 6A | Crimp | 1 POS | SKT | Not Required | AMP | - | 22-24(AWG) | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | NO | - | - | - | - | 9(A) | - | - | - | - | - | - | - | - | - | Terminals | - | Straight | - | Automotive Connectors | - | 16.65 mm | - | 16.65(mm) | - | - | - | - | - | - | 2.4(mm) | - | - | - | - |