- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Acting | Actuator Style | Alias # | Base/Housing Material | Body Orientation | Cable Entry Locationu2009 | Circuit Applicationu2009 | Compatible With Wire & Cable Typeu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Retention Within Housingu2009 | Contact Sizeu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Maximum Power Rating | Maximum Voltage Rating | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Operating Voltageu2009(VAC) | Operating Voltageu2009(VDC) | Pole Configurationu2009 | Pole Throw Configuration | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Rectangular Connector Insert Typeu2009 | Sealableu2009 | Switch Configuration | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Voltage, Rating | Wire Contact Termination Area Plating Materialu2009 | Wire Size | Wire Sizeu2009(AWG) | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Mechanical Life | Family | Terminal Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2196502120-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Holder | Size 20 | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T2196502120-001 | HCM650-FC-120 | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171076-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable | - | - | Wire-to-Wire | - | - | - | - | - | Shield Assembly | - | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | AEC-Q200 | - | No | - | 171076-1 | 75P SHIELD ASSY | - | - | - | - | - | - | - | - | 100 ppm/K | - | 1.8 Ohm | - | - | 0.0625 W | - | General Purpose | - | - | - | - | - | 1 | 1 mm | 0.5 mm | ||
![]() 182-0035-04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | 115 | 115 | - | - | - | - | - | - | - | - | ZPF000000000001914 | 182-0035-04 | - | - | - | 200 V | Gold | - | - | - | 50.0000 ppm/°C | - | 8.35 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | 7.62 | - | ||
![]() 1SNG604010R0000 TE Connectivity | 341 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 80u2009°Cu2009[u2009-40 – 176u2009°Fu2009] | - | - | - | - | - | Cable Gland | - | - | Yes | - | 1SNG604010R0000 | EP-BPA-SZ4-BL-A | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | 500 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | - | - | ||
![]() 1SNG601124R0000 TE Connectivity | 301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | - | - | - | Cable Gland | - | - | Yes | - | 1SNG601124R0000 | EP-SG-M40-LGR-C | - | - | UL 94V-2 | - | - | - | - | - | 25.0000 ppm/°C | - | 4.75 kOhm | - | - | 0.1 W | - | - | - | - | - | - | - | 0.1 | 7.06 | - | ||
![]() 1SNG607039R0000 TE Connectivity | In Stock | - | - | - | - | - | - | Thermoplastic | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | - | - | - | Cable Gland | - | - | Yes | - | 1SNG607039R0000 | EP-LN-NPT1-BL-A | Solder | - | UL 94V-2 | - | - | 16 to 10, 16 AWG | - | -40 to 105 °C | - | Barrier Strip | - | 1 | - | - | 14.2700 mm | - | - | Black | - | - | - | - | 82.3 mm | - | ||
![]() 1SNG602074R0000 TE Connectivity | 7 |
| - | - | Slow Blow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 100u2009°Cu2009[u2009-4 – 212u2009°Fu2009] | - | - | - | - | - | Cable Gland | - | - | Yes | - | 1SNG602074R0000 | EM-SG-NPT12-MET-C | - | - | UL 94V-2 | 125 V | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG609034R0000 TE Connectivity | 142 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Gland | AEC-Q200 | - | No | - | 1SNG609034R0000 | ENBR-WG-NPT2-BL-A | - | - | - | 150 V | - | - | - | - | 100 ppm/K | - | 1.05 | - | - | 0.125 W | - | General Purpose | - | - | - | - | - | 1 | 2 mm | 1.25 mm | ||
![]() T3609160222-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | - | - | - | - | Brass | Cable Gland | - | - | - | - | T3609160222-000 | DLX-16-LMB | - | - | - | - | - | - | - | - | 50 ppm/K | - | 750 Ohm | - | - | 0.125 W | - | Sulfur Resistant | - | - | - | - | - | 1 | 1.6 | 0.85 | ||
![]() T3135210101-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 100u2009°Cu2009[u2009-40 – 212u2009°Fu2009] | - | - | - | - | Brass | Cable Clamp | - | - | Yes | - | T3135210101-000 | ZSM-21 | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 5.76 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | 4.75 | - | ||
![]() 2-2295321-4 TE Connectivity | In Stock | - | - | Gold | - | - | - | Polyester | Straight | - | - | - | - | - | Receptacle | Connector Assembly | - | Copper Alloy | - | - | - | - | - | - | - | Polarization | With | With | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 2-2295321-4 | RITS CONN. SOCKET ASSY 4P BLUE TIN | Solder | - | - | - | - | - | - | -55 to 105 °C | - | - | - | - | Header | - | 3.9600 mm | - | - | White | - | - | - | - | 55.47 mm | - | ||
![]() 1744090-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clamp/Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1744090-1 | PANEL MT BRACKET,120 SERIES | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | 1 | - | - | ||
![]() 2-2295187-1 TE Connectivity | In Stock | - | - | Tin | - | - | - | Polyamide 6T | Straight | - | - | Discrete Wire | - | - | - | - | - | Brass | - | Without | - | Tab | - | - | - | - | - | - | - | 125 | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | 2-2295187-1 | TC CONNECTOR.ALUMEL TAB CONTACT ASSY | Solder | - | - | - | - | - | 25 – 22 | -30 to 105 °C | - | Shrouded Header | - | 1 | Header | - | 2.0000 mm | - | - | Natural | - | - | - | - | 14.4 mm | - | ||
![]() 2-1586588-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1586588-0 | 20P VAL-U-LOK BMI VRT HDR V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | 1 | - | - | ||
![]() D369-R66-BS0 TE Connectivity | In Stock | - | - | Tin | - | - | - | Polyamide | Right Angle | - | - | - | - | - | Receptacle | Connector Assembly | - | Brass | - | - | - | - | - | - | - | Keyed | With | With | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | D369-R66-BS0 | 369 6 WAY REC, NO CONTACTS, SKT | Solder | - | - | - | - | - | - | - | - | - | - | 3 | Receptacle | - | 4.0000 mm | - | 14 POS | Green | - | - | - | - | 48.8 mm | - | ||
![]() 1554809-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1554809-3 | RITS CONN. PLUG ASSY 3P YELLOW COVER | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 5.76 kOhm | - | - | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | 4.75 | - | ||
![]() T1460241221-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1460241221-000 | H24B-SGRM-BO-2PG21 | - | - | - | - | - | - | - | - | 25 ppm/K | - | 26.7 kOhm | - | - | 0.4 W | - | Sulfur Resistant | - | - | - | - | - | 0.1 | 3.2 | 1.6 | ||
![]() T1750102116-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Top & Side | Power & Signal | - | - | - | - | - | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1750102116-000 | H10B-TBFH-PG16 | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 47 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | 4.75 | - | ||
![]() 2357686-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | 2357686-8 | SGI 2.0 Crimp TPA | - | - | UL 94V-0 | - | - | - | - | - | 100 ppm/°C | - | 6.04 kOhm | - | - | 0.05 W | - | High Reliability | - | - | - | - | - | 1 | 0.99 | 0.51 | ||
![]() DMC-M 04-12 AAE TE Connectivity | In Stock | - | - | Silver | - | Baton Toggle | DMC-M04-12AAE | Thermoplastic | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | Pin | - | - | - | - | - | - | 0.4@20VAC 20VDC VA | - | Panel Mount | - | - | - | - | 4 | 4PDT | - | - | - | Pin | - | ON None ON | ZPF000000000015180 | DMC-M 04-12 AAE | - | Crimp | - | - | - | - | - | -30 to 85 °C | - | Tiny | - | - | - | - | - | - | - | - | 20000 Cycles | Pushbutton Switches | Solder Lug | - | - | - |