- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Cable Entry Locationu2009 | Circuit Applicationu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Jackscrew Styleu2009 | Jackscrew Typeu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Contact Termination Area Plating Materialu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Gender | Pitch | Housing Color | Family | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1310060113-000 TE Connectivity | 52 | - | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | - | Yes | T1310060113-000 | H6B-TS-PG13.5 | - | - | - | - | - | - | - | - | - | ||
![]() T1770063125-000 TE Connectivity | 71 | - | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | - | Yes | T1770063125-000 | H6B-TBFH-M25 | - | - | - | - | - | - | - | - | - | ||
![]() T1770063121-000 TE Connectivity | In Stock | - | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | - | Yes | T1770063121-000 | H6B-TBFH-PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1230100132-100 TE Connectivity | 70 | - | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | - | Yes | T1230100132-100 | H10B-TSH-M32 | - | - | - | - | - | - | - | - | - | ||
![]() T1270102121-000 TE Connectivity | In Stock | - | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | - | Yes | T1270102121-000 | H10B-TSBH-PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1210240121-000 TE Connectivity | In Stock | - | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | - | Yes | T1210240121-000 | H24B-TS-PG21 | - | - | - | - | - | - | - | - | - | ||
![]() T1440242125-000 TE Connectivity | 42 | - | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | - | Yes | T1440242125-000 | H24B-SGR-M25 | - | - | - | - | - | - | - | - | - | ||
![]() T1269320129-000 TE Connectivity | In Stock | - | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | - | Yes | T1269320129-000 | H32A-TGB-PG29 | - | - | - | - | - | - | - | - | - | ||
![]() T1349160121-000 TE Connectivity | In Stock | - | - | - | - | - | - | Top & Side | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | T1349160121-000 | H16A-TGH-PG21 | - | - | - | - | - | - | - | - | - | ||
![]() 1650106-1 TE Connectivity | 845 |
| - | - | 902-84-02113 | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | 1650106-1 | 902-84-02113=SCREW,SHOULDER,#6-32 | - | - | - | - | - | - | - | - | - | ||
![]() 1648555-1 TE Connectivity | 23 |
| - | - | 295-0052-01100 | - | - | - | - | Plug | - | Wire-to-Panel | - | - | Pin | - | - | - | PBT | - | - | - | - | - | - | - | - | No | 1648555-1 | 295-0052-01100(SEE DBL DWR CAT) | - | - | - | - | - | - | - | - | - | ||
![]() ABC20C-0001R TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Housing Assembly | - | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | ABC20C-0001R | RECP ASSY | - | - | - | - | - | - | - | - | - | ||
![]() T2192501070-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | T2192501070-000 | HCM250-MC-70 | - | Silver | 00 | 70 | - | - | - | - | - | ||
![]() 1-1586863-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | 1-1586863-4 | 14P VAL-U-LOK R/A HDR GW | - | - | - | - | - | - | - | - | - | ||
![]() 4-643818-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | 4-643818-8 | 18P MTA156 CONN ASSY 20AWG YEL | - | - | - | - | - | - | - | - | - | ||
![]() 200875-7 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Jackscrew Kit | - | - | - | Female | Fixed | - | - | - | - | 6, 12, 14, 15, 16, 20, 26, 28, 34, 41, 42, 50, 75, 104 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | 200875-7 | SKT ASSY,M SERIES | - | - | - | - | - | - | - | Circular Plastic Connectors (CPC) | - | ||
![]() T1509034000-000 TE Connectivity | In Stock | - | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | - | - | Base Housing | Clip | - | - | - | - | - | - | - | - | - | Yes | T1509034000-000 | H3A-MAG for cross mating | - | - | - | - | - | - | - | - | - | ||
![]() YD369-B66-NP4-122K TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | YD369-B66-NP4-122K | 369 6 WAY PANEL MNT REC, 90 PCB SPCL PIN | - | - | - | - | - | - | - | - | - | ||
![]() T1902246232-009 TE Connectivity | In Stock | - | - | Pre-Tin | - | PPS (Polyphenylene Sulfide) | Straight | - | Power & Signal | - | - | - | Brass | - | - | - | Hood | Screwlock | - | - | - | - | - | - | Surface Mount | - | - | Yes | T1902246232-009 | H24BPR-TS/GHC-2M32-EMC-C | Solder | - | - | - | Header | 2.0000 mm | Black | - | 16 mm | ||
![]() T2040001060-000 TE Connectivity | 548 | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | T2040001060-000 | CMM-6.0 | - | Silver | 18 – 8 | 1 – 10 | - | - | - | - | - |