- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Cable Entry Locationu2009 | Circuit Applicationu2009 | CoilResistance | Connector Systemu2009 | Contact Materials | Contact Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Mounting | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | Relay Construction | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Type | Number of Rows | Gender | Pitch | Pin Count | Number of Contacts | Housing Color | Power Dissipation | Operate Time | Channel Type | Contact Arrangement | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1930242000-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | Base Housing | Screwlock | - | - | - | - | - | - | - | - | Yes | T1930242000-000 | H24BPR-AG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 732-8255-22 R TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire-to-Board | - | Pin | - | - | - | - | - | - | 20 | - | 20 | Pin | - | - | ZPF000000000202606 | 732-8255-22 R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1319160125-000 TE Connectivity | 39 | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | Yes | T1319160125-000 | H16A-TS-M25 | - | - | - | - | - | - | - | - | - | 272 | - | N | - | - | ||
![]() T1319100220-000 TE Connectivity | 47 | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | Yes | T1319100220-000 | H10A-TS-2M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1329160116-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | Yes | T1329160116-000 | H16A-TG-PG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1519161000-000 TE Connectivity | 36 | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | Yes | T1519161000-000 | H16A-ADMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 213621-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp | - | - | - | - | - | 0 | -55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009] | - | - | - | - | 213621-4 | M SERIES V.35 CBL CLMP,PLTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1250102125-000 TE Connectivity | 189 |
| - | - | - | - | Side | Power & Signal | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | Yes | T1250102125-000 | H10B-TSB-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1340100132-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | Yes | T1340100132-000 | H10B-TGH-RO-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1330100121-000 TE Connectivity | 49 | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | Yes | T1330100121-000 | H10B-TSH-RO-PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1440102116-000 TE Connectivity | 54 | - | - | - | - | - | Side | Power & Signal | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | Yes | T1440102116-000 | H10B-SGR-PG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T14X0100000-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | Yes | T14X0100000-000 | H10B-AG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1410162000-000 TE Connectivity | In Stock |
| - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | Yes | T1410162000-000 | H16B-AG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1510243000-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | Base Housing | Locking | - | - | - | - | - | - | - | - | Yes | T1510243000-000 | H24B-AD-LB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1930240129-000 TE Connectivity | In Stock | - | - | Gold | LCP (Liquid Crystal Polymer) | Straight | Side | Power & Signal | - | - | Phosphor Bronze | - | - | Hood | Locking | - | - | Surface Mount | - | - | - | - | - | Yes | T1930240129-000 | H24B-TSBH-PG29 | Solder | -55 to 125 °C | Shrouded | 2 | Header | 1 mm | - | 46 | Black | - | - | - | - | 24.25 mm | ||
![]() T1329100125-000 TE Connectivity | 36 | - | - | - | - | - | Top & Side | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | T1329100125-000 | H10A-TG-M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1329100116-000 TE Connectivity | In Stock | - | - | - | - | - | Bottom | Power & Signal | - | - | - | - | - | Hood | Locking | - | - | - | - | - | - | - | - | Yes | T1329100116-000 | H10A-TG-PG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1349160116-000 TE Connectivity | In Stock | - | - | - | - | - | Top & Side | - | 90 Ohm | - | Silver Alloy | - | - | Hood | - | 7.2 Vdc | 1.6 Vdc | Bracket Mount | - | - | - | - | Non-Latching | - | T1349160116-000 | H16A-TGH-PG16 | Quick Connect | -40 to 125 °C | - | - | - | - | 4 | - | - | - | 7 ms | - | SPST-NO | - | ||
![]() T1349160120-000 TE Connectivity | 81 | - | - | - | - | - | Top & Side | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | T1349160120-000 | H16A-TGH-M20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1359320121-000 TE Connectivity | In Stock | - | - | - | - | - | Side | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | T1359320121-000 | H32A-TSB-PG21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |