- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2029091-6 TE Connectivity | In Stock | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | Wire-to-Wire | - | Nylon | - | - | - | - | 6 | 2 | - | - | 2029091-6 | 6P RCPT VAL-U-LOK V2 RED | - | ||
![]() FAST-E 07 F-X TE Connectivity | In Stock | - | - | - | Plug, Receptacle | Housing | - | - | - | Blindmate | With | - | Without | - | - | - | - | ZPF000000000103883 | FAST-E 07 F-X | - | ||
![]() DMC-M 01-08 BN-GQ TE Connectivity | In Stock | - | - | - | - | - | Wire-to-Wire | Socket | - | - | - | - | - | - | - | 1 | Socket | ZPF000000000015163 | DMC-M 01-08 BN-GQ | Crimp | ||
![]() D369-B66-AS1 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | Keyed | With | - | With | - | - | - | - | YD369-B66-AS100000 | 369 6 WAY PANEL MOUNT REC, CRIMP, SKT | - | ||
![]() D369-B33-AP1 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | Keyed | With | - | With | - | - | - | - | YD369-B33-AP100000 | 369 3 WAY PANEL MOUNT REC, CRIMP, PIN | - | ||
![]() D369-B66-BP1 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | Keyed | With | - | With | - | - | - | - | YD369-B66-BP100000 | 369 6 WAY PANEL MOUNT REC, CRIMP, PIN | - | ||
![]() FAST-E 08 F-X TE Connectivity | In Stock | - | - | - | Plug, Receptacle | Housing | - | - | - | Blindmate | With | - | Without | - | - | - | - | ZPF000000000136940 | FAST-E 08 F-X | - | ||
![]() 3-644566-4 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644566-4 | 04P MTA156 CONN ASSY 22AWG LF | - | ||
![]() 4-644502-1 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | - | Without | - | - | - | - | 4-644502-1 | 11P MTA156 CONN ASSY 18AWG LF | Insulation Displacement (IDC) | ||
![]() 4-644502-2 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | - | Without | - | - | - | - | 4-644502-2 | 12P MTA156 CONN ASSY 18AWG LF | Insulation Displacement (IDC) | ||
![]() 4-640601-9 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640601-9 | 19P MTA156 CONN ASSY 22AWG LF | - | ||
![]() 4-644570-0 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | Polarization | With | - | With | - | - | - | - | 4-644570-0 | 10P MTA156 CONN ASSY 18AWG LF | - | ||
![]() T2030162201-000 TE Connectivity | In Stock | - | - | - | - | - | - | Socket | - | - | - | - | - | 16 | - | 16+PE | Socket | T2030162201-000 | HDD-016-F | Crimp Terminal | ||
![]() T2111027101-001 TE Connectivity | 283 |
| - | - | - | - | - | Pin | - | - | - | - | - | 2 | - | 2 | Pin | T2111027101-001 | HMN-Q2-M | Crimp Terminal | ||
![]() 4-640602-2 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640602-2 | 12P MTA156 CONN ASSY 24AWG LF | - | ||
![]() 3-644662-5 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | Polarization | With | - | With | - | - | - | - | 3-644662-5 | 05P MTA156 CONN ASSY 22AWG LF | - | ||
![]() 1-2296206-8 TE Connectivity | In Stock | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | Wire-to-Wire | - | Nylon | - | - | - | - | 18 | 2 | - | - | 1-2296206-8 | 18P FH PLUG VAL-U-LOK FH GWT/V0 | - | ||
![]() 5-640604-3 TE Connectivity | In Stock | - | - | - | Receptacle | Connector Assembly | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | 5-640604-3 | 23P MTA156 CONN ASSY 18AWG LF | - | ||
![]() 2-2296205-0 TE Connectivity | 2259 |
| - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | Wire-to-Wire | - | Nylon | - | - | - | - | 20 | 2 | - | - | 2-2296205-0 | 20P RCPT VAL-U-LOK GWT/V0 | - | ||
![]() 1-2296206-4 TE Connectivity | In Stock | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | Wire-to-Wire | - | Nylon | - | - | - | - | 14 | 2 | - | - | 1-2296206-4 | 14P FH PLUG VAL-U-LOK FH GWT/V0 | - |