- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Accepts Wire Insulation Diameter Rangeu2009 | Alias # | Base/Housing Material | Body Orientation | Cable Entry Locationu2009 | Category | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Connector & Contact Retention Accessory Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Seal Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Input Voltage Range | Insert Arrangement | Interface Standards | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Maximum Input Voltage | Mounting | No. of Terminals | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pole Configurationu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Rectangular Connector Insert Typeu2009 | Sealableu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 | Usage Level | Operating Temperature | Type | Number of Rows | Gender | Pitch | Pin Count | Function | Number of Outputs | Number of Contacts | Contact Gender | Output Voltage | Housing Color | Output Type | Polarity | Number of Ports | Output Current | Screening Level | Line Regulation | Load Regulation | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DMC-M 12-20 PD TE Connectivity | In Stock | - | - | - | - | - | DMC-M12-20PD | - | - | - | - | - | - | - | - | - | - | Wire-to-Wire | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Pin | - | - | ZPF000000000015267 | DMC-M 12-20 PD | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMC-M 12-20 PA TE Connectivity | In Stock | - | - | - | - | - | DMC-M12-20PA | - | - | - | - | - | - | - | - | - | - | Wire-to-Wire | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Pin | - | - | ZPF000000000015264 | DMC-M 12-20 PA | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1710161132-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Top & Side | - | - | Power & Signal | - | - | - | - | - | - | - | Base Housing | Locking Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | T1710161132-000 | H16B-TBFS-M32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1969608-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | TPA (Terminal Position Assurance) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | - | - | 1969608-9 | 9P VAL-U-LOK TPA 22-18 AWG | - | - | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-640720-0 TE Connectivity | 1109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 – 105u2009°Cu2009[u2009-4 – 221u2009°Fu2009] | - | Natural | Nylon | Strain Relief | - | - | - | 1-640720-0 | 03P UMNL STR/REL & INSRT NATL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1394918-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-1394918-3 | DUOPLG5.0 BU-STE 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 641217-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 641217-4 | 04P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1971793-2 TE Connectivity | 100 |
| - | - | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | - | Wire-to-Board | - | - | - | - | Nylon 66 GF | - | - | - | - | - | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | - | - | 4-1971793-2 | NEW GI CONN2.5 PLUG HSG 4P BLU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641217-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-641217-2 | 22P MTA156 CONN ASSY 18AWG ORA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641242-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-641242-6 | 16P MTA100 CONN ASSY F/T NATL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-641242-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-641242-5 | 05P MTA100 CONN ASSY NATL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-644020-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-644020-8 | 28P MTA100 CONN ASSY 30AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641242-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | 1.4, 6 V | - | - | - | Without | Locking Ramp | With | 6 V | Surface Mount | - | - | - | - | - | - | - | - | - | - | SOT-25 | 4-641242-1 | 11P MTA100 CONN ASSY F/T NATL | - | - | - | Industrial grade | -40 to 85 °C | - | - | - | - | 5 | LDO | 1 | - | - | 1.2 V | - | Fixed | Positive | - | 0.15 A | Industrial | 0.19 %/V | 50 mV | - | - | ||
![]() 1-644038-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-644038-1 | 11P MTA100 CONN ASSY POL 15AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641237-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | - | Without | Locking Ramp | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-641237-4 | 24P MTA100 CONN ASSY RED 23183 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-644038-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | - | Polarization | With | - | With | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-644038-0 | 20P MTA100 CONN ASSY POL 15AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1936030000-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Bottom | - | - | - | - | - | - | - | - | - | - | Base Housing | Screwlock on Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | T1936030000-000 | H3APR-AGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641217-3 TE Connectivity | In Stock | - | - | Gold | 10 | - | - | - | Straight | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Copper Alloy | - | - | - | - | - | 7-10A | - | - | Without | Locking Ramp | With | - | Cable Mount | 10 | - | - | - | - | - | - | - | - | - | - | 4-641217-3 | 13P MTA156 CONN ASSY 18AWG ORA | Crimp | - | - | - | -55 to 125 °C | Miniature Circular | - | Receptacle | - | - | - | - | 10 | Pin | - | - | - | - | 1 | - | - | - | - | No | 35.03 mm | ||
![]() 3-644718-4 TE Connectivity | In Stock | - | - | Tin | - | - | - | Polymer | Right Angle | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Copper Alloy | - | - | - | - | - | - | - | Polarization | With | - | With | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 3-644718-4 | 04P MTA156 CONN ASSY 18AWG ORA | Solder | - | - | - | - | DIN 41612 | 3 | Plug | 2.5400 mm | - | - | - | 150 POS | - | - | Gray | - | - | - | - | - | - | - | - | 139.7 mm | ||
![]() 1586359-8 TE Connectivity | In Stock |
| - | - | - | 1.27 – 2.11u2009mmu2009[u2009.05 – .083u2009inu2009] | - | - | - | - | Sensor Tools | - | - | - | - | - | Gang Wire Seal | Wire-to-Wire | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | -40 – 90u2009°Cu2009[u2009-40 – 194u2009°Fu2009] | - | - | - | - | - | - | - | 1586359-8 | 08P MINIUMNL GANG WIRE SEAL DR | - | - | - | - | - | Socket Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |