- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Contact Materials | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retention Typeu2009 | Mating Retentionu2009 | Mil-Spec | Mounting | Pole Throw Configuration | Shaft Length | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Gender | Power Rating | Pitch | Housing Color | Adjustment Type | Number of Turns | Resistance Tolerance | Number of Gangs | Shaft Diameter | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D369-HP33-DP3 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HP33-DP30000 | 369 HARSH 3 WAY PLUG, 20/22 AWG, PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HP66-DS3 TE Connectivity | In Stock | - | - | Gold | - | Diallyl | - | Plug | Connector Assembly | Silver Alloy | Keyed | With | - | With | - | Panel Mount | SP13T | - | YD369-HP66-DS30000 | 369 HARSH 6 WAY PLUG, 20/22 AWG, SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HP99-BP3 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HP99-BP30000 | 369 HARSH 9 WAY PLUG, 20/22 AWG, PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HR33-AP0 TE Connectivity | In Stock | - | - | - | BACC65CR1PA | - | - | Receptacle | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HR33-AP00000 | 369 HARSH 3 WAY REC, PIN - BACC65CR1PA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HP99-CS3 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HP99-CS30000 | 369 HARSH 9 WAY PLUG, 20/22 AWG, SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HR66-CP0 TE Connectivity | In Stock | - | - | - | BACC65CR2PC | - | - | Receptacle | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HR66-CP00000 | 369 HARSH 6 WAY REC, PIN - BACC65CR2PC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HR66-DP0 TE Connectivity | In Stock | - | - | - | BACC65CR2PD | - | - | Receptacle | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HR66-DP00000 | 369 HARSH 6 WAY REC, PIN - BACC65CR2PD | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HR66-DS0 TE Connectivity | In Stock | - | - | Gold | BACC65CR2SD | Thermoplastic | Right Angle | Receptacle | Connector Assembly | Phosphor Bronze | Keyed | With | - | With | - | Cable Mount | - | - | YD369-HR66-DS00000 | 369 HARSH 6 WAY REC, SKT - BACC65CR2SD | IDT | -65 to 105 °C | Receptacle | - | 2.5400 mm | Black | - | - | - | - | - | 47.75 mm | - | ||
![]() D369-HR99-BP0 TE Connectivity | In Stock | - | - | - | BACC65CR3PB | - | - | Receptacle | Connector Assembly | - | Keyed | With | - | With | - | - | - | 22.2 mm | YD369-HR99-BP00000 | 369 HARSH 9 WAY REC, PIN - BACC65CR3PB | - | - | - | 500 mW | - | - | Slotted | 1 | ± 10% | 1 | 6.35 mm | 20.4 mm | 27 mm | ||
![]() D369-HR66-NP1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HR66-NP10000 | 369 HARSH 6 WAY REC, CRIMP, PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HR99-AS1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HR99-AS10000 | 369 HARSH 9 WAY REC, CRIMP, SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D369-HR66-BP3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | Keyed | With | - | With | - | - | - | - | YD369-HR66-BP30000 | 369 HARSH 6 WAY REC, 20/22 AWG, PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMC-MD 24 A-A1552 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Housing | - | Keyed | With | - | With | EN4165M7AA0U0 | - | - | - | ZPF000000000203590 | DMC-MD 24 A-A1552 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644461-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | Polarization | With | - | Without | - | - | - | - | 3-644461-2 | 02P MTA156 CONN ASSY 18AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-644461-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | Polarization | With | - | Without | - | - | - | - | 4-644461-4 | 14P MTA156 CONN ASSY 18AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640595-1 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640595-1 | 11P MTA156 CONN ASSY 26AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-640595-4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Without | Locking Ramp | With | - | - | - | - | 4-640595-4 | 14P MTA156 CONN ASSY 26AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-641229-9 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Without | Locking Ramp | With | - | - | - | - | 4-641229-9 | 19P MTA156 CONN ASSY 22AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641229-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Without | Locking Ramp | With | - | - | - | - | 5-641229-3 | 23P MTA156 CONN ASSY 22AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-641229-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | Without | Locking Ramp | With | - | - | - | - | 5-641229-2 | 22P MTA156 CONN ASSY 22AWG LF | - | - | - | - | - | - | - | - | - | - | - | - | - |