- Manufacturer
- Packaging
- RoHS Status
- Factory Lead Time
- Part Status
- Assembly Item Name
- Contact Termination
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Moisture Sensitivity Level (MSL)
- Pin or Socket
- Contact Finish
Attribute column
Categories
Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Entry Locationu2009 | Centerline (Pitch)u2009 | Circuit Applicationu2009 | Compatible With Wire & Cable Typeu2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Contact Retention Within Housingu2009 | Contact Typeu2009 | Guide Pin/Socket Typeu2009 | Hardware Typeu2009 | Hood & Base Connector Product Typeu2009 | Hood & Base Locking Device Typeu2009 | Housing Materialu2009 | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mating Retentionu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pin Hood Typeu2009 | Pole Configurationu2009 | Rectangular Connector Insert Typeu2009 | TE Internal # | TE Internal Description | Termination Method to Wire & Cableu2009 | Voltage, Rating | Wire Sizeu2009(AWG) | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2071064201-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Guide Pin, Guide Socket | Frame | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | Socket | - | - | T2071064201-000 | H6BP-T2-F DOCKING FRAME_FIXED | - | - | - | - | ||
![]() T0930050457-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | - | - | - | T0930050457-000 | FLOATING WASHER | - | - | - | - | ||
![]() DMC-M 20-22 AAE TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | 20 | Pin | ZPF000000000015286 | DMC-M 20-22 AAE | Crimp | 600 V | - | Class J | ||
![]() D369-B66-AS0 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-B66-AS000000 | 369 6 WAY PANEL MNT REC, NO CONTACTS,SKT | - | - | - | - | ||
![]() T2113000101-200 TE Connectivity | 13 |
| - | - | - | Signal | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 8 | HMN | T2113000101-200 | HMN-RJ45-M | - | - | - | - | ||
![]() D369-B99-BS5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-B99-BS500000 | 369 9 WAY PANEL MNT REC, 90 PCB TIN, SKT | - | - | - | - | ||
![]() D369-B33-DS5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-B33-DS500000 | 369 3 WAY PANEL MNT REC, 90 PCB TIN, SKT | - | - | - | - | ||
![]() D369-B66-CS4 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Keyed | With | With | - | - | - | - | - | - | YD369-B66-CS400000 | 369 6 WAY PANEL MNT REC, 90 PCB GOLD,SKT | - | - | - | - | ||
![]() 732-8254-20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire-to-Board | - | - | Pin | - | - | - | - | - | - | - | - | 12 | - | - | - | 12 | Pin | ZPF000000000104271 | 732-8254-20 | - | - | - | - | ||
![]() T1936240000-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Base Housing | Screwlock | - | - | - | - | - | - | - | - | - | - | T1936240000-000 | H24BPR-AG-4S | - | - | - | - | ||
![]() T1926322163-000 TE Connectivity | In Stock | - | - | Top & Side | - | - | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | T1926322163-000 | H32BPR-TGH-4S-M63 | - | - | - | - | ||
![]() 1604078-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire-to-Panel, Wire-to-Wire | - | - | - | - | Receptacle Frame | - | - | - | - | - | - | - | - | -20 – 105u2009°Cu2009[u2009-4 – 221u2009°Fu2009] | - | - | - | 1604078-1 | HSG,2X3 POWER PROD RECPT | - | - | - | - | ||
![]() 1-284338-7 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | - | 1-284338-7 | AMP MONO-SHAPE 2 P TAB LIF CON | - | - | - | - | ||
![]() 5-1473574-3 TE Connectivity | 42 |
| - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | - | 5-1473574-3 | RITS.JUNCTION BOX 4D 3P F/H | - | - | - | - | ||
![]() 2-1473562-7 TE Connectivity | In Stock | - | - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | - | 2-1473562-7 | RITS CONN. PLUG ASSY 7P BLLE | - | - | - | - | ||
![]() 5-1473574-4 TE Connectivity | 160 | - | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | - | 5-1473574-4 | RITS.JUNCTION BOX 4D 4P F/H | - | - | - | - | ||
![]() 2-1473562-6 TE Connectivity | 20 |
| - | - | - | - | - | Plug | Connector Assembly | - | - | - | - | - | - | - | - | - | Polarization | With | With | - | - | - | - | - | - | 2-1473562-6 | RITS CONN. PLUG ASSY 6P BLUE | - | - | - | - | ||
![]() T1920240232-109 TE Connectivity | 16 |
| - | Top & Side | - | - | - | - | - | - | - | - | - | - | - | Hood | Screwlock | - | - | - | - | - | - | - | - | - | - | T1920240232-109 | H24BPR-TGH-XL-2M32-EMC-C | - | - | - | - | ||
![]() 1-2304815-1 TE Connectivity | In Stock | - | - | - | - | - | Discrete Wire | - | - | - | - | Without | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2304815-1 | REC CONT ASSY. CHROMEL LP, CRIMP | - | - | 25 – 22 | - | ||
![]() 2029090-6 TE Connectivity | In Stock | - | - | - | 4.2u2009mmu2009[u2009.165u2009inu2009] | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | Nylon | - | - | - | 6 | 2 | - | - | - | - | 2029090-6 | 6P PLUG VAL-U-LOK V2 FH RED | - | - | - | - |