- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Wire Type | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bronze | - | - | - | 1kV | Bulk | 2009 | D89 | - | - | Active | Not Applicable | IDC | - | Receptacle | 36 | - | - | Gray | 2 | Female | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | IDC | - | - | Ribbon Cable | - | - | - | - | Feed Through, Polarizing Key | - | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() LX40-12P Hirose Electric Co Ltd | 299 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | STAINLESS STEEL | - | - | - | GUIDE SLOT | LOCKING | Copper | SYNTHETIC RESIN | 70°C | -40°C | - | Tray | 2006 | LX | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | 12 | - | - | Black | 1 | - | LOW PROFILE | 8536.69.40.30 | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.020 0.50mm | 12 | - | - | - | unknown | 500mA | ONE | UL | Gold | 50V | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | 0.5A | 70mOhm | - | - | - | - | - | - | - | - | POLARIZED HOUSING | 250VAC V | - | - | - | 5000 Cycles | - | - | Solder | 9.7856 N | - | Discrete | PREASSEM CONN | 32 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() M80-7065105 Harwin Inc. | 64 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | POLYAMIDE46 | - | - | - | - | - | Brass | GLASS FILLED POLYETHYLENE | 125°C | -55°C | - | Tray | 2001 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 51 | - | - | - | 3 | - | POLARIZED, SHROUDED | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 51 | - | - | - | - | 3A | - | UL | Gold | - | COMMERCIAL | 1.854 inch | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | 0.247 inch | - | 3A | 25mOhm | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | 500 Cycles | 22 AWG | - | Crimp | 2.78 N | .199882 N | Discrete | LOOSE | - | - | - | Jackscrews | - | - | - | 11.8μin 0.30μm | 12μin | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 773 |
| Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene | 535.238997g | - | - | - | - | - | - | - | Bulk | 2009 | 3000 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 16 | 105°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | - | 7.6mm | - | - | - | - | Gold | - | - | - | - | - | 16 | - | - | - | Female | - | Grey | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | 1A | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | IDC | - | - | Ribbon Cable | - | - | - | - | Closed End, Polarizing Key, Strain Relief | - | 24.9mm | 6.1mm | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() M80-4661205 Harwin Inc. | 295 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | BERYLLIUM COPPER | GLASS FILLED POLYPHENYLENE SULPHIDE | - | -55°C | - | Bulk | 2011 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 12 | - | - | Black | 2 | - | COMPATIBLE CONTACT: M80-0130005 | 8536.69.40.40 | Screw Lock | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 12 | - | - | - | not_compliant | - | - | UL | Gold | - | COMMERCIAL | 0.866 inch | - | - | - | - | - | - | Female | 94V-0 | - | - | 0.494 inch | - | 3A | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | - | PLUG | - | - | - | POLARIZED HOUSING | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | Crimp | - | - | Discrete | - | - | - | - | Jackscrews, Polarizing Key | - | - | - | 11.8μin 0.30μm | - | - | - | ROHS3 Compliant | - | - | - | ||
Tiny WHSL | 719 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bronze | - | - | - | 1kV | Bulk | 2001 | D89 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 30 | - | - | Gray | 2 | Receptacle | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | 30 | - | - | - | Female | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Ribbon | 26 AWG | 28 AWG | - | - | - | IDC | - | - | Ribbon Cable | - | - | - | - | Feed Through, Polarizing Key | - | - | - | 15.0μin 0.38μm | - | - | Unknown | RoHS Compliant | - | - | - | ||
Tiny WHSL | 270 | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bronze | - | - | - | 1kV | Tube | 2008 | D89 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 10 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | IDC | - | - | Ribbon Cable | - | - | - | - | Feed Through | - | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | - | - | ||
![]() XG4E-3031 Omron Electronics Inc-EMC Div | 80 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene | - | - | - | Bronze | - | - | - | 250V | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 30 | 105°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | - | 8.2mm | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 20mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | - | - | 250V | - | 1A | - | - | Ribbon | - | - | - | 28 AWG | - | IDC | - | - | Ribbon Cable | - | - | - | - | Feed Through | - | 57.4mm | - | 5.90μin 0.150μm | - | No | Unknown | RoHS Compliant | - | - | - | ||
![]() DF1-10S-2.5R24(05) Hirose Electric Co Ltd | 3823 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide | - | - | - | Copper | - | - | - | - | Bulk | - | DF1 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Socket | 10 | 85°C | -30°C | Brown | 1 | - | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.098 2.50mm | 10 | Right Angle | - | 6mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 30mOhm | 24 AWG | - | - | - | - | 250V | - | 3A | - | - | - | - | - | - | - | - | IDC | - | - | Discrete | - | - | - | - | Feed Through | - | 28mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() DF36-20P-0.4SD(55) Hirose Electric Co Ltd | 12 |
| Datasheet | 10 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | DF36 | - | - | Active | 1 (Unlimited) | - | - | Plug | 20 | - | - | Natural | 1 | - | - | - | Latch Holder | - | - | - | - | Outer Shroud Contact | - | - | 0.016 0.40mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42-46 AWG | - | - | - | - | - | - | - | - | - | Discrete | 46 AWG | 42 AWG | - | - | - | Solder | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() SW-1612G(09) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bronze | GLASS FILLED DIALLYL PHTHALATE | - | - | - | Bulk | 2012 | Sumicon 1600 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle | 12 | - | - | Blue | 2 | - | - | 8536.69.40.30 | - | NO | NO | NO | - | Female Socket | - | GENERAL PURPOSE | 2.5mm | 12 | - | - | - | unknown | 3A | ONE | - | Gold | 300V | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.394 inch | - | - | - | - | - | - | 3A | 7mOhm | 26-30 AWG | 1000000000Ohm | - | - | - | - | - | - | - | 1000VAC V | - | 30 AWG | 26 AWG | - | - | - | Wire Wrap | - | - | Discrete | - | - | - | - | Flange | 9.5mm | 30mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | 548 |
| Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene | 952.543977g | - | - | Copper | - | - | - | 1kV | Bulk | 2007 | 4600 | - | - | Active | 1 (Unlimited) | IDT | - | Plug | 30 | 105°C | -55°C | Gray | 2 | Male | - | - | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | - | 8.4mm | - | 1A | - | - | Gold | - | - | - | - | - | 30 | - | - | - | Male | - | Grey | - | - | - | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | - | - | 1A | - | - | Discrete | 28 AWG | 26 AWG | - | - | - | IDC | - | - | Discrete or Ribbon Cable | - | - | - | - | Feed Through | - | 48.3mm | - | 30.0μin 0.76μm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
Tiny WHSL | 1435 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bronze | - | - | - | 1kV | Bulk | 2009 | D89 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 40 | - | - | Gray | 2 | Receptacle | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | 40 | - | - | - | Female | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Ribbon | 26 AWG | 28 AWG | - | - | - | IDC | - | - | Ribbon Cable | - | - | - | - | Feed Through | - | - | - | 15.0μin 0.38μm | - | - | Unknown | RoHS Compliant | - | - | - | ||
Tiny WHSL | 50 |
| Datasheet | 9 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | - | - | Copper | - | - | - | 500V | Bulk | 2007 | 820 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 50 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | Right Angle | - | 7.6mm | - | 500mA | - | - | Gold | - | - | - | - | - | 50 | - | - | - | Female | - | Grey | - | - | - | - | - | 30 AWG | - | 0.100 (2.54mm) | - | - | - | - | 750mA | - | - | Ribbon | - | - | - | 30 AWG | - | IDC | - | - | Ribbon Cable | - | - | - | - | Feed Through, Strain Relief | - | 38.23mm | - | 30.0μin 0.76μm | - | - | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() XG5M-1432-N Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene | - | - | - | Bronze | - | - | - | 300V | Bulk | 2002 | XG5 | - | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 14 | 85°C | -55°C | Black | 2 | - | POLARISED | 8536.69.40.40 | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | Straight | - | 14.4mm | - | 3A | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | 3A | - | 24 AWG | 1GOhm | 0.100 (2.54mm) | - | - | 300V | IDC | 3A | - | 650VAC V | - | - | - | - | 24 AWG | - | IDC | 1.946 N | - | Discrete | - | - | - | - | Closed End, Polarizing Key | - | 22.3mm | - | 5.90μin 0.150μm | 6μin | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 09352320401 HARTING | 51 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Han® PushPull | - | - | Active | 1 (Unlimited) | - | - | Insert | 5 | - | - | Silver | - | - | - | - | Push-Pull | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14-20 AWG | - | - | - | - | - | - | - | - | - | - | 20 AWG | 14 AWG | - | - | - | Push In with Lock | - | - | Discrete | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP65 | ||
![]() PD-1628BG(09) Hirose Electric Co Ltd | 185 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Brass | GLASS FILLED DIALLYL PHTHALATE | - | - | - | Bulk | 2016 | Sumicon 1600 | - | - | Active | 1 (Unlimited) | Through Hole | - | Plug | 28 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.5mm | 28 | - | - | - | unknown | 3A | ONE | - | Gold | 300V | COMMERCIAL | - | 3 | - | - | STAGGERED | - | 0.512 inch | - | - | - | - | - | - | 3A | 7mOhm | - | 1000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | - | Flange | 10.5mm | 40mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() PW-1634BG(09) Hirose Electric Co Ltd | 41 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | BRASS | GLASS FILLED DIALLYL PHTHALATE | - | - | - | Bulk | - | Sumicon 1600 | e4 | yes | Active | 1 (Unlimited) | - | - | Plug | 34 | - | - | Blue | 3 | - | - | - | - | NO | NO | NO | - | Male Pin | - | GENERAL PURPOSE | - | 34 | - | 2.4892mm | - | unknown | - | ONE | - | Gold | - | COMMERCIAL | 1.772 inch | 3 | - | - | STAGGERED | - | 0.512 inch | - | - | - | - | - | - | 3A | 7mOhm | 26-30 AWG | 1000000000Ohm | - | 0.098 inch | - | - | - | - | - | 1000VAC V | - | 30 AWG | 26 AWG | - | - | - | Wire Wrap | - | - | Discrete | - | - | - | - | Flange | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() PD-1624BG(09) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Brass | GLASS FILLED DIALLYL PHTHALATE | - | - | - | Bulk | 2016 | Sumicon 1600 | - | - | Active | 1 (Unlimited) | Through Hole | - | Plug | 24 | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.5mm | 24 | - | - | - | unknown | 3A | ONE | - | Gold | - | COMMERCIAL | - | 3 | - | - | STAGGERED | - | 0.512 inch | - | - | - | - | - | - | 3A | 7mOhm | - | 1000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | - | Flange | 12.2mm | 37mm | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() M80-4C10405F1-04-325-00-000 Harwin Inc. | 552 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Glass | Polyphenylene | - | - | - | Brass | - | - | - | 120V | Bulk | 2008 | Datamate Mix-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 8 (4 + 4 Power) | 125°C | -55°C | Black | 2 | - | - | - | Screw Lock | NO | NO | NO | NO | Female Socket | YES | GENERAL PURPOSE | 2.0066mm | - | Straight | - | 12.7mm | - | 20A | ONE | UL | Gold | - | COMMERCIAL | - | - | 4mm | 8 | - | - | - | Female | 94V-0 | - | - | - | 120V | 3A | - | 24-28 AWG | 100MOhm | 2.0066 mm | - | PLUG | 120V | - | - | - | - | - | 28 AWG | 24 AWG | 500 Cycles | 24 AWG | 120V | Crimp | - | - | Discrete | - | - | - | S4P4 | Jackscrews | - | 30mm | - | 11.8μin 0.30μm | 11μin | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |