- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Contact Pattern | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Wire Type | Contact Design | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Test Voltage | Insulation Diameter-Min | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-5611205 Harwin Inc. | 212 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyphenylene | - | - | - | BRASS | - | - | -55°C | 360V | Bulk | 2011 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Header | 12 | - | - | Black | 2 | - | COMPATIBLE CONTACTS: M80-1940005; M80-1950005, POLARIZATION AVAILABLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 12 | - | - | - | not_compliant | 3A | - | UL | Gold | - | COMMERCIAL | 0.866 inch | - | - | - | - | - | - | Male | 94V-0 | - | 0.309 inch | - | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | - | RECEPTACLE | - | - | - | - | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | 0.043 inch | Jackscrews | - | - | - | 10.0μin 0.25μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5601805 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | BRASS | GLASS FILLED POLYPHENYLENE SULPHIDE | - | -55°C | - | Bulk | 2013 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Header | 18 | - | - | Black | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 18 | - | - | - | not_compliant | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | Male | 94V-0 | - | 0.309 inch | 3A | - | - | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | - | - | - | 500 Cycles | 22 AWG | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10μin | - | - | ROHS3 Compliant | - | - | ||
![]() SW-1624A(09) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | - | - | Bulk | 2016 | Sumicon 1600 | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 24 | - | - | Blue | 3 | - | - | - | - | - | NO | NO | NO | - | Female Socket | - | GENERAL PURPOSE | - | 24 | - | 2.4892mm | - | unknown | - | ONE | - | Silver | - | COMMERCIAL | 1.457 inch | 3 | - | - | STAGGERED | - | 0.512 inch | - | - | - | - | 3A | - | 7mOhm | 26-30 AWG | 1000000000Ohm | - | 0.098 inch | - | - | - | - | - | 1000VAC V | - | 30 AWG | 26 AWG | - | - | - | - | - | Wire Wrap | - | - | - | Discrete | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 14-56-2232 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | - | Polyester | - | - | - | Bronze | - | - | - | 250V | - | 2004 | - | e4 | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 23 | - | - | Black | 1 | Receptacle | STACKABLE | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 23 | - | - | - | - | 3A | - | UL | - | - | COMMERCIAL | 2.299 inch | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | - | - | RECTANGULAR | - | 2.224 N | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 14-56-2202 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | Polyester | - | - | NOT SPECIFIED | Bronze | - | - | - | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 20 | - | - | Black | 1 | Receptacle | STACKABLE | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 20 | - | - | - | - | 3A | - | UL | - | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | - | - | RECTANGULAR | - | 2.224 N | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 14-60-0182 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | - | Polyester | - | - | - | Bronze | - | - | -40°C | 250V | - | - | - | e3 | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 18 | - | - | Black | 1 | - | SL | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 18 | - | - | - | unknown | 3A | - | UL, CSA | - | - | COMMERCIAL | - | - | - | - | - | - | - | Female | 94V-0 | - | 0.6 inch | 3A | SQ PIN-SKT | 30mOhm | - | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | - | - | RECTANGULAR | - | 2.224 N | - | - | - | - | - | - | Non-compliant | - | - | - | 15.2mm | 45.7mm | 2.51mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() S-1612A(09) Hirose Electric Co Ltd | 132 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Bronze | GLASS FILLED DIALLYL PHTHALATE | - | - | 300V | Bulk | 2012 | Sumicon 1600 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | 70°C | -30°C | Blue | 2 | - | - | 8536.69.40.30 | - | - | NO | NO | NO | - | Female Socket | - | GENERAL PURPOSE | 2.5mm | 12 | Straight | - | 15mm | unknown | 3A | - | - | Silver | - | COMMERCIAL | - | - | - | - | - | - | 0.394 inch | Female | - | - | - | 3A | - | 7mOhm | - | 1GOhm | 2.4892 mm | - | - | 300V | - | 3A | - | 1000VAC V | - | - | - | - | - | - | - | - | Solder Eyelet | 3.336 N | - | - | Discrete | - | 30 AWG | - | - | - | - | Flange | 9.5mm | 30mm | 30mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-8881405 Harwin Inc. | 164 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | - | - | Brass | - | - | - | 120V | Bulk | 2001 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 14 | 125°C | -55°C | Black | 2 | - | ROHS COMPLIANT | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 14 | Straight | - | 8.15mm | - | 3A | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | 25mOhm | 24-28 AWG | 1000000000Ohm | 0.079 (2.00mm) | - | - | 120V | - | 3A | - | - | - | 24 AWG | 28 AWG | 500 Cycles | - | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | - | - | - | 17.15mm | - | 11.8μin 0.30μm | 11μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185406813 HARTING | 209 | - | Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | Brass | PBTP 30% FIBRE ENHANCED | - | - | - | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 125°C | -55°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | Right Angle | - | 7.2mm | - | 2A | ONE | UL | - | 350V | COMMERCIAL | - | - | 2.54mm | - | - | - | - | Female | 94V-0 | - | - | 2A | - | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | - | PLUG | - | - | - | CENTER | - | Ribbon | 28 AWG | 26 AWG | - | - | 40 | - | - | IDC | - | - | 1A | Ribbon Cable | - | - | - | - | 500V | - | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 55.4mm | 55.4mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0014600028 Molex | 42 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | - | - | Bronze | - | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | 2 | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 2 | Straight | - | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 15mOhm | 24 AWG | - | - | - | - | - | - | - | - | - | Discrete | - | - | - | 24 AWG | - | - | - | IDC | - | - | - | Discrete or Ribbon Cable | - | - | - | - | - | - | Closed End | - | 5.05mm | - | 150.0μin 3.81μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 14-56-2222 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | - | Polyester | - | - | NOT SPECIFIED | Bronze | - | - | - | 250V | - | 2004 | - | - | yes | Active | - | IDC | EAR99 | IDC, Receptacle, Socket | 22 | - | - | Black | 1 | - | STACKABLE | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 22 | - | - | - | - | 3A | - | UL | - | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0014567069 Molex | 42 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | - | - | Bronze | - | - | - | - | Tube | - | SL 70400 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | - | 15.24mm | unknown | 3A | - | - | Gold | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 15mOhm | 22 AWG | - | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | 22 AWG | - | - | - | IDC | - | - | - | Discrete or Ribbon Cable | - | - | - | - | - | - | - | - | 15.21mm | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() XG4M-6431-U Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | PBT | - | - | - | Bronze | - | - | - | 250V | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 64 | 105°C | -55°C | Black | 2 | - | STANDARD: MIL-C-83503 | - | Latch Lock | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | Right Angle | - | - | - | 1A | - | - | Gold | - | MIL-C-83503 | 3.75 inch | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.37 inch | Female | 94V-0 | - | - | 1A | - | 20mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | - | - | 250V | - | 1A | POLARIZED KEY | 500VAC V | Ribbon | - | - | 50 Cycles | 28 AWG | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | Feed Through, Polarizing Key, Strain Relief | - | - | - | 5.90μin 0.150μm | 6μin | No | - | RoHS Compliant | - | - | ||
![]() P-1612BA(09) Hirose Electric Co Ltd | 800 | - | Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | ABS | LOCKING | - | - | Brass | - | - | - | 300V | Bulk | 2012 | Sumicon 1600 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 12 | 70°C | -30°C | Blue | 2 | - | - | 8536.69.40.30 | - | - | NO | NO | NO | - | Male Pin | - | GENERAL PURPOSE | 2.5mm | 12 | Straight | - | 10mm | unknown | 3A | - | - | Silver | - | COMMERCIAL | - | - | - | - | - | - | 0.394 inch | Male | - | - | - | 3A | - | 7mOhm | - | 1000000000Ohm | - | - | - | 300V | - | 3A | - | 1000VAC V | - | 30 AWG | 26 AWG | - | - | - | - | - | Solder Eyelet | - | - | - | Discrete | - | - | - | - | - | - | Flange | - | 30mm | 30mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 14-56-2242 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | - | Polyester | - | - | NOT SPECIFIED | Bronze | - | - | - | 250V | - | - | - | - | yes | - | - | IDC | EAR99 | IDC, Receptacle, Socket | 24 | - | - | Black | 1 | - | STACKABLE | 8536.69.40.40 | Latch | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 24 | - | - | - | - | 3A | - | UL | - | - | COMMERCIAL | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Female | 94V-0 | - | 0.6 inch | - | SQ PIN-SKT | - | - | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | - | 24 AWG | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 60.9mm | 2.51mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MTB2-2SS ITT Cannon, LLC | In Stock | - | - | 10 Weeks | - | - | PANEL | - | GUIDE PIN | FRICTION LOCK | AU | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 149°C | -55°C | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL | - | - | COMMERCIAL | 0.17 inch | - | - | - | - | - | 0.08 inch | FEMALE | - | - | 0.408 inch | 3A | RND PIN-SKT | 6mOhm | - | - | - | 0.1 inch | PLUG | - | SOLDER LUG | - | - | 600VAC V | - | - | - | - | - | - | GOLD | RECTANGULAR | - | 2.224 N | .139 N | - | - | PREASSEM CONN | 30 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() M80-4600405 Harwin Inc. | 50 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyphenylene | - | - | - | Copper | - | - | - | - | Bulk | 2001 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 4 | 125°C | -55°C | Black | 2 | - | PANEL MOUNTABLE, COMPATIBLE CONTACTS: M80-0110005 | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 4 | Straight | - | 7.55mm | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | Female | - | - | - | 3A | - | 25mOhm | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | - | PLUG | 120V | - | 3A | POLARIZED HOUSING | - | - | - | - | 500 Cycles | 22 AWG | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | - | Jackscrews, Polarizing Key | - | 14mm | - | 11.8μin 0.30μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 89947-720LF Amphenol ICC (FCI) | 672 |
| - | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | Polyester | - | - | - | Bronze, Gold, Nickel | - | - | - | 650V | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 20 | 105°C | -40°C | Black | 2 | Receptacle | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Right Angle | - | 4.8mm | - | 1A | - | - | Gold | - | - | - | - | - | 20 | - | - | - | - | - | Black | - | - | - | 30mOhm | 28 AWG | 1GOhm | 0.079 (2.00mm) | - | - | 650V | - | - | - | - | Ribbon | - | - | - | 28 AWG | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | Feed Through, Polarizing Key | - | 24.6mm | 4.1mm | 30.0μin 0.76μm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 89947-722LF Amphenol ICC (FCI) | 616 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyester | - | - | - | Bronze | - | 105°C | -40°C | - | Tube | - | Minitek® 2.00mm | e4 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 22 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 22 | Right Angle | - | 4.8mm | - | 2A | - | UL, CSA | Gold | - | COMMERCIAL | - | - | - | - | - | - | 0.189 inch | - | 94V-0 | - | - | 1A | - | 30mOhm | 28 AWG | 1000000000Ohm | 0.079 (2.00mm) | - | PLUG | 650V | - | - | POLARIZED HOUSING | 900VAC V | Ribbon | - | - | 100 Cycles | 28 AWG | - | - | - | IDC | - | .1946 N | - | Ribbon Cable | PREASSEM CONN | - | - | - | - | - | Feed Through, Polarizing Key | - | 26.6mm | 4.1mm | 30.0μin 0.76μm | 30μin | No | - | RoHS Compliant | - | Lead Free | ||
![]() M80-4812005 Harwin Inc. | 683 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | GLASS FILLED POLYPHENYLENE SULPHIDE | - | -55°C | - | Bulk | 2011 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 20 | - | - | Black | 2 | - | COMPATABLE CONTACT: M80-0130005, PANEL MOUNTABLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 20 | - | - | - | not_compliant | - | - | UL | Gold | - | COMMERCIAL | 1.181 inch | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | - | PLUG | - | - | - | - | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | 0.043 inch | Jackscrews | - | - | - | 11.8μin 0.30μm | 11μin | - | No SVHC | ROHS3 Compliant | - | - |