- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Lead Pitch | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Cable Termination | Insertion Force-Max | Contact Current Rating | Hole Diameter | Wire Type | Contact Design | Wire Size (Min) | Wire Size (Max) | Glow Wire Compliant | Test Voltage | Insulation Diameter-Min | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-7980405 Harwin Inc. | 197 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | SIL | - | Polyamide | - | - | - | - | Brass, Copper | - | - | 360V | Bulk | 2012 | Datamate L-Tek | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 4 | 125°C | -55°C | Black | 1 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 4 | - | - | not_compliant | 3A | UL | Gold | - | COMMERCIAL | - | - | - | - | - | Female | - | - | - | - | 3A | - | 25mOhm | 28-32 AWG | 1GOhm | - | - | - | - | - | POLARIZED HOUSING | - | - | 28 AWG | 32 AWG | 500 Cycles | - | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | 11.8μin 0.30μm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0014445420 Molex | 42 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Tube | - | SL 70475 | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 20 | - | - | Black | 1 | Female | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | unknown | 3A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | 22 AWG | - | - | - | 19 | - | - | - | - | Discrete | - | - | - | 22 AWG | - | - | - | IDC | - | - | - | Discrete or Ribbon Cable | - | - | - | - | - | - | Closed End | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 10 |
| Datasheet | 6 Weeks | Gold, Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | Glass, PBT, Polyester | Polybutylene | 453.59237g | - | - | - | Copper | - | - | - | Bulk | 2001 | 3000 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 14 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | - | 350V | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 7.6mm | - | 1A | - | Gold | - | - | - | 2.54mm | 14 | - | - | Female | - | Grey | - | 350V | - | - | 20mOhm | 26-28 AWG, Stranded or Solid | 1GOhm | 0.100 (2.54mm) | - | - | - | 1A | - | - | Ribbon | 28 AWG | 26 AWG | - | - | 14 | - | - | IDC | - | 1A | 890 μm | Ribbon Cable | - | - | - | - | - | - | Feed Through, Polarizing Key | 13.7mm | 22.4mm | - | 30.0μin 0.76μm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XG4E-6071 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | - | - | - | PHOSPHOR BRONZE | - | - | 250V | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 60 | 105°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | - | - | 1A | - | Gold | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 20mOhm | - | 1GOhm | 0.100 (2.54mm) | - | - | 250V | 1A | - | - | Ribbon | - | - | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | Feed Through | - | - | - | 5.90μin 0.150μm | - | No | - | RoHS Compliant | - | - | ||
![]() M80-5614205 Harwin Inc. | 67 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | - | - | - | - | BRASS | - | -55°C | 360V | Bulk | 2011 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Header | 42 | - | - | Black | 2 | - | COMPATIBLE CONTACTS: M80-1940005; M80-1950005, POLARIZATION AVAILABLE | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 42 | - | - | - | 3A | UL | Gold | - | COMMERCIAL | - | - | - | - | - | Male | 94V-0 | - | 0.309 inch | - | - | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | RECEPTACLE | - | - | - | - | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | 0.043 inch | Jackscrews | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() XG5M-3032-N Omron Electronics Inc-EMC Div | 148 | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | PBT | - | - | - | - | Bronze | - | - | 300V | Tray | 2002 | XG5 | - | - | Active | 1 (Unlimited) | Wire | - | Receptacle | 30 | 85°C | -55°C | Black | 2 | - | POLARISED | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | Straight | - | - | 3A | UL | Gold | - | COMMERCIAL | 1.681 inch | - | - | - | - | Female | 94V-0 | - | 0.567 inch | - | 3A | - | - | 24 AWG | 1000000000Ohm | 0.100 (2.54mm) | - | - | 300V | 3A | - | 650VAC V | - | - | - | - | 24 AWG | - | - | - | IDC | 1.946 N | - | - | Discrete | - | - | - | - | - | - | Closed End, Polarizing Key | - | - | - | 5.90μin 0.150μm | 6μin | No | - | RoHS Compliant | - | - | ||
Tiny WHSL | 428 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 158 | - | - | Last Time Buy | 1 (Unlimited) | - | - | Socket | 16 | - | - | Gray | 2 | Female | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | - | Ribbon | - | - | - | 28 AWG | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | Feed Through | - | - | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | - | - | ||
![]() 14-56-2201 Molex | 519 | - | Datasheet | - | Gold | Cable, Free Hanging | - | - | - | Polyester | - | - | - | AU | Bronze | - | - | 250V | - | - | - | - | yes | - | - | IDT | EAR99 | IDC, Receptacle, Socket | 20 | 105°C | -40°C | Black | 1 | - | STACKED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 20 | Straight | - | unknown | 3A | UL | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | Female | 94V-0 | - | - | - | 3A | SQ PIN-SKT | 15mOhm | - | - | - | PLUG | - | - | - | - | - | Discrete | - | - | - | 24 AWG | - | 250.25kV | RECTANGULAR | - | 2.224 N | - | - | - | - | - | - | Non-compliant | - | - | - | 15.2mm | 50.8mm | 2.51mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-4662005 Harwin Inc. | 95 | - | Datasheet | 13 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | - | - | - | - | Brass | GLASS FILLED POLYPHENYLENE SULPHIDE | -55°C | 120V | Bulk | 2009 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 20 | - | - | Black | 2 | - | COMPATIBLE CONTACT: M80-0130005 | 8536.69.40.40 | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 20 | Straight | - | - | 3A | UL | Gold | - | COMMERCIAL | 1.181 inch | - | - | - | - | Female | 94V-0 | - | 0.494 inch | - | 3A | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | POLARIZED HOUSING | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | - | Jackscrews, Polarizing Key | - | - | - | 11.8μin 0.30μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185166813 HARTING | 200 |
| Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Plastic | - | - | - | NOT SPECIFIED | Brass | - | - | - | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | - | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | Right Angle | 7.2mm | - | 2A | UL | - | 350V | COMMERCIAL | - | 2.54mm | - | - | - | - | 94V-0 | - | - | - | 2A | - | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | - | - | CENTER | - | Ribbon | 28 AWG | 26 AWG | - | - | 16 | - | - | IDC | - | 1A | - | Ribbon Cable | PREASSEM CONN | - | - | - | 500V | - | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 24.9mm | 24.9mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M80-4863405 Harwin Inc. | 74 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | BERYLLIUM COPPER | GLASS FILLED POLYPHENYLENE SULPHIDE | -55°C | - | Bulk | 2011 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 34 | - | - | Black | 2 | - | COMPATIBLE CONTACT: M80-0130005 | 8536.69.40.40 | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 34 | - | - | not_compliant | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | Female | 94V-0 | - | 0.494 inch | - | 3A | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | POLARIZED HOUSING | - | - | 28 AWG | 24 AWG | 500 Cycles | - | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | - | Jackscrews, Polarizing Key, Potting Wall | - | - | - | 11.8μin 0.30μm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 654 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bronze | - | - | 1kV | Bulk | 2009 | D89 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 20 | - | - | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | 1A | - | Gold | - | - | - | - | 20 | - | - | Female | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | Feed Through | - | - | - | 15.0μin 0.38μm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() M80-4652605 Harwin Inc. | 1031 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Brass | GLASS FILLED POLYPHENYLENE SULPHIDE | -55°C | - | Bulk | 2003 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 26 | - | - | Black | 2 | - | POLARISED | 8536.69.40.40 | Screw Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 26 | - | - | - | - | UL | Gold | - | COMMERCIAL | 1.417 inch | - | - | - | - | Female | 94V-0 | - | 0.494 inch | - | 3A | - | - | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | POLARIZED HOUSING | - | - | - | - | 500 Cycles | 22 AWG | - | - | - | Crimp | - | - | - | Discrete | - | - | - | - | - | - | Jackscrews, Polarizing Key, Potting Wall | - | - | - | 11.8μin 0.30μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M50-3300742 Harwin Inc. | 344 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bronze | - | - | - | Tube | 2012 | Archer M50 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | - | - | - | - | 2 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | Discrete | - | - | - | 30 AWG | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | Feed Through | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MTB2-4SS ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | GUIDE PIN | FRICTION LOCK | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | 4 | 150°C | -55°C | - | 1 | Female | - | - | Push-Pull | - | - | - | - | - | Socket | - | - | 0.050 1.27mm | 4 | Straight | 10.06mm | compliant | - | UL | Gold | - | COMMERCIAL | - | - | - | - | 0.08 inch | - | - | - | - | - | 3A | - | 8mOhm | 24-32 AWG | - | - | PLUG | - | - | 3A | - | 600VAC V | - | - | - | - | - | - | - | - | Solder | - | - | - | Discrete | PREASSEM CONN | 30 AWG | 26 AWG | - | - | - | - | - | 9.4mm | - | 50.0μin 1.27μm | - | - | - | - | - | - | ||
![]() 14-60-0201 Molex | In Stock | - | Datasheet | 6 Weeks | Tin | Free Hanging | - | - | - | Polyester | - | - | - | SN-PB ON NI | Bronze | - | -40°C | 250V | - | 2004 | - | - | yes | Active | - | IDC | - | IDC, Receptacle, Socket | 20 | - | - | Black | 1 | - | SL | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54mm | 20 | - | - | unknown | 1.8A | UL, CSA | - | - | COMMERCIAL | - | - | - | - | 0.099 inch | Female | 94V-0 | - | 0.6 inch | - | 3A | SQ PIN-SKT | 30mOhm | - | - | - | PLUG | - | - | - | POLARIZED HOUSING | - | Discrete | - | - | 25 Cycles | 24 AWG | - | - | RECTANGULAR | - | 2.224 N | - | - | - | - | - | - | Non-compliant | - | - | - | 15.2mm | 50.8mm | 2.51mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-9415005 Harwin Inc. | 155 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyphenylene | - | - | - | - | Copper | - | - | - | Bulk | 2012 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 50 | 125°C | -55°C | Black | 2 | - | ROHS COMPLIANT | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 50 | Straight | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | 94V-0 | - | 0.787 inch | - | 3A | - | 25mOhm | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | PLUG | - | 120V | 3A | - | - | - | - | - | - | 22 AWG | - | - | - | Crimp | - | - | - | Discrete | LOOSE | - | - | - | - | - | Cable Hood Kit, Jackscrews | - | 69.5mm | - | 11.8μin 0.30μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0194011000 Molex | 135 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | Bulk | - | SCPC 19401 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Self Mating | 3+Ground | - | - | Natural | 1 | - | - | 8536.69.40.30 | Latch Lock | - | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | Discrete | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0194031300 Molex | 203 | - | Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | - | SCPC 19403 | - | yes | Active | 1 (Unlimited) | - | - | Self Mating, Non-Gendered | 2+Ground | - | - | White | 1 | - | - | - | Latch Lock | - | - | - | - | - | Non-Gendered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | Discrete | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0903273324 Molex | 2586 | - | Datasheet | 30 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | Bulk | - | Picoflex PF-50 90327 | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 24 | - | - | White | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | Palladium-Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | - | - | - | - | - | Feed Through | - | - | - | 24.0μin 0.61μm | - | - | - | ROHS3 Compliant | - | - |