- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Durability | Wire/Cable Gauge | Number of Poles | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Sensing Distance | Wire Type | Contact Design | Wire Size (Min) | Test Voltage | Insulation Diameter-Min | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-8881805 Harwin Inc. | 292 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyester | - | - | - | Brass | - | - | - | 120V | Bulk | 2001 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | - | - | Receptacle | 18 | 125°C | -55°C | Black | 2 | - | ROHS COMPLIANT | - | Locking Ramp | 120V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 18 | Straight | 8.15mm | - | 3A | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | - | 25mOhm | 24-28 AWG | 1000000000Ohm | 0.079 (2.00mm) | - | 120V | - | 3A | - | - | - | 24 AWG | 28 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | Discrete | - | - | - | - | - | - | 21.15mm | - | 11.8μin 0.30μm | 11μin | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TCSD-15-01 Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyester | - | LOCKING | - | Copper | - | - | - | - | Tube | 2016 | Tiger Eye™ TCSD | - | yes | Active | Not Applicable | IDT | - | Receptacle | 30 | 105°C | -40°C | Black | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 30 | Right Angle | 4mm | - | - | - | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | 0.157 inch | - | - | - | - | - | - | - | 10mOhm | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | - | - | Feed Through | - | 34mm | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09185206803 HARTING | 100 |
| - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | - | -55°C | - | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | Right Angle | 6.1mm | - | 2A | - | UL | - | - | COMMERCIAL | - | - | - | 2.54mm | - | - | - | - | Female | 94V-0 | - | - | - | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | - | - | - | CENTER | - | Ribbon | 28 AWG | 26 AWG | - | - | - | 20 | IDC | - | - | - | - | Ribbon Cable | - | - | - | - | Feed Through, Polarizing Key | - | 30mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 49 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Plastic | 3.175147kg | - | - | Bronze | - | - | - | - | Bulk | 2007 | 891 | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 36 | - | - | Gray | 2 | Female | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 36 | - | - | - | - | - | Grey | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | Ribbon Cable | - | - | - | - | Feed Through | 10.6mm | 50.3mm | 6.1mm | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 42 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | 4.535924kg | - | - | - | - | - | - | - | Bulk | 2007 | 891 | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 36 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | Ribbon Cable | - | - | - | - | Feed Through, Strain Relief | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 158 | - | - | Last Time Buy | 1 (Unlimited) | - | - | Socket | 12 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | IDC | - | - | - | - | Ribbon Cable | - | - | - | - | Feed Through | - | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 20 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | Polybutylene | 1.542214kg | - | - | Copper | - | - | - | - | Bulk | 2009 | 4600 | - | - | Active | Not Applicable | IDT | - | Plug | 50 | 105°C | -55°C | Gray | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.100 2.54mm | - | Right Angle | 8.4mm | - | - | - | - | Gold | - | - | - | - | - | - | 50 | - | - | - | Male | - | Grey | - | - | - | - | - | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | - | 1A | - | - | Discrete | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | Discrete or Ribbon Cable | - | - | - | - | Feed Through | - | 88.9mm | - | 30.0μin 0.76μm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 42 |
| Datasheet | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | 4.535924kg | - | - | - | - | - | - | - | Bulk | 2007 | 891 | - | - | Active | 1 (Unlimited) | - | - | Receptacle | 36 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | Ribbon Cable | - | - | - | - | Feed Through, Polarizing Key, Strain Relief | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SW-1616G(09) Hirose Electric Co Ltd | 10 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Bronze | GLASS FILLED DIALLYL PHTHALATE | - | - | - | Bulk | 2009 | Sumicon 1600 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle | 16 | - | - | Blue | 2 | - | - | - | - | - | NO | NO | NO | - | Female Socket | - | GENERAL PURPOSE | 2.5mm | 16 | - | - | unknown | 3A | ONE | - | Gold | 300V | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.394 inch | - | - | - | - | - | - | 3A | 7mOhm | 26-30 AWG | 1000000000Ohm | - | - | - | - | - | - | 1000VAC V | - | 30 AWG | 26 AWG | - | - | - | - | Wire Wrap | - | - | - | - | Discrete | - | - | - | - | Flange | 9.5mm | 35mm | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 158 | - | - | Last Time Buy | 1 (Unlimited) | IDT | - | Socket | 14 | - | - | Gray | 2 | - | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | 0.079 (2.00mm) | - | - | - | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | IDC | - | - | - | - | Ribbon Cable | - | - | - | - | Feed Through | - | - | - | 15.0μin 0.38μm | - | - | - | RoHS Compliant | - | - | ||
![]() M80-7063605 Harwin Inc. | 12 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | POLYAMIDE46 | - | - | - | - | BERYLLIUM COPPER | GLASS FILLED POLYETHYLENE | 125°C | -55°C | - | Tray | 2005 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 36 | - | - | - | 3 | Male | POLARIZED, SHROUDED | - | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 36 | - | - | not_compliant | 10A | - | UL | Gold | - | COMMERCIAL | - | 1.461 inch | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | NO | 0.247 inch | 3A | 25mOhm | 22 AWG | 100000000Ohm | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | 500 Cycles | 22 AWG | - | Crimp | 2.78 N | .199882 N | - | - | Discrete | LOOSE | - | - | - | Jackscrews | - | - | - | 11.8μin 0.30μm | 12μin | - | - | ROHS3 Compliant | - | - | ||
![]() M80-5612005 Harwin Inc. | 96 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyphenylene | - | - | - | BRASS | - | - | -55°C | 360V | Bulk | 2011 | Datamate J-Tek | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Header | 20 | - | - | Black | 2 | - | COMPATIBLE CONTACTS: M80-1940005; M80-1950005, POLARIZATION AVAILABLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 20 | - | - | - | 3A | - | UL | Gold | - | COMMERCIAL | - | 1.181 inch | - | - | - | - | - | - | Male | 94V-0 | - | - | - | 0.309 inch | - | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | RECEPTACLE | - | - | - | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | Discrete | - | - | - | 0.043 inch | Jackscrews | - | - | - | 10.0μin 0.25μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() EF1-38R-1SCB(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | EF1 | - | yes | Active | Not Applicable | - | - | Receptacle | 1 (Power) | - | - | Black | 1 | - | - | - | Latch Holder | - | - | - | - | - | Ring Terminal | - | - | - | - | - | - | unknown | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | Discrete | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | RoHS Compliant | - | - | ||
![]() M80-8161205 Harwin Inc. | In Stock | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | GLASS FILLED POLYAMIDE | - | -55°C | - | Bulk | 2011 | Datamate L-Tek | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Plug | 12 | - | - | Black | 2 | - | LATCHED | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.079 2.00mm | 12 | - | - | not_compliant | - | - | UL | Gold | - | COMMERCIAL | - | 0.634 inch | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | 0.354 inch | 3A | - | 24-28 AWG | 100000000Ohm | 0.079 (2.00mm) | - | - | - | - | - | - | - | 28 AWG | 24 AWG | - | 500 Cycles | - | - | Crimp | - | - | - | - | Discrete | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185146813 HARTING | 210 |
| - | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Plastic | - | - | NOT SPECIFIED | Brass | - | - | - | - | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 14 | Right Angle | 6.1mm | - | 2A | - | UL | - | 350V | COMMERCIAL | - | - | - | 2.54mm | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | - | - | CENTER | - | Ribbon | 28 AWG | 26 AWG | - | - | - | 14 | IDC | - | - | 1A | - | Ribbon Cable | PREASSEM CONN | - | 500V | - | Feed Through, Polarizing Key, Strain Relief | 14.5mm | 22.4mm | 22.4mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09185406804 HARTING | 62 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | Copper | PBTP 30% FIBRE ENHANCED | - | -55°C | - | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 40 | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | - | - | - | - | - | UL | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | - | IDC | - | CENTER | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | - | - | Closed End, Polarizing Key | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 200 | - | Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Glass | 453.59237g | - | - | - | - | - | - | - | Bulk | 2008 | CHG | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 14 | 105°C | -55°C | Gray | 1 | Female | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | - | - | 1.5A | - | - | Gold | - | - | UL | - | - | - | 14 | - | - | - | Female | - | Grey | 3m | - | - | - | - | 26-28 AWG | - | - | - | - | - | - | - | - | Discrete | 28 AWG | 26 AWG | 3m | - | - | - | IDC | - | - | - | 3 m | Discrete or Ribbon Cable | - | - | - | - | Closed End | - | 3m | - | 30.0μin 0.76μm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CWR-227-50-0203 CW Industries | 108 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Plastic | - | - | - | Bronze | - | - | -55°C | - | Bulk | 2002 | CWR | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 50 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | 50 | - | - | - | - | - | UL | Tin | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 0.100 (2.54mm) | - | - | IDC | - | POLARIZED RIB(S) | - | Ribbon | - | - | - | - | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | 30 AWG | - | - | Feed Through, Polarizing Key | 11.4mm | 68mm | 6.1mm | - | 100μin | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09185346814 HARTING | 138 |
| - | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | PBTP 30% FIBRE ENHANCED | - | -55°C | - | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | - | - | Receptacle | 34 | - | - | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | - | - | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 34 | - | - | - | 2A | - | UL | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | 26-28 AWG | 1000000000Ohm | 0.100 (2.54mm) | PLUG | - | IDC | - | CENTER | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | - | Ribbon Cable | PREASSEM CONN | - | - | - | Closed End, Polarizing Key, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09185507813 HARTING | 435 |
| Datasheet | 4 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | NOT SPECIFIED | Brass | PBTP 30% FIBRE ENHANCED | - | - | - | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | - | 105°C | -40°C | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | 8536.69.40.40 | - | 350V | NO | YES | YES | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 50 | Right Angle | 7.2mm | - | - | - | UL | - | 350V | COMMERCIAL | - | - | - | 2.54mm | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | 20mOhm | 26-28 AWG | 1GOhm | 0.100 (2.54mm) | PLUG | - | - | - | CENTER | - | Ribbon | 28 AWG | 26 AWG | - | - | - | 50 | IDC | - | - | 1A | - | Ribbon Cable | PREASSEM CONN | - | - | - | Feed Through, Polarizing Key, Strain Relief | - | 68.1mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - |