- Manufacturer
- Factory Lead Time
- RoHS Status
- Connector Type
- Number of Rows
- Part Status
- Moisture Sensitivity Level (MSL)
- Pitch
- Cable Termination
- Contact Finish
- Contact Type
- Mounting Type
- Number of Positions
Attribute column
Categories
Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Mounting Option 1 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Durability | Wire/Cable Gauge | Number of Poles | Cable Termination | Contact Current Rating | Sensing Distance | Hole Diameter | Wire Type | Wire Size (Max) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-4603442 Harwin Inc. | 65 | - | Datasheet | 13 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polyphenylene | - | - | Copper | - | - | 120V | Bulk | 2003 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 34 | 125°C | -55°C | Black | 2 | - | PANEL MOUNTABLE, COMPATIBLE CONTACTS: M80-0110001 | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 34 | Straight | 7.55mm | - | 3A | - | UL | Gold | COMMERCIAL | - | - | - | 2mm | - | - | - | - | Female | 94V-0 | - | - | 3A | 25mOhm | 22 AWG | 100MOhm | 0.079 (2.00mm) | - | PLUG | - | 120V | - | 3A | POLARIZED HOUSING | - | - | - | - | - | 500 Cycles | 22 AWG | - | Crimp | - | - | - | Discrete | - | Jackscrews, Polarizing Key | 7.55mm | 44mm | 5.55mm | 11.8μin 0.30μm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 73 |
| Datasheet | 6 Weeks | Gold, Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polybutylene | 816.466266g | - | Copper | Polyester | - | - | Bulk | 2009 | 3000 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 40 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 7.6mm | - | 1A | - | - | Gold | - | UL | - | - | - | 40 | - | - | - | Female | - | Grey | 3m | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | 1A | - | - | Ribbon | 28 AWG | 26 AWG | 3m | - | - | - | IDC | - | 3 m | - | Ribbon Cable | - | Closed End, Polarizing Key | - | 55.4mm | - | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0014445207 Molex | 35 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | - | Bronze | - | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 7 | 105°C | -40°C | Black | 1 | Male | - | - | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 7 | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 15mOhm | 22 AWG | - | - | - | - | 6 | - | - | - | - | - | Discrete | - | - | - | - | 22 AWG | - | IDC | - | - | - | Discrete or Ribbon Cable | - | Closed End | - | 17.75mm | - | 150.0μin 3.81μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0014562148 Molex | 35 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | - | Bronze | - | - | - | Tube | - | SL 70400 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Black | 1 | Female | POLARIZED | - | Latch Lock | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | - | Gold | - | - | - | - | - | 14 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 15mOhm | 24 AWG | - | - | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | - | 24 AWG | - | IDC | - | - | - | Discrete or Ribbon Cable | - | Closed End | - | 35.53mm | - | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0014450212 Molex | 5 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | - | Bronze | - | - | - | Tube | - | SL 70475 | e3 | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 12 | 105°C | -40°C | Black | 1 | Male | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 12 | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 15mOhm | 24 AWG | - | - | - | - | 11 | - | - | - | - | - | Discrete | - | - | - | - | 24 AWG | - | IDC | - | - | - | Discrete or Ribbon Cable | - | Closed End | - | 30.45mm | - | 150.0μin 3.81μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SW-1616A(09) Hirose Electric Co Ltd | 34 | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | PHOSPHOR BRONZE | GLASS FILLED DIALLYL PHTHALATE | - | - | Bulk | 2016 | Sumicon 1600 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 16 | - | - | Blue | 2 | - | - | 8536.69.40.30 | - | - | NO | NO | NO | - | Female Socket | - | GENERAL PURPOSE | - | 16 | - | - | unknown | - | ONE | - | Silver | COMMERCIAL | - | 1.378 inch | 2 | - | - | RECTANGULAR | - | 0.394 inch | - | - | - | - | 3A | 7mOhm | 26-30 AWG | 1000000000Ohm | - | 0.098 inch | - | - | - | - | - | - | 1000VAC V | - | 30 AWG | 26 AWG | - | - | - | - | Wire Wrap | - | - | - | Discrete | - | Flange | - | - | - | - | - | 0.433 inch | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 1962 |
| Datasheet | 6 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 2.94835kg | - | Bronze | - | - | - | Bulk | 2007 | 891 | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle | 26 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 6.1mm | - | 1A | - | - | Gold | - | - | - | - | - | 26 | - | - | - | Female | - | Grey | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | 1A | - | - | Ribbon | 28 AWG | 26 AWG | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | Feed Through, Polarizing Key, Strain Relief | - | 37.6mm | - | 30.0μin 0.76μm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ST40X-10S-CV(30) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Tray | 2001 | ST | - | yes | Active | 1 (Unlimited) | - | - | Plug | 10 | - | - | Black | 1 | Male | - | - | - | - | - | - | - | - | Non-Gender Specific | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | Discrete | - | Shielded | - | - | - | 8.00μin 0.203μm | - | - | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 38 | - | Datasheet | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | 0101 | - | - | Polybutylene | 4.082331kg | - | Bronze | Polyester | - | - | Bulk | 2007 | 891 | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 50 | 105°C | -55°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 6.1mm | - | 1A | - | - | Gold | - | - | - | - | - | 50 | - | - | - | Female | - | Grey | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | 1.25A | - | - | Ribbon | 26 AWG | 28 AWG | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | Feed Through, Polarizing Key | 10.7mm | 68.1mm | - | 30.0μin 0.76μm | - | - | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0014450223 Molex | 5 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | - | Bronze | - | - | - | Tube | - | SL 70475 | - | yes | Active | 1 (Unlimited) | IDT | EAR99 | Plug | 23 | 105°C | -40°C | Black | 1 | Male | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.100 2.54mm | 23 | Straight | 15.24mm | unknown | 3A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 15mOhm | 24 AWG | - | - | - | - | 22 | - | - | - | - | - | Discrete | - | - | - | - | 24 AWG | - | IDC | - | - | - | Discrete or Ribbon Cable | - | Closed End | - | 58.39mm | - | 150.0μin 3.81μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P-1634BG(09) Hirose Electric Co Ltd | 29 | - | Datasheet | 10 Weeks | - | Panel | Free Hanging (In-Line) | - | - | - | - | - | - | Brass | GLASS FILLED DIALLYL PHTHALATE | - | - | Bulk | 2012 | Sumicon 1600 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 34 | 70°C | -30°C | Blue | 3 | - | - | - | - | - | NO | NO | NO | - | Male Pin | - | GENERAL PURPOSE | 2.5mm | 34 | Straight | 13mm | unknown | 3A | - | - | Gold | COMMERCIAL | - | - | - | - | - | - | - | 0.512 inch | Male | - | - | - | 3A | 7mOhm | - | 1GOhm | - | - | - | - | 300V | - | 3A | - | 1000VAC V | - | - | - | - | - | - | - | Solder Eyelet | - | - | - | Discrete | 26 AWG | Flange | - | 45mm | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF51-30DEP-2C Hirose Electric Co Ltd | 253 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0014567034 Molex | 35 | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyester | - | - | Bronze | - | - | - | Tube | - | SL 70400 | - | yes | Active | 1 (Unlimited) | IDT | - | Receptacle | - | 105°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Straight | 15.24mm | unknown | 3A | - | - | Gold | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 15mOhm | 22 AWG | - | - | - | - | - | 250V | - | - | - | - | Discrete | - | - | - | - | 22 AWG | - | IDC | - | - | - | Discrete or Ribbon Cable | - | Closed End | - | 7.59mm | - | 15.0μin 0.38μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() XG4M-4030-U Omron Electronics Inc-EMC Div | 183 | - | Datasheet | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | PBT | - | - | Bronze | - | - | 250V | Tray | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | IDT | EAR99 | Receptacle | 40 | 105°C | -55°C | Black | 2 | - | STANDARD: MIL-C-83503 | - | Latch Lock/Eject Hooks | - | YES | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 40 | Right Angle | - | unknown | 1A | - | - | Gold | MIL-C-83503 | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.37 inch | Female | 94V-0 | - | - | 1A | 20mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | - | - | - | 250V | - | 1A | POLARIZED KEY | 500VAC V | Ribbon | - | - | - | 50 Cycles | 28 AWG | - | IDC | - | - | - | Ribbon Cable | - | Feed Through, Polarizing Key, Strain Relief | - | - | - | 5.90μin 0.150μm | 6μin | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 02SR-3S JST Sales America Inc. | 97020 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | PHOSPHOR BRONZE | - | 85°C | - | Bulk | 2005 | SR | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 2 | - | - | Natural | 1 | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.039 1.00mm | 2 | - | - | unknown | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 30 AWG | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | 30 AWG | - | IDC | - | - | - | Discrete | - | Closed End | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 89361-712LF Amphenol ICC (FCI) | 980 |
| - | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | 12 | Glass, Polyester, Thermoplastic | Polyester | - | - | Bronze | - | - | 650V | Bulk | 2007 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 12 | 105°C | -40°C | Black | 2 | Receptacle | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | 0.079 2.00mm | - | Right Angle | 4.8mm | - | 1A | - | - | Gold | - | - | - | - | 2mm | 12 | - | - | - | - | - | Black | - | - | 30mOhm | 28 AWG | 1GOhm | 0.079 (2.00mm) | - | - | - | 650V | - | - | - | - | Ribbon | - | - | - | - | 28 AWG | - | IDC | - | - | - | Ribbon Cable | - | Feed Through, Polarizing Key | - | 16.6mm | - | 8.00μin 0.203μm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() S-1660A(09) Hirose Electric Co Ltd | 267 | - | Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | LOCKING | Bronze | GLASS FILLED DIALLYL PHTHALATE | - | 300V | Bulk | 2012 | Sumicon 1600 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 60 | 70°C | -30°C | Blue | 3 | - | - | - | - | - | NO | NO | NO | - | Female Socket | - | GENERAL PURPOSE | 2.5mm | 60 | Straight | 13mm | unknown | 3A | - | - | Silver | COMMERCIAL | - | - | - | - | - | - | - | 0.512 inch | Female | - | - | - | 3A | 7mOhm | - | 1GOhm | - | - | - | - | 300V | - | 3A | - | 1000VAC V | - | - | - | - | - | - | - | Solder Eyelet | - | - | - | Discrete | 26 AWG | Flange | 9.5mm | 67mm | 67mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF3A-50D-2.54R Hirose Electric Co Ltd | 39 | - | Datasheet | 10 Weeks | - | Cable | Free Hanging (In-Line), Right Angle | - | - | - | PBT | - | - | Copper | - | - | 200V | Tray | - | HIF3 | e3 | yes | Active | 1 (Unlimited) | - | - | Socket | 50 | 85°C | -55°C | Black | 2 | Female | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.100 2.54mm | 50 | Straight | - | unknown | 1A | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 1A | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | - | - | - | - | IDC | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | IDC | - | - | - | Ribbon Cable | - | Polarizing Key, Strain Relief | - | - | - | 8.00μin 0.203μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() M80-4602042 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | - | - | Polyphenylene | - | - | Copper | - | - | 120V | Bulk | 2003 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Receptacle | 20 | 125°C | -55°C | Black | 2 | - | PANEL MOUNTABLE, COMPATIBLE CONTACTS: M80-0110001 | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.079 2.00mm | 20 | Straight | 7.55mm | - | 3A | - | UL | Gold | COMMERCIAL | - | - | - | 2mm | - | - | - | - | Female | 94V-0 | - | - | 3A | 25mOhm | 22 AWG | 100MOhm | 0.079 (2.00mm) | - | PLUG | - | 120V | - | 3A | POLARIZED HOUSING | - | - | - | - | - | 500 Cycles | 22 AWG | - | Crimp | - | - | - | Discrete | - | Jackscrews, Polarizing Key | 7.55mm | 30mm | 5.55mm | 11.8μin 0.30μm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 71600-014LF Amphenol ICC (FCI) | 468 | - | - | 6 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | 14 | - | Thermoplastic | - | - | Copper | - | - | 1kV | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Receptacle | 14 | 105°C | -65°C | Gray | 2 | Receptacle | - | - | - | - | - | - | - | - | Female Socket | - | - | 0.100 2.54mm | - | Right Angle | 7.1mm | - | 1A | - | - | Gold | - | CSA, UL | - | - | 2.54mm | 14 | - | - | - | Female | - | Grey | - | - | 15mOhm | 28-30 AWG | 50GOhm | 0.100 (2.54mm) | - | - | - | 1kV | - | - | - | - | Ribbon | 30 AWG | 28 AWG | - | - | - | 14 | IDC | 1A | - | 1 mm | Ribbon Cable | - | Feed Through, Polarizing Key, Strain Relief | - | 22.25mm | 6.1mm | 30.0μin 0.76μm | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |