- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0878326423 Molex | 7 | - | Datasheet | 10 Weeks | - | - | Surface Mount | - | Square | - | - | - | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Tape & Reel (TR) | - | Milli-Grid 87832 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.252 6.40mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11CZ-14DP-2V(27) Hirose Electric Co Ltd | 5 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | 250V | -30°C~85°C | Tape & Reel (TR) | 2001 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Black | - | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | ONE | UL, CSA | 30V | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | - | - | - | - | - | 2A | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | - | 30 Cycles | - | - | - | .3058 N | - | Pick and Place, Solder Retention | - | 21.5mm | - | - | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF13-2P-1.25DS(20) Hirose Electric Co Ltd | 979 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | Plastic | LOCKING | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | 150V | -35°C~85°C | Tube | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | - | - | - | - | 0.142 3.60mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | - | - | - | - | 50 Cycles | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.09 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-8532642 Harwin Inc. | In Stock |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | Thermoplastic | - | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 26 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | 500 Cycles | - | - | - | - | - | - | - | 29.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0705510052 Molex | 23 | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Brass | Polyester | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | 250V | -40°C~105°C | Bulk | - | SL 70551 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.59mm | 0.215 5.45mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 15mOhm | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1718571012 Molex | 7 | - | Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | LOCKING | - | Gold | 0.265 6.73mm | Brass | Polyamide (PA), Nylon | 80°C | -40°C | - | - | Bulk | 2013 | KK 171857 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 2.54mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | 0.25 inch | - | - | - | - | - | 0.442 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.502 N | - | - | - | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() BBL-104-G-F Samtec Inc. | 52 | - | Datasheet | - | - | Through Hole | Through Hole | - | Circular | - | - | Polyester | - | - | Gold | 0.122 3.10mm | Brass, Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2007 | BBL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.085 2.15mm | Board to Board | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | 0.332 8.43mm | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 43879-0025 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | - | GLASS FILLED POLYAMIDE | - | Nylon | - | - | - | - | Brass, Bronze | - | - | - | - | - | - | 2009 | - | e3 | yes | Active | - | Press-Fit | EAR99 | Male Pin | - | 105°C | -40°C | Black | - | 2 | - | MINI-FIT CPI | 8536.69.40.30 | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | - | Vertical | - | 15mm | - | - | - | - | 6A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | 10 | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | NO | - | - | 8A | - | SQ PIN-SKT | - | 1GOhm | - | RECEPTACLE | - | 600V | - | POLARIZED HOUSING | - | 1 | - | 30 Cycles | - | RECTANGULAR | - | - | Non-compliant | - | - | 31.41mm | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() HIF6-32PA-1.27DSA(71) Hirose Electric Co Ltd | 54 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | - | LATCH & EJECT | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | - | - | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 32 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | - | - | 94V-0 | - | - | - | - | - | - | 0.563 14.30mm | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | 500 Cycles | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1724470210 Molex | 107 | - | Datasheet | 6 Weeks | - | - | Through Hole | - | Square | POLYAMIDE66 | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | - | - | Tray | 2014 | Mini-Fit Jr 172447 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | MINI-FIT JR., POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glow Wire Compliant | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705450078 Molex | 24 | - | Datasheet | 8 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | 250V | -40°C~105°C | Tube | - | SL 70545 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 0.470 11.94mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722982206 Molex | 3515 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172298 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | unknown | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF22L-2P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | - | - | Tin | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | - | - | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | PANEL MOUNTABLE | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.713 18.10mm | Board to Cable/Wire | All | - | 25A | 0.312 7.92mm | - | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | - | 94V-0 | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 39.4μin 1.00μm | - | - | 25.7mm 28.7mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0015913103 Molex | 11 | - | Datasheet | 6 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | - | - | Tube | - | SL 70634 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | SL, POLARIZED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 10 | - | 2.54mm | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 29.5μin 0.75μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-102-08-L-S-RA Samtec Inc. | 103 | - | Datasheet | 1 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | 450V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 9.9mm | 0.119 3.02mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.090 2.29mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 450V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() BM05B-ZESS-TBT(LF)(SN) JST Sales America Inc. | 9209 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Rectangular | - | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | - | 100V | -25°C~85°C | Tape & Reel (TR) | 2011 | ZE | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | - | 1 | - | SHROUDED, TOP ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Outer Shroud Contact | NO | GENERAL PURPOSE | - | - | 5 | Straight | - | - | 0.295 7.50mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | - | 9.4mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2010212012 Molex | 1096 | - | Datasheet | 16 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | Gold | 0.120 3.05mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 125V | -55°C~105°C | Tube | - | Slim-Grid 201021 | - | yes | Active | Not Applicable | Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.213 5.40mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00μin 0.051μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 61300611121 Würth Elektronik | 3267 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 6 | Square | - | - | PBT | - | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | - | - | 250V | -40°C~105°C | Bulk | - | WR-PHD | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 105°C | -40°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | Vertical | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.118 3.00mm | Unshrouded | - | 2.54mm | 6 | - | - | - | - | Male | - | - | - | - | - | 250V | - | 0.454 11.54mm | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0015978082 Molex | 13 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | - | Tin | - | Brass | Polyester | - | - | 600V | - | Bulk | - | Mini-Fit TPA 30070 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, Industrial, Telecommunications | 2 | - | POLARIZED | - | Locking Ramp | 600V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.461 11.70mm | Board to Cable/Wire | All | - | 13A | 0.165 4.20mm | Black | - | - | - | - | - | 0.217 (5.51mm) | 0.157 4.00mm | Shrouded - 4 Wall | - | 4.2mm | 8 | - | - | - | - | Male | 94V-0 | - | 4mm | NO | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | 600.6kV | - | - | - | - | Mounting Flange | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HIF6A-50PA-1.27DS(71) Hirose Electric Co Ltd | 202 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | - | - | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | 50 | Right Angle | - | - | 0.335 8.51mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.575 inch | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | 0.335 inch | - | 94V-0 | - | - | - | 0.61 inch | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |