- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Cable Length | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Halogen Free | Mating Post Length | Sensing Distance | Current Rating (Max) | Glow Wire Compliant | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22-05-7155 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | Nylon | - | - | NOT SPECIFIED | 3.5052mm | Brass | - | - | - | - | - | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | Male | POLARIZED, SHROUDED | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 1 | 2.5mm | 15 | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 3A | - | RND PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EHF-120-01-L-D Samtec Inc. | 12 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | - | -55°C~125°C | Tube | 2003 | EHF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | Male | POLARIZED | - | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 6.67mm | 0.325 8.25mm | Board to Cable/Wire | All | - | 1.75A | 0.050 1.27mm | - | ONE | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.107 2.71mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | 0.350 8.89mm | - | - | - | 0.05 inch | - | - | - | 1.75A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 39.88mm | 10μin | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 87760-1216 Molex | 3112 | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | - | Thermoplastic | - | - | - | 3.9878mm | Brass | - | - | - | - | - | 2008 | - | e3 | yes | Active | - | Solder | - | Male Pin | 12 | 105°C | -55°C | Black | - | 2 | - | TRAY PACKAGE | - | - | 125V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 12 | Right Angle | - | 4mm | - | - | - | - | 2A | - | - | ONE | UL | COMMERCIAL | - | 2.0066 mm | - | - | 2 | 2mm | - | - | RECTANGULAR | - | 0.169 inch | Male | 94V-0 | - | 2.6mm | - | - | - | - | SQ PIN-SKT | - | 1000000000Ohm | - | RECEPTACLE | - | 125V | - | - | - | - | - | - | RECTANGULAR | - | - | 4mm | - | 2A | Non-compliant | - | 4.3mm | 12mm | 15μin | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1053122216 Molex | 2328 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1053112307 Molex | 35 | - | Datasheet | 9 Weeks | - | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105311 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 7 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0440680028 Molex | 7 | - | Datasheet | 8 Weeks | - | - | Through Hole | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA46), Nylon 4/6 | - | - | - | Tray | - | Mini-Fit BMI SMC 44068 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.587 14.91mm | Board to Board or Cable | All | - | - | 0.165 4.20mm | Black | - | - | - | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SM05B-SRSS-TB JST Sales America Inc. | 44550 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Square | - | Nylon | - | - | Tin-Lead | - | Copper Alloy | Polyamide (PA), Nylon | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2002 | SR | e2 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | SIDE ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 5 | - | - | - | 0.114 2.90mm | Board to Cable/Wire | All | unknown | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | 907.18474g | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~105°C | Bulk | 2005 | 3000 | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -55°C | Black, Grey | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | - | Straight | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | - | - | - | UL | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 20 | Tin-Lead | - | - | - | - | - | Grey | 3m | - | - | - | 0.652 16.56mm | - | - | 1GOhm | - | - | - | - | 2A | - | - | 3m | - | - | - | - | - | - | 3 m | - | - | Keying Slot, Mounting Flange | - | 3m | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 5023520701 Molex | 933 | - | Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | LOCKING | Tin | - | Copper Alloy | Polyamide (PA), Nylon | -40°C | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | Automotive, Industrial | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | 7 | - | 2.0066mm | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | 0.252 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 43650-1209 Molex | 5658 | - | Datasheet | - | Tin | Surface Mount | - | - | - | Thermoplastic | - | - | - | - | Brass | - | - | - | - | - | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | 12 | 105°C | -40°C | Black | - | 1 | Male | MICRO-FIT 3.0, POLARIZED | 8536.69.40.40 | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 12 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL | COMMERCIAL | - | - | - | - | - | 3mm | - | - | - | - | - | - | 94V-0 | - | - | - | 0.39 inch | - | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | 250V | - | - | - | - | - | - | - | 3.5584 N | Low Halogen | - | - | - | Compliant | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0908140822 Molex | 6 | - | Datasheet | 30 Weeks | - | Surface Mount | Surface Mount | Rectangular | - | Nylon | - | - | Tin | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | Picoflex PF-50 90814 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 22 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | - | 1.2A | - | 22 | Vertical | - | 6.9mm | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | ONE | UL | COMMERCIAL | - | - | - | Shrouded - 2 Wall | 2 | - | - | - | STAGGERED | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 20 | 250V | - | POLARIZING PEG | 750VAC V | - | 30 Cycles | - | - | .2502 N | - | - | - | - | - | Board Guide | - | 31.72mm | - | 118.1μin 3.00μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() DF22-4P-7.92DSA(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Square | - | Polyamide | - | - | Tin-Copper | 0.354 9.00mm | Copper Alloy | Polyamide (PA), Nylon | - | 1000V | -35°C~85°C | Bulk | - | EnerBee™ DF22 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | PANEL MOUNTABLE | - | Latch Holder | 1kV | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 22A | - | - | Straight | - | 12.45mm | 0.713 18.10mm | Board to Cable/Wire | All | - | - | 0.312 7.92mm | Beige | - | - | - | - | - | 0.146 3.70mm | Shrouded - 4 Wall | - | 7.92mm | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | 5mOhm | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 33.06mm | - | 39.4μin 1.00μm | - | 25.7mm 28.7mm | UL94 V-0 | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0365630007 Molex | 6 | - | Datasheet | 15 Weeks | Lead, Tin | Through Hole | Through Hole | Circular | - | - | - | - | Tin-Lead | - | Brass | Polyester | - | - | - | Bulk | - | MLX 36563 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 105°C | -55°C | - | Automotive, General Purpose, Industrial | 1 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Cable/Wire | All | - | 7A | 0.250 6.35mm | White | - | - | - | - | - | 0.169 4.30mm | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0908143726 Molex | 37 | - | Datasheet | 30 Weeks | Gold | Surface Mount | Surface Mount | Rectangular | - | Nylon | - | - | Palladium-Nickel | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | 250V | - | Tape & Reel (TR) | - | Picoflex PF-50 90814 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 105°C | -40°C | Natural | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | 1.2A | 1.27mm | - | Vertical | - | 6.9mm | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | - | - | - | - | - | - | Shrouded - 2 Wall | - | - | - | Tin | - | - | - | - | - | Beige | - | - | - | - | - | - | 15mOhm | - | - | - | 24 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.8mm | - | 24.0μin 0.61μm | 118.1μin 3.00μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0010897481 Molex | 28 | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | - | Polymer | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 48 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | - | 48 | Tin | - | - | - | - | - | Black | - | - | - | - | 0.437 11.10mm | - | 15mOhm | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.96mm | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0908143722 Molex | 5 | - | Datasheet | 30 Weeks | Gold | Surface Mount | Surface Mount | Rectangular | - | Nylon | - | - | Palladium-Nickel | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tape & Reel (TR) | - | Picoflex PF-50 90814 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 22 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Blade | - | - | 1.2A | - | 22 | Vertical | 2.54mm | 6.9mm | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | ONE | UL | COMMERCIAL | - | - | - | Shrouded - 2 Wall | 2 | - | - | Tin | STAGGERED | - | - | - | - | Beige | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 20 | 250V | - | POLARIZING PEG | 750VAC V | - | - | - | - | .2502 N | - | - | - | - | - | - | - | 31.72mm | 24μin | 24.0μin 0.61μm | 118.1μin 3.00μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() B7PS-VH(LF)(SN) JST Sales America Inc. | 5693 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Polyamide | - | - | Tin | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | - | - | -25°C~85°C | Bulk | 2005 | VH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | - | 1 | Male | SIDE ENTRY | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 14.9mm | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 10A | 0.156 3.96mm | Natural | - | - | - | - | - | 0.142 3.60mm | Shrouded - 1 Wall | - | 3.96mm | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | - | 20mOhm | - | - | - | - | 250V | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.66mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0702871019 Molex | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Brass | Polymer | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70287 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 42 | 120°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | 42 | Tin | - | - | - | - | - | Black | - | - | - | - | 0.455 11.56mm | - | - | - | - | - | 40 | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | 53.34mm | - | 150.0μin 3.81μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0702871154 Molex | 37 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Square | Brass | Polymer | - | - | Gold | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70287 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 18 | 120°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | 18 | Tin | - | - | - | - | - | Black | - | - | - | - | 0.535 13.59mm | - | - | - | - | - | 16 | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | 22.86mm | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0908143922 Molex | 5 | - | Datasheet | 30 Weeks | Nickel | Surface Mount | Surface Mount | Rectangular | - | - | - | - | Palladium-Nickel | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | -40°C | 250V | - | Tape & Reel (TR) | - | Picoflex PF-50 90814 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | LOW PROFILE, POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | - | 1.2A | - | 22 | Vertical | - | - | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | ONE | UL | COMMERCIAL | - | - | - | Shrouded - 2 Wall | 2 | - | - | Tin | STAGGERED | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.05 inch | - | 20 | - | - | POLARIZING PEG | 750VAC V | - | - | - | - | .2502 N | - | - | - | - | - | Board Guide | - | - | 24μin | 24.0μin 0.61μm | 118.1μin 3.00μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |