- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Mating Post Length | Hole Diameter | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | - | -55°C~125°C | Bulk | 2008 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 25 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1053132302 Molex | 4399 | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105313 | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | POLARIZED | 8536.69.40.30 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.149 3.78mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5041894070 Molex | 25 | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | Rectangular | - | LOCKING | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | 85°C | - | - | Tape & Reel (TR) | 2014 | Micro-Lock 504189 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | - | - | - | Latch Lock | - | - | - | - | Male Blade | - | - | - | - | 40 | - | - | - | 0.241 6.13mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | COMMERCIAL | - | 1.098 inch | - | - | Shrouded - 4 Wall | 2 | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 100000000Ohm | 0.049 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | 30 Cycles | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSM-105-01-S-DH Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Horizontal | - | 15.09mm | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | 475V | 7A | - | - | - | - | - | - | - | - | 12.7mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MX34005NF1 JAE Electronics | 1575 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | - | Tin | 0.303 7.70mm | Brass | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | -40°C~85°C | Tube | 2005 | MX34 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 105°C | -40°C | Grey | Automotive | 1 | Male | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | 3A | 2.2098mm | - | Right Angle | - | - | 0.421 10.70mm | Board to Cable/Wire | All | - | 3A | 0.087 2.20mm | Gray | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | 5 | Tin | - | - | - | - | - | - | - | - | - | 5mOhm | 100MOhm | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 1510482205 Molex | 6 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Tin | 0.348 8.85mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | 2015 | CP-6.5 151048 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Industrial | - | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.630 16.00mm | Board to Cable/Wire | All | - | - | - | Pink | - | - | - | - | - | 0.256 (6.50mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722872302 Molex | 49 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2014 | Ultra-Fit 172287 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0878313035 Molex | 46 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | Milli-Grid 87831 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 30 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot | 32.65mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() HTSW-102-07-F-S Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2005 | HTSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | - | COMMERCIAL | - | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | 0.098 inch | - | - | Natural | - | - | - | 0.430 10.92mm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 5.08mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0430452426 Molex | 306 | - | Datasheet | 8 Weeks | - | - | Through Hole | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 24 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | 3mm | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 71922-110LF Amphenol ICC (FCI) | 900 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | - | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | 1.5kV | - | Tube | 2004 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Grey | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 26.8mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Gray | - | - | - | CSA, UL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 2.54mm | 10 | Tin | - | - | - | - | Grey | 2.9mm | - | - | - | - | 100GOhm | - | - | 1.5kV | - | - | - | - | - | 10 | 5.8mm | 1 mm | Keying Slot, Mounting Flange | 32mm | 17.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0877592075 Molex | 41 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | Square | Nylon | - | - | Gold | 0.150 3.81mm | Phosphor Bronze | Polyamide (PA), Nylon | - | - | - | Tape & Reel (TR) | - | Milli-Grid 87759 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 5.4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 20 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Pick and Place | 19.9mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022288131 Molex | 19 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Tin | 0.324 8.23mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.098 2.50mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 13 | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() B02B-PASK-1 JST Sales America Inc. | 43650 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Nylon | - | - | Tin-Lead | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | 250V | -25°C~85°C | Bulk | 2005 | PA | e0 | no | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.303 7.70mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() 1723101307 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172310 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | 8536.69.40.30 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.353 8.96mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() B14B-EH-A(LF)(SN) JST Sales America Inc. | 5681 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Square | Nylon | - | - | Tin | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | - | 250V | -25°C~85°C | Bulk | 2005 | EH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 14 | - | - | - | - | 1 | Male | POLARIZED, TOP ENTRY, SHROUDED | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.236 6.00mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 3 Wall | - | 2.5mm | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6-100PA-1.27DSA(71) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | - | Through Hole | Square | - | LATCH & EJECT | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 100 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | Male | 94V-0 | - | - | - | - | 0.563 14.30mm | 30mOhm | - | 0.05 inch | - | - | - | POLARIZED HOUSING | - | 1.905 mm | 500 Cycles | - | - | - | Keying Slot, Mounting Flange | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HPM-06-01-T-S Samtec Inc. | 109 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Tin | 0.470 11.94mm | Copper Alloy | Polyester, Glass Filled | - | 850VAC 1200VDC | -55°C~105°C | Bulk | 2011 | HPM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 5.08mm | - | 0.100 2.54mm | Board to Board | All | - | - | 0.200 5.08mm | Black | - | - | - | - | - | - | 0.180 4.57mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1723102306 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172310 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.353 8.96mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-103-01-L-DV-TR Samtec Inc. | 125 | - | - | 1 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Brass | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 6 | - | - | - | - | 2 | Male | TAPE AND REEL | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 6 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.135 inch | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | - | - | - | - | - | - | - | 3.81mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free |