- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Shape | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-5123442 Harwin Inc. | 62 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2010 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 34 | Straight | - | 0.234 5.95mm | Board to Board or Cable | All | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | 500 Cycles | - | - | - | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | - | - | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.55mm 7.95mm 10.1mm 11.1mm 13.65mm 15.1mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1510482202 Molex | 5610 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Square | - | - | - | - | Tin | 0.348 8.85mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | 2015 | CP-6.5 151048 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Industrial | - | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.630 16.00mm | Board to Cable/Wire | All | - | - | Gray | - | - | - | - | - | 0.256 (6.50mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722992204 Molex | 963 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172299 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1723162206 Molex | 625 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172316 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1722992206 Molex | 913 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172299 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0741621216 Molex | 30 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 74162 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 16.23mm | 0.420 10.67mm | Board to Board | All | 2.5A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.17mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Liquid Crystal Polymer | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DF14A-2P-1.25H(56) Hirose Electric Co Ltd | 88 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Polyamide | - | - | Gold | 0.086 2.20mm | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF14 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | - | PACKAGINGIN TUBE 66PCS/REEL | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 2 | - | - | 0.098 2.50mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | Tin-Copper | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | Male | 94V-0 | - | - | - | - | 1A | - | - | 30mOhm | 500MOhm | 0.049 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | 50 Cycles | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 5041874070 Molex | 48 | - | Datasheet | 19 Weeks | - | - | Surface Mount | - | Square | - | - | - | LOCKING | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | 85°C | - | - | Tape & Reel (TR) | 2014 | Micro-Lock 504187 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | - | 40 | - | - | 0.189 4.80mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | 1.098 inch | - | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.189 inch | - | 1.5A | - | - | - | 100000000Ohm | 0.049 inch | - | - | - | POLARIZED HOUSING | 700VAC V | - | 4.699 mm | 30 Cycles | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | 7.95mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705550012 Molex | 7 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Brass | Polyester | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | 250V | -40°C~105°C | Tube | - | SL 70555 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 13.59mm | 0.215 5.45mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 15mOhm | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 36.47mm | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Liquid Crystal Polymer | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -55°C | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | Flash | 100.0μin 2.54μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1053112306 Molex | 35 | - | Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105311 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 53253-0970 Molex | 784 | - | - | - | Lead, Tin | Through Hole | - | - | - | - | Nylon | - | - | TIN | 3.302mm | Brass | - | - | 125V | - | - | - | - | e3 | yes | - | - | Through Hole | - | Male Pin | 9 | 105°C | -40°C | Natural | - | 1 | Male | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 9 | Vertical | - | - | - | - | 2A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | SQ PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | POLARIZED HOUSING | - | - | - | - | - | 125.125kV | RECTANGULAR | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() DF1BD-2P-2.5DSA(05) Hirose Electric Co Ltd | 151 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | Plastic | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | 250V | -35°C~85°C | Bulk | - | DF1B | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | HIGH PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | WATERPROOF | - | - | - | - | - | 0.689 17.50mm | Board to Cable/Wire | All | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | - | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | 30 Cycles | - | - | - | - | - | Board Guide, Keying Slot | - | - | - | - | 39.4μin 1.00μm | - | - | 14mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() B5B-ZR-3.4(LF)(SN) JST Sales America Inc. | 47000 | - | Datasheet | 16 Weeks | - | - | Through Hole | - | Circular | - | - | Straight | - | Tin | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 50V | -25°C~85°C | Bulk | - | ZH | e3 | - | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.177 4.50mm | Board to Cable/Wire | All | 1A | 0.059 1.50mm | Natural | - | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 9mm | 3.5mm | - | - | - | - | 5.6mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() LTMM-112-02-L-D Samtec Inc. | 33 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Tube | 2013 | Flex Stack, LTMM | e3 | yes | Active | - | Solder | - | Header | 24 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 0.190 4.83mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.117 2.97mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.19 inch | - | - | - | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.117 inch | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() IPL1-115-01-L-D-K Samtec Inc. | 225 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Polymer | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 675VAC 954VDC | -55°C~125°C | Tube | 2013 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | - | 2 | Male | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 0.320 8.13mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 7.4A | - | - | 1 | - | - | - | - | - | - | - | - | - | 39.62mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 20000 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 34 | Square | - | Polychlorinated | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | - | -55°C~105°C | Bulk | 2007 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 105°C | -55°C | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | 350V | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | Straight | 8.6mm | 0.680 17.27mm | Board to Board or Cable | All | 1A | 0.100 2.54mm | Black | - | - | 350V | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 34 | Tin | - | - | - | - | - | Black | - | - | 350V | - | 0.652 16.56mm | - | 20mOhm | 1GOhm | - | - | - | 2A | - | - | - | - | - | 34 | - | - | 890 μm | - | Keying Slot, Mounting Flange | 24.6mm | 62.61mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0878314620 Molex | 36 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | Milli-Grid 87831 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 46 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 46 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 48.65mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0878320821 Molex | 7 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | Milli-Grid 87832 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | 125V | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 2mm | 8 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 1GOhm | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot | - | 10.65mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |