- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Test Voltage | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTS-120-01-L-D Samtec Inc. | 1 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | - | - | Polymer | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 1998 | FTS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 40 | - | - | - | - | 2 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | 0.244 6.20mm | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 3.42mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 39-29-0183 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | - | - | POLYAMIDE66 | - | Nylon | - | - | - | Brass | - | 600V | - | Bulk | 2009 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | 18 | 105°C | -40°C | Natural | - | 2 | Receptacle | MINI-FIT JR, POSITIVE LOCK | 8536.69.40.30 | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 18 | Vertical | - | - | - | - | - | - | 9A | - | - | ONE | UL,CSA,TUV | COMMERCIAL | 1.58 inch | 4.191 mm | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.44 inch | Male | - | - | NO | 0.5 inch | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | PLUG | - | - | - | - | - | - | 30 Cycles | 600.6kV | 14.6784 N | .5004 N | Low Halogen | Non-compliant | - | - | - | - | - | 30μin | - | - | 0.14 inch | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-32DP-2DSA(08) Hirose Electric Co Ltd | 1212 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | LOCKING MECH | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 32 | - | - | - | - | 2 | Male | ROW INSERTION PRODUCT | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.260 6.60mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 1.339 inch | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | - | - | - | 2A | 0.299 7.60mm | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | GUIDE SLOT(S) | 650VAC V | - | - | 30 Cycles | - | - | .3058 N | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.118 inch | 7.55 7.8mm 8.9mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0702871112 Molex | 16 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Square | - | Brass | Thermoplastic | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 32 | 120°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | 32 | Tin | - | - | - | - | - | Black | - | - | - | 0.455 11.56mm | - | - | - | - | - | 30 | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 40.64mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0444281405 Molex | 32 | - | Datasheet | 13 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Nylon | - | Gold | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | Micro-Fit 3.0 BMI 44428 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 105°C | -40°C | Black | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 3mm | - | Right Angle | - | 18.71mm | 0.469 11.90mm | Board to Board or Cable | All | - | 5A | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 14 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 30mOhm | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0194280005 Molex | 43 | - | Datasheet | 13 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | Square | - | - | Polyester | - | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | MX150L 19428 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -40°C | Black | Automotive, General Purpose, Industrial | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | 5.84mm | - | Vertical | IP67 - Dust Tight, Waterproof | 29.21mm | 1.562 39.66mm | Board to Cable/Wire | All | - | 18A | 0.230 5.84mm | Black | - | - | - | - | 0.236 (6.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | 64.75mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705450017 Molex | 28 | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Square | - | Brass | Polyester | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Tube | - | SL 70545 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 6.6mm | 0.465 11.80mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | 0.470 11.94mm | - | 30mOhm | - | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 53.04mm | - | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053102304 Molex | 1586 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | yes | Active | Not Applicable | Kinked Pin, Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF60-3P-10.16DS(26) Hirose Electric Co Ltd | 52 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Rectangular | - | - | PBT | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | 1kV | -55°C~105°C | Tray | - | EnerBee™ DF60 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | Male Blade | YES | - | Varies by WireGAuge | - | - | Right Angle | - | - | 0.683 17.35mm | Board to Cable/Wire | All | - | 40A | 0.400 10.16mm | Black | ONE | UL,TUV | COMMERCIAL | - | - | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | 2mOhm | - | - | - | - | - | - | - | 8 AWG | 12 AWG | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 1723161308 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172316 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705450056 Molex | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Square | - | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Tube | - | SL 70545 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.470 11.94mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0702871012 Molex | 37 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Brass | Polymer | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 28 | 120°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | 28 | Tin | - | - | - | - | - | Black | - | - | - | 0.455 11.56mm | - | - | - | - | - | 26 | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 35.56mm | - | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0307005189 Molex | 30 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Polyethylene | - | Tin | 0.311 7.90mm | Copper Alloy | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | Tray | - | H-DAC 64 30700 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 100°C | -40°C | Natural | Automotive | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 27.07mm | 0.734 18.64mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | - | - | - | - | 0.100 (2.54mm) | 0.131 3.33mm | Shrouded - 4 Wall | - | - | 18 | Tin | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | 500V | - | - | - | - | - | Board Guide | - | 30.85mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2023960207 Molex | 1510 | - | Datasheet | 8 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | 50V | -40°C~105°C | Tape & Reel (TR) | - | Pico-Clasp 202396 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | PICO-CLASP, POLARIZED | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | Varies by WireGAuge | - | 2 | - | - | - | 0.126 3.20mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-105-01-F-D-K Samtec Inc. | 16756 | - | - | 4 Weeks | - | Through Hole | Through Hole | Square | - | - | Polymer | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | - | ELP | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | 94V-0 | Black | - | - | - | 0.309 7.86mm | - | - | - | 0.05 inch | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | Keying Shroud | - | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() DF1BZ-34DP-2.5DS Hirose Electric Co Ltd | 200 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | 3A | - | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | 30 Cycles | - | - | - | - | - | - | Keying Slot | 8.6mm | 45mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0039294169 Molex | 28 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | Mini-Fit Jr 5569 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FX30B-4P-3.81DS Hirose Electric Co Ltd | 48 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Rectangular | - | - | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Blade | YES | - | 13A | - | - | Right Angle | - | - | 0.433 11.00mm | Board to Board | All | unknown | 10A | 0.150 3.81mm | Black | ONE | UL,TUV | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 2mOhm | - | - | - | - | - | - | 750VAC V | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 95278-101A10LF Amphenol ICC (FCI) | 600 | - | - | 6 Weeks | Gold | - | Surface Mount | Square | - | - | - | - | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tape & Reel (TR) | 2010 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 2.54mm | 10 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | 10.2mm | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() B4B-ZR JST Sales America Inc. | 46630 | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Circular | - | - | Nylon | - | Tin-Lead | 0.094 2.40mm | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 50V | -25°C~85°C | Bulk | 2005 | ZH | e3 | no | Obsolete | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | TOP ENTRY | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | - | 0.177 4.50mm | Board to Cable/Wire | All | unknown | 1A | 0.059 1.50mm | Natural | - | - | - | - | - | 0.106 2.69mm | Shrouded - 4 Wall | - | 1.5mm | - | - | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | - | 20mOhm | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | 5.6mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |